Home
 > 
Building Maintenance
 > 
Bumper/Protector
 > 
INGERSOLL RAND
 > 
TRANE
 > 
INS2415

INS2415

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND INS2415
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$20.32
Save as much as 46%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • INS2415
  • INSULATION
  • ACCESSORY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #INS2415
CategoryBuilding Maintenance
SubcategoryBumper/Protector
If you need a specific firmware or series relating to INS2415, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$18.87
SKU: 119437727
Save Up To CAN$1.45!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$14.77
SKU: 119437728
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$12.83
SKU: 119437729
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$11.66
SKU: 119437730
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to INS2415, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND SHE1576
SHE1576

INGERSOLL RAND

TRANE

SHEAVE, ACCESSORY
Buy Surplus As Low As
CAN$874.72
INGERSOLL RAND BRD2106
BRD2106

INGERSOLL RAND

TRANE

BOARD, HVAC PART
Buy Surplus As Low As
CAN$693.80
DURACELL PC903
PC903

DURACELL

DISCONTINUED BY MANUFACTURER, ALKALINE BATTERY, 7.5V, LANTERN; BATTERY SIZE CODE:LANTERN; BATTERY CA ...
Buy Surplus As Low As
CAN$52.33
BB BATTERY BP7-6
BP7-6

BB BATTERY

SEALED LEAD ACID BATTERY, RECHARGEABLE, 6V, 7AH
Buy Surplus As Low As
CAN$28.41
IN STOCK!
MATSUSHITA ELECTRIC LCR6V10ML/2
LCR6V10ML/2

MATSUSHITA ELECTRIC

PANASONIC

BATTERY RECHARGEABLE LEAD ACID10AMP 6V
Buy Surplus As Low As
CAN$34.39
IN STOCK!
ASTRALITE INC 20-0002
20-0002

ASTRALITE INC

BATTERY 4.5AH 6V RECHARGEABLE
Buy Surplus As Low As
CAN$19.44
MATSUSHITA ELECTRIC LCR-306P
LCR-306P

MATSUSHITA ELECTRIC

PANASONIC

BATTERY LEAD ACID 7..3-7.5V
Buy Surplus As Low As
CAN$49.34
WORX WA3512.1
WA3512.1

WORX

BATTERY LITHIUM-ION 18V FOR CORDLESS TOOL
Buy Surplus As Low As
CAN$76.26
TYCO 2081-9296
2081-9296

TYCO

SIMPLEXGRINNELL

FIRE ALARM CONTROL PANEL BATTERY, 12V, 50AH, 9.04"L X 5.45"D X 8.15"H
Buy Surplus As Low As
CAN$340.92
HAZE BATTERY HZS12-3.3
HZS12-3.3

HAZE BATTERY

BATTERY SEALED LEAD ACID 3.3AH 12V
Buy Surplus As Low As
CAN$17.94
HBC RADIOMATIC BA209061
BA209061

HBC RADIOMATIC

BATTERY, REMOTE CONTROL, NI-MH, 6 VOLT, 800 MAH
Buy Surplus As Low As
CAN$124.11
IN STOCK!
KENWOOD TW-BAAKNKNB45
TW-BAAKNKNB45

KENWOOD

BATTERY LI-ION 2000MAH 7.4VDC 14.8WH 12-17HOUR
Buy Surplus As Low As
CAN$68.78
RADWELL RAD-SLA-0001
RAD-SLA-0001

RADWELL

BATTERY, SEALED LEAD ACID, RECHARGEABLE, 6V, 7AH, F1 TERMINAL
Buy New
CAN$32.90
HILTI 401594
401594

HILTI

BATTERY PACK, B 36/3.9 LI-ION, 36V, 3.9AH, 140.4WH
Buy Surplus As Low As
CAN$684.83
MK BATTERY M40-12-SLD-M
M40-12-SLD-M

MK BATTERY

INUDSTRIAL BATTERY, DEEP CYCLE SEALED, 12 VOLTS, 45AH
Buy Surplus As Low As
CAN$282.60
IN STOCK!
BOSCH 1 600 Z00 03C
1 600 Z00 03C

BOSCH

BATTERY PACK / LI-ION, PROFESSIONAL, GBA, 4.0 AH, 36 V, COOLPACK TECHNOLOGY, 105 X 160 X 80 MM
Buy Surplus As Low As
CAN$194.38
MOTOROLA SOLUTIONS M359L4-E
M359L4-E

MOTOROLA SOLUTIONS

TWO WAY RADIO REPLACEMENT BATTERY. VOLTAGE:7.2 CAPACITY:2500 MAH CHEMISTRY:LI-ION CELL BRAND:JAPAN B ...
Buy Surplus As Low As
CAN$71.77
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!