Home
 > 
Building Maintenance
 > 
Bumper/Protector
 > 
INGERSOLL RAND
 > 
TRANE
 > 
INS2537

INS2537

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND INS2537
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$32.99
Save as much as 49%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • INS2537
  • INSULATION
  • ACCESSORY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #INS2537
CategoryBuilding Maintenance
SubcategoryBumper/Protector
If you need a specific firmware or series relating to INS2537, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$28.68
SKU: 119350781
Save Up To CAN$4.30!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$23.64
SKU: 119350782
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$20.68
SKU: 119350783
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$17.73
SKU: 119350784
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to INS2537, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND COM2065
COM2065

INGERSOLL RAND

TRANE

COMPRESSOR, HVAC
Buy Surplus As Low As
CAN$1,376.82
INGERSOLL RAND SUP4879
SUP4879

INGERSOLL RAND

TRANE

SUPPORT
Buy Surplus As Low As
CAN$67.95
VARTA BATTERIES CR2450
CR2450

VARTA BATTERIES

BATTERY, COIN CELL, 3V, LITHIUM
Buy Surplus As Low As
CAN$7.69
IN STOCK!
MATSUSHITA ELECTRIC LCR6V10PA-1
LCR6V10PA-1

MATSUSHITA ELECTRIC

PANASONIC

RECHARGEABLY BATTERY 6V 10AH/20HR
Buy Surplus As Low As
CAN$42.84
BATTERIES PLUS WKA6-5F
WKA6-5F

BATTERIES PLUS

BATTERY 5AH 6V
Buy Surplus As Low As
CAN$22.16
IN STOCK!
ABB THOMAS & BETTS NH362MH
NH362MH

ABB THOMAS & BETTS

LUMACELL

EMERGENCY LIGHT BATTERY PACK 6VAC 5.4W
Buy Surplus As Low As
CAN$150.68
Repair Yours
CAN$250.00
STANLEY BLACK & DECKER DC9096-2
DC9096-2

STANLEY BLACK & DECKER

DEWALT

DISCONTINUED BY MANUFACTURER, BATTERY,(PRICE/PK), 18V,XRP ,2.4AH, NI-CD BATTERY (2-PACK)
Buy Surplus As Low As
CAN$265.91
EATON CORPORATION HBATD2MSB
HBATD2MSB

EATON CORPORATION

MENVIER

REPLACEMENT BATTERY 2.4V 4AH
Buy Surplus As Low As
CAN$31.02
SCHNEIDER ELECTRIC RBC32
RBC32

SCHNEIDER ELECTRIC

REPLACEMENT BATTERY, CARTRIDGE, #32 UPS, RS 800
Buy Surplus As Low As
CAN$146.25
ENERSYS 6-OPZS-420
6-OPZS-420

ENERSYS

HAWKER

BATTERY SINGLE CELL LEAD ACID 2V 468AMP HOUR
Buy Surplus As Low As
CAN$367.84
MOLEX 59250
59250

MOLEX

WOODHEAD

BATTERY MOTIVE CONNECTOR 350AMP 600 V TYPE SA RED
Buy Surplus As Low As
CAN$73.86
IN STOCK!
ASEA BROWN BOVERI 3BSC760009R1
3BSC760009R1

ASEA BROWN BOVERI

BATTERY UNIT 20AMP 12V
Buy Surplus As Low As
CAN$390.00
Repair Yours
CAN$282.96
CSB BATTERY HR1234W
HR1234W

CSB BATTERY

BATTERY, 12V, 34W, HIGH RATE AGM, 20% MORE HIGH ENERGY DENSITY OUTPUT
Buy Surplus As Low As
CAN$39.00
IN STOCK!
TROJAN 56388582
56388582

TROJAN

BATTERY, 6 VOLT, 420AH, WET, FOR NILFISK ADVANCE CLARKE VIPER MACHINES
Buy Surplus As Low As
CAN$564.32
MULTIPOWER MP5.4-12
MP5.4-12

MULTIPOWER

BATTERY LEAD ACID RECHARGEABLE 12V, 5400MA, 90X70X107MM
Buy Surplus As Low As
CAN$39.13
VISION BATTERY CP1232
CP1232

VISION BATTERY

BATTERY, RECHARGEABLE, 12V, 6 CELL, 3.2AH(20HR)
Buy Surplus As Low As
CAN$25.11
DANTONA TOOL-86
TOOL-86

DANTONA

BATTERY, 18V, 2000MAH, NICKEL CADMIUM (NICD), 15 CELLS
Buy Surplus As Low As
CAN$45.80
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!