Home
 > 
Building Maintenance
 > 
Bumper/Protector
 > 
INGERSOLL RAND
 > 
TRANE
 > 
INS2778

INS2778

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND INS2778
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$34.84
Save as much as 47%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • INS2778
  • INSULATION
  • ACCESSORY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #INS2778
CategoryBuilding Maintenance
SubcategoryBumper/Protector
If you need a specific firmware or series relating to INS2778, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$30.49
SKU: 119436241
Save Up To CAN$4.36!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$23.92
SKU: 119436242
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$20.93
SKU: 119436243
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$19.44
SKU: 119436244
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to INS2778, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND SHE5608
SHE5608

INGERSOLL RAND

TRANE

SHEAVE, ACCESSORY
Buy Surplus As Low As
CAN$107.66
INGERSOLL RAND SHE5523
SHE5523

INGERSOLL RAND

TRANE

SHEAVE, ACCESSORY
Buy Surplus As Low As
CAN$148.03
ALLEN BRADLEY 80168-073-02-R
80168-073-02-R

ALLEN BRADLEY

BATTERY, 3 V, 2 PIN, DCB, REPLACEMENT BATTERY
Buy Surplus As Low As
CAN$49.34
BOSCH AL2498FC
AL2498FC

BOSCH

BATTERY CHARGER
Buy Surplus As Low As
CAN$67.29
VISION BATTERY CP645
CP645

VISION BATTERY

DISCONTINUED BY MANUFACTURER, BATTERY RECHARGEABLE 6V 4.5AH
Buy Surplus As Low As
CAN$17.94
IN STOCK!
SONY CR2450
CR2450

SONY

BATTERY, COIN CELL, 3V, LITHIUM MANGANESE DIOXIDE, 620MAH, NON-RECHARGEABLE
Buy Surplus As Low As
CAN$3.41
IN STOCK!
HBC RADIOMATIC BA225030
BA225030

HBC RADIOMATIC

CONTROL BATTERY, NI-MH, 6 V, 1500 MAH
Buy Surplus As Low As
CAN$191.39
IN STOCK!
ABB THOMAS & BETTS CE1-5BL
CE1-5BL

ABB THOMAS & BETTS

LIGHTALARMS ELECTRONICS

BATTERY 6V MAINTENANCE FREE
Buy Surplus As Low As
CAN$11.41
Repair Yours
Contact Us
JAMECO 14162
14162

JAMECO

BATTERY 3V LITHIUM
Buy Surplus As Low As
CAN$1.71
CORVUS AT6500-100V-4T-ACGT-PM
AT6500-100V-4T-ACGT-PM

CORVUS

LITHIUM POLYMER BATTERY, VOLTAGE, 76.8-100.8VDC, 150
Buy Surplus As Low As
CAN$4,496.23
IN STOCK!
CSB BATTERY HR1234W
HR1234W

CSB BATTERY

BATTERY, 12V, 34W, HIGH RATE AGM, 20% MORE HIGH ENERGY DENSITY OUTPUT
Buy Surplus As Low As
CAN$39.00
IN STOCK!
SECURITY ACCESS CONTROL SYS GB18-12
GB18-12

SECURITY ACCESS CONTROL SYS

SECURITY BATTERY, GB18-12, 12V18AH/20HR
Buy Surplus As Low As
CAN$77.00
AJC BATTERY AJC-D35S
AJC-D35S

AJC BATTERY

BATTERY, VRLA, 12 VDC, 35 AH, 10 HOUR, SEALED LEAD ACID, NB TERMINAL
Buy Surplus As Low As
CAN$58.31
STREAMLIGHT STR90339
STR90339

STREAMLIGHT

BATTERY SURVIVOR & KNUCKLEHEAD NIMH COMPATIBLE WITH SURVIVOR (NOT SURVIVOR X) / KNUCKLEHEAD & KN ...
Buy Surplus As Low As
CAN$50.84
POWER RITE PS-640-F1
PS-640-F1

POWER RITE

EMERGENCY LIGHT BATTERY, 64V.5AH/20HR
Buy Surplus As Low As
CAN$10.77
EATON CORPORATION PWHR12330W4FR
PWHR12330W4FR

EATON CORPORATION

POWERWARE CORP

BATTERY, HIGH RATE, LONG LIFE,12V, 330W, SEALED LEAD ACID,
Buy Surplus As Low As
CAN$409.00
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!