Home
 > 
Building Maintenance
 > 
Bumper/Protector
 > 
INGERSOLL RAND
 > 
TRANE
 > 
INS2800

INS2800

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND INS2800
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$344.05
Save as much as 56%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • INS2800
  • INSULATION
  • ACCESSORY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #INS2800
CategoryBuilding Maintenance
SubcategoryBumper/Protector
If you need a specific firmware or series relating to INS2800, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$259.85
SKU: 119432388
Save Up To CAN$84.20!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$204.85
SKU: 119432389
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$177.94
SKU: 119432390
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$161.49
SKU: 119432391
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to INS2800, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND SHE1163
SHE1163

INGERSOLL RAND

TRANE

SHEAVE, ACCESSORY
Buy Surplus As Low As
CAN$290.08
INGERSOLL RAND COM10440
COM10440

INGERSOLL RAND

TRANE

COMPRESSOR, HVAC
Buy Surplus As Low As
CAN$1,106.49
YUASA NP1-6-6V.1.OAH
NP1-6-6V.1.OAH

YUASA

LEAD ACID BATTERY
Buy Surplus As Low As
CAN$20.93
Repair Yours
Contact Us
BATTERIES PLUS WKA6-5F
WKA6-5F

BATTERIES PLUS

BATTERY 5AH 6V
Buy Surplus As Low As
CAN$22.43
IN STOCK!
POWER PATROL SLA0955
SLA0955

POWER PATROL

BATTERY, SEALED LEAD-ACID, 10 AH, 6 V, F1 TERMINAL, RECHARGEABLE
Buy Surplus As Low As
CAN$38.88
YUASA NP2.1-12
NP2.1-12

YUASA

LEAD ACID BATTERY 12V 2.1AH
Buy Surplus As Low As
CAN$17.94
WORX WA3512.1
WA3512.1

WORX

BATTERY LITHIUM-ION 18V FOR CORDLESS TOOL
Buy Surplus As Low As
CAN$76.26
ENERGIZER EN90-12-EACH
EN90-12-EACH

ENERGIZER

BATTERY INDUSTRIAL SIZE N 1.5V EACH
Buy Surplus As Low As
CAN$0.52
IN STOCK!
SCHNEIDER ELECTRIC SYBT5
SYBT5

SCHNEIDER ELECTRIC

APC

BATTERY MODULE, SYMMETRA LX, 120 V, LEAD-ACID, 4 KVA
Buy Surplus As Low As
CAN$1,480.30
IN STOCK!
ZEBRA 20-16228-09
20-16228-09

ZEBRA

MOTOROLA SOLUTIONS

LITHIUM-ION BATTERY PACK FOR W SS1000/WRIST COMPUTER
Buy Surplus As Low As
CAN$73.27
IN STOCK!
DEMATIC ASR-C12-680F
ASR-C12-680F

DEMATIC

BARRETT ELECTRONICS

INDUSTRIAL BATTERY CHARGER 24VDC
Buy Surplus As Low As
CAN$626.51
Repair Yours
CAN$518.14
MATSUSHITA ELECTRIC 13C1019
13C1019

MATSUSHITA ELECTRIC

PANASONIC

BATTERY, 3V, LITHIUM, COIN CELL, 225MAH
Buy Surplus As Low As
CAN$0.72
DANTONA COMP-322
COMP-322

DANTONA

LITHIUM BATERY 3V 300MAH WIRE LEAD W/CONNECTOR
Buy Surplus As Low As
CAN$22.43
EATON CORPORATION 2 2710 904 000
2 2710 904 000

EATON CORPORATION

CEAG

DISCONTINUED BY MANUFACTURER, BATTERY SET, TYPE 2710-3, WITH LED DISPLAY AND MICROPROCESSOR-MONITORI ...
Buy Surplus As Low As
CAN$1,121.44
IN STOCK!
MULTIPOWER MP26-12
MP26-12

MULTIPOWER

BATTERY LEAD ACID RECHARGEABLE 12V 26AH
SCHNEIDER ELECTRIC S-X96-BAT
S-X96-BAT

SCHNEIDER ELECTRIC

SATCHWELL

DISCONTINUED BY MANUFACTURER, HI-CAPACITY BATTERY, SIGMA SERIES, 10.8 V, 9AH, FOR USE WITH X96 PRODU ...
Buy Surplus As Low As
CAN$94.20
IN STOCK!
METTLER TOLEDO 0964-0007-8000
0964-0007-8000

METTLER TOLEDO

DISCONTINUED BY MANUFACTURER, HEAVY-DUTY BATTERY PACK, MODEL 0964, 13.6 MAX VOLTS, 0.895 MAX AMPS
Buy Surplus As Low As
CAN$583.15
Repair Yours
CAN$421.80
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!