Home
 > 
Building Maintenance
 > 
Key/Key Caddy/Key Set
 > 
INGERSOLL RAND
 > 
TRANE
 > 
KEY0004

KEY0004

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND KEY0004
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$73.79
Save as much as 48%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • KEY0004
  • KEY
  • ACCESSORY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #KEY0004
CategoryBuilding Maintenance
SubcategoryKey/Key Caddy/Key Set
If you need a specific firmware or series relating to KEY0004, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$65.11
SKU: 119431296
Save Up To CAN$8.68!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$52.16
SKU: 119431297
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$44.71
SKU: 119431298
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$40.24
SKU: 119431299
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to KEY0004, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND NUT0961
NUT0961

INGERSOLL RAND

TRANE

NUT, ACCESSORY
Buy Surplus As Low As
CAN$53.65
INGERSOLL RAND PLU0386
PLU0386

INGERSOLL RAND

TRANE

PLUG, ACCESSORY
Buy Surplus As Low As
CAN$4.97
ALLEN BRADLEY 1609-500SBAT
1609-500SBAT

ALLEN BRADLEY

REPLACEMENT BATTERY, STANDARD, 40 DEG C, 500VA, ALSO SEE 1609-500HBAT
Buy Surplus As Low As
CAN$193.73
VARTA BATTERIES CR2450
CR2450

VARTA BATTERIES

BATTERY, COIN CELL, 3V, LITHIUM
Buy Surplus As Low As
CAN$7.76
IN STOCK!
PORTALAC PX12090
PX12090

PORTALAC

BATTERY TYPE UB1290 12V 9AMP
Buy Surplus As Low As
CAN$34.28
MATSUSHITA ELECTRIC BR2032
BR2032

MATSUSHITA ELECTRIC

PANASONIC

LITHIUM BATTERY, 3V, COIN CELL; BATTERY VOLTAGE:3V; BATTERY SIZE CODE:2032; BATTERY TECHNOLOGY:LITHI ...
Buy Surplus As Low As
CAN$3.89
IN STOCK!
DURACELL MN21
MN21

DURACELL

(PRICE/ PK OF 2)NON-RECHARGEABLE BATTERY, ALKALINE, 33 MAH, 12 V, 23A, RAISED POSITIVE AND FLAT NEGA ...
Buy Surplus As Low As
CAN$5.67
IN STOCK!
HORMANN HNA-18
HNA-18

HORMANN

EMERGENCY BATTERY FOR GARAGE DOOR 10MP 24VDC
Buy Surplus As Low As
CAN$166.91
Repair Yours
CAN$250.00
DEMATIC ASR-C12-680F
ASR-C12-680F

DEMATIC

BARRETT ELECTRONICS

INDUSTRIAL BATTERY CHARGER 24VDC
Buy Surplus As Low As
CAN$624.42
Repair Yours
CAN$516.41
PHOENIX CONTACT QUINT-BAT/24DC/ 7.2AH
QUINT-BAT/24DC/ 7.2AH

PHOENIX CONTACT

BATTERY MODULE, LEAD AGM, VRLA TECHNOLOGY, 24 VDC, 50 AMP OUTPUT CURRENT, 7.2 AH NOMINAL CAPACITY, C ...
Buy Surplus As Low As
CAN$612.49
IN STOCK!
AJC BATTERY AJC-D26S
AJC-D26S

AJC BATTERY

BATTERY, VRLA, SEALED LEAD ACID, 12 VDC, 26 AH, NON-SPILLABLE, NB TERMINAL
Buy Surplus As Low As
CAN$153.50
IN STOCK!
MULTIPOWER MP5.4-12
MP5.4-12

MULTIPOWER

BATTERY LEAD ACID RECHARGEABLE 12V, 5400MA, 90X70X107MM
Buy Surplus As Low As
CAN$38.66
YUASA Y1.2-12
Y1.2-12

YUASA

LEAD ACID BATTERY (SLA), SEALED, RECHARGEABLE, 12V, 1.2AH
Buy Surplus As Low As
CAN$35.21
STARMAX ST6-4.5GP
ST6-4.5GP

STARMAX

BATTERY, SEALED LEAD ACID, VRLA, 6V, 4.5AH
Buy Surplus As Low As
CAN$15.00
BOSCH 1 600 Z00 03C
1 600 Z00 03C

BOSCH

BATTERY PACK / LI-ION, PROFESSIONAL, GBA, 4.0 AH, 36 V, COOLPACK TECHNOLOGY, 105 X 160 X 80 MM
Buy Surplus As Low As
CAN$193.73
EMERSON 107516
107516

EMERSON

BATTERY CHARGER, FOR 107724 BATTERY UNIT
Buy Surplus As Low As
CAN$348.72
BOSCH 0341003004
0341003004

BOSCH

BATTERY MASTER SWITCH
Buy Surplus As Low As
CAN$85.27
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!