Home
 > 
Building Maintenance
 > 
Key/Key Caddy/Key Set
 > 
INGERSOLL RAND
 > 
TRANE
 > 
KEY0065

KEY0065

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND KEY0065
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$179.41
Save as much as 53%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • KEY0065
  • KEY
  • 3/8 X 3/8 X 4
  • SHAFT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #KEY0065
CategoryBuilding Maintenance
SubcategoryKey/Key Caddy/Key Set
If you need a specific firmware or series relating to KEY0065, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$144.68
SKU: 211500075
Save Up To CAN$34.72!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$113.26
SKU: 211500293
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$98.36
SKU: 211500448
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$89.42
SKU: 211500573
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to KEY0065, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND ISR00323
ISR00323

INGERSOLL RAND

TRANE

COMPRESSOR FEET BASE ISOLATOR
Buy Surplus As Low As
CAN$6.64
INGERSOLL RAND KEY0198
KEY0198

INGERSOLL RAND

TRANE

KEY .375X.375X4.5 SHAFT
Buy Surplus As Low As
CAN$122.20
ALLEN BRADLEY 1609-500SBAT
1609-500SBAT

ALLEN BRADLEY

REPLACEMENT BATTERY, STANDARD, 40 DEG C, 500VA, ALSO SEE 1609-500HBAT
Buy Surplus As Low As
CAN$193.73
YUASA NP18-12B
NP18-12B

YUASA

LEAD ACID BATTERY; BATTERY CAPACITY:17AH; BATTERY TECHNOLOGY:LEAD ACID; BATTERY TERMINALS:BOLT; DEPT ...
Buy Surplus As Low As
CAN$123.69
EATON CORPORATION 101615015-001
101615015-001

EATON CORPORATION

POWERWARE CORP

DISCONTINUED BY MANUFACTURER, BATTERY CABINET
Buy Surplus As Low As
CAN$1,415.74
Repair Yours
CAN$807.55
IN STOCK!
POWER SONIC BP7-12
BP7-12

POWER SONIC

BATTERY RECHARGEABLE
Buy Surplus As Low As
CAN$22.35
MATSUSHITA ELECTRIC LCR6V10ML/2
LCR6V10ML/2

MATSUSHITA ELECTRIC

PANASONIC

BATTERY RECHARGEABLE LEAD ACID10AMP 6V
Buy Surplus As Low As
CAN$34.28
IN STOCK!
BRIGHT STAR 125
125

BRIGHT STAR

BATTERY 12V WEATHERPROOF HEAVY DUTY LANTERN
Buy Surplus As Low As
CAN$53.65
Repair Yours
Contact Us
IN STOCK!
WORX WA3512.1
WA3512.1

WORX

BATTERY LITHIUM-ION 18V FOR CORDLESS TOOL
Buy Surplus As Low As
CAN$76.00
FUJI ELECTRIC CR2/3-8.L
CR2/3-8.L

FUJI ELECTRIC

LITHIUM BATTERY, 1.4AMP, 3V
Buy Surplus As Low As
CAN$8.94
IN STOCK!
HAZE BATTERY HZS12-3.3
HZS12-3.3

HAZE BATTERY

BATTERY SEALED LEAD ACID 3.3AH 12V
Buy Surplus As Low As
CAN$17.88
SCHNEIDER ELECTRIC SYBT5
SYBT5

SCHNEIDER ELECTRIC

APC

BATTERY MODULE, SYMMETRA LX, 120 V, LEAD-ACID, 4 KVA
Buy Surplus As Low As
CAN$1,475.35
IN STOCK!
POWER SONIC PSH-1280F2-FR
PSH-1280F2-FR

POWER SONIC

BATTERY, RECHARGABLE, LEAD ACID, 12 VDC, 8 AH, QUICK DISCONNECT, RECTANGULAR
Buy Surplus As Low As
CAN$43.22
DEMATIC ASR-C12-680F
ASR-C12-680F

DEMATIC

BARRETT ELECTRONICS

INDUSTRIAL BATTERY CHARGER 24VDC
Buy Surplus As Low As
CAN$624.42
Repair Yours
CAN$516.41
PRIORITYSTART PSI-12V-PROMAX-HOLSTER
PSI-12V-PROMAX-HOLSTER

PRIORITYSTART

12-VOLT PROMAX AUTOMATIC BATTERY PROTECTOR, BUNDLE WITH HOLSTER
Buy Surplus As Low As
CAN$199.69
MAKITA BH1220C
BH1220C

MAKITA

BATTERY, 12 VDC OUTPUT, 2.0 AH CAPACITY, NI-MH CHEMISTRY, FOR CORDLESS TOOLS
Buy Surplus As Low As
CAN$219.07
POW-R-SURGE BATTERIES 24AGM
24AGM

POW-R-SURGE BATTERIES

BATTERY, 12V, 24 AGM, 79AH
Buy Surplus As Low As
CAN$360.00
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!