Home
 > 
Building Maintenance
 > 
Key/Key Caddy/Key Set
 > 
INGERSOLL RAND
 > 
TRANE
 > 
KEY0479

KEY0479

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND KEY0479
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$43.41
Save as much as 48%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • KEY0479
  • KEY
  • ACCESSORY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #KEY0479
CategoryBuilding Maintenance
SubcategoryKey/Key Caddy/Key Set
If you need a specific firmware or series relating to KEY0479, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$37.62
SKU: 119390610
Save Up To CAN$5.79!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$29.80
SKU: 119390611
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$26.82
SKU: 119390612
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$23.84
SKU: 119390613
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to KEY0479, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND PNL28781
PNL28781

INGERSOLL RAND

TRANE

PANEL, ACCESSORY
Buy Surplus As Low As
CAN$385.98
INGERSOLL RAND CNT4659
CNT4659

INGERSOLL RAND

TRANE

CONTROL, HVAC PART
Buy Surplus As Low As
CAN$119.22
VISION BATTERY CP645
CP645

VISION BATTERY

DISCONTINUED BY MANUFACTURER, BATTERY RECHARGEABLE 6V 4.5AH
Buy Surplus As Low As
CAN$17.88
IN STOCK!
INTERSTATE BATTERIES RAD2660
RAD2660

INTERSTATE BATTERIES

BATTERY NICD FOR 2WAY RADIO 7.2V 1000MAH
Buy Surplus As Low As
CAN$58.12
MOLTECH POWER SYSTEMS 41A030BJ00001
41A030BJ00001

MOLTECH POWER SYSTEMS

INDUSTRIAL BATTERY 21.6V 1.5AH
Buy Surplus As Low As
CAN$147.53
ZEBRA NNTN4497CR
NNTN4497CR

ZEBRA

MOTOROLA SOLUTIONS

LITHIUM ION BATTERY, RECHARGEABLE, 7.4V, 16.21WH, IP54
Buy Surplus As Low As
CAN$84.94
IN STOCK!
WEIDA BATTERY WB1280
WB1280

WEIDA BATTERY

BATTERY 12V 8 AMP LEAD ACID
Buy Surplus As Low As
CAN$22.35
GRAINGER 3TYH6
3TYH6

GRAINGER

LAB SAFETY

BATTERY STATION SPILL RESPONSE KIT
Buy Surplus As Low As
CAN$159.46
FANUC 44A747665-001R03
44A747665-001R03

FANUC

GE FANUC

LITHIUM BATERY 3V 300MAH WIRE LEAD W/CONNECTOR
Buy Surplus As Low As
CAN$67.06
DANTONA COMP-322
COMP-322

DANTONA

LITHIUM BATERY 3V 300MAH WIRE LEAD W/CONNECTOR
Buy Surplus As Low As
CAN$22.35
POWER RITE PRB64
PRB64

POWER RITE

EMERGENCY LIGHT BATTERY, 6V4.5AH/20HR
Buy Surplus As Low As
CAN$31.30
POWER RITE PRB64T
PRB64T

POWER RITE

EMERGENCY LIGHT BATTERY, 64V.5AH/20HR
Buy Surplus As Low As
CAN$31.30
IN STOCK!
SCHNEIDER ELECTRIC S-X96-BAT
S-X96-BAT

SCHNEIDER ELECTRIC

SATCHWELL

DISCONTINUED BY MANUFACTURER, HI-CAPACITY BATTERY, SIGMA SERIES, 10.8 V, 9AH, FOR USE WITH X96 PRODU ...
Buy Surplus As Low As
CAN$93.89
IN STOCK!
RS PRO 150-1559
150-1559

RS PRO

UPS LEAD ACID BATTERY, SEALED, 24AH, 12V, DESIGNED FOR CYCLIC APPLICATIONS
Buy Surplus As Low As
CAN$125.01
BOSCH 1 600 A00 1T2
1 600 A00 1T2

BOSCH

BATTERY PACK / LI-ION, PROFESSIONAL, GBA, 4.0 AH, 36 V, COOLPACK TECHNOLOGY, 105 X 160 X 80 MM
Buy Surplus As Low As
CAN$230.99
IN STOCK!
DANTONA TOOL-86
TOOL-86

DANTONA

BATTERY, 18V, 2000MAH, NICKEL CADMIUM (NICD), 15 CELLS
Buy Surplus As Low As
CAN$46.20
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!