Home
 > 
Building Maintenance
 > 
Key/Key Caddy/Key Set
 > 
INGERSOLL RAND
 > 
TRANE
 > 
PAD0186

PAD0186

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND PAD0186
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$1,375.44
Save as much as 59%
Last Value Update: 2021-08-25
Product Description
Warranty

Description

  • PAD0186
  • KEYPAD
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #PAD0186
CategoryBuilding Maintenance
SubcategoryKey/Key Caddy/Key Set
If you need a specific firmware or series relating to PAD0186, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$982.46
SKU: 119425819
Save Up To CAN$392.98!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$769.66
SKU: 119425820
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$669.20
SKU: 119425821
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$607.16
SKU: 119425822
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to PAD0186, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND BAF1371
BAF1371

INGERSOLL RAND

TRANE

BAFFLE,ACCESSORY
Buy Surplus As Low As
CAN$79.77
INGERSOLL RAND SEN0709
SEN0709

INGERSOLL RAND

TRANE

SENSOR,HVAC
Buy Surplus As Low As
CAN$87.16
CSB BATTERY GP12120F2
GP12120F2

CSB BATTERY

BATTERY VOLTAGE:12V; BATTERY SIZE CODE:-; BATTERY TECHNOLOGY:LEAD ACID; BATTERY CAPACITY:12AH; BATTE ...
Buy Surplus As Low As
CAN$65.00
IN STOCK!
FERRUPS FE3.1KVA
FE3.1KVA

FERRUPS

DISCONTINUED BY MANUFACTURER, EXTERNAL BATTERY, 500VA,18KVA. 50/60HZ
Buy Surplus As Low As
CAN$2,113.97
Repair Yours
CAN$1,544.99
MSA 10031091
10031091

MSA

BATTERY NIMH 4.8V USE WITH ORION GAS DETECTOR
Buy Surplus As Low As
CAN$407.73
TYCO STR112-053
STR112-053

TYCO

SIMPLEXGRINNELL

BATTERY RECHARGEABLE LEAD ACID 12V 33AMP HOUR
Buy Surplus As Low As
CAN$132.95
DEKA 8AU1H-DEKA
8AU1H-DEKA

DEKA

BATTERY 32.5AH 12V 8.31 X 5.13 X 7.25INCH
Buy Surplus As Low As
CAN$70.91
TSC 117178-001
117178-001

TSC

PRINTRONIX

PROM DCU V 3040 2.2AH 3.6V
Buy Surplus As Low As
CAN$33.98
TOSHIBA ER17500V/3.6V
ER17500V/3.6V

TOSHIBA

DISCONTINUED BY MANUFACTURER, BATTERY, - 3.6V, LITHIUM, 3600 MAH, W/ WIRE LEADS, CONNECTOR LITHLS 17 ...
Buy Surplus As Low As
CAN$39.89
WORX WA3512.1
WA3512.1

WORX

BATTERY LITHIUM-ION 18V FOR CORDLESS TOOL
Buy Surplus As Low As
CAN$75.34
CSB BATTERY GP12170
GP12170

CSB BATTERY

BATTERY, LEAD ACID, 12V, 17AH, BOLT TERMINALS
Buy Surplus As Low As
CAN$87.16
KEYSIGHT TECHNOLOGIES E1779A
E1779A

KEYSIGHT TECHNOLOGIES

KEYSIGHT AGILENT HP

BATTERY PACK 19.2V NICAD RECHARGABLE
Buy Surplus As Low As
CAN$1,639.77
Repair Yours
CAN$1,209.03
PHOENIX CONTACT QUINT-BAT/24DC/ 7.2AH
QUINT-BAT/24DC/ 7.2AH

PHOENIX CONTACT

BATTERY MODULE, LEAD AGM, VRLA TECHNOLOGY, 24 VDC, 50 AMP OUTPUT CURRENT, 7.2 AH NOMINAL CAPACITY, C ...
Buy Surplus As Low As
CAN$607.16
IN STOCK!
B&R 5AC901.BUPS-00
5AC901.BUPS-00

B&R

BATTERY UNIT, SINGLE-CELL RECHARGEABLE BATTERY, 2 HAWKER CYCLON 12 V, 24 VDC, 4.5 AH CAPACITY, -30 T ...
Buy Surplus As Low As
CAN$1,580.68
IN STOCK!
POWER RITE PRB64
PRB64

POWER RITE

EMERGENCY LIGHT BATTERY, 6V4.5AH/20HR
Buy Surplus As Low As
CAN$31.02
MIGHTY MAX BATTERY ML5-6S -6
ML5-6S -6

MIGHTY MAX BATTERY

RECHARGEABLE BATTERY, VOLTAGE: 6 VOLT, AMPERAGE: 5 AH, CHEMISTRY: SLA, AGM, TERMINAL: SPRING S2, 2.6 ...
Buy Surplus As Low As
CAN$26.59
ATLAS COPCO 8059093086
8059093086

ATLAS COPCO

DISCONTINUED BY MANUFACTURER, BATTERY STWRENCH, 3.75 V, 5.2 AH
Buy Surplus As Low As
CAN$236.35
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!