Home
 > 
Building Maintenance
 > 
Paint
 > 
INGERSOLL RAND
 > 
TRANE
 > 
PAI0207

PAI0207

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND PAI0207
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$185.82
Save as much as 53%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • PAI0207
  • PAINT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #PAI0207
CategoryBuilding Maintenance
SubcategoryPaint
If you need a specific firmware or series relating to PAI0207, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$149.53
SKU: 119417785
Save Up To CAN$36.29!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$118.13
SKU: 119417786
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$101.68
SKU: 119417787
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$92.71
SKU: 119417788
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to PAI0207, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND HTR3917
HTR3917

INGERSOLL RAND

TRANE

HEATER, ELECTRICAL PRODUCT
Buy Surplus As Low As
CAN$450.07
INGERSOLL RAND COF0177
COF0177

INGERSOLL RAND

TRANE

CUTOFF, HVAC
Buy Surplus As Low As
CAN$572.68
MATSUSHITA ELECTRIC LCR6V10PA-1
LCR6V10PA-1

MATSUSHITA ELECTRIC

PANASONIC

RECHARGEABLY BATTERY 6V 10AH/20HR
Buy Surplus As Low As
CAN$43.36
TYCO STR112-053
STR112-053

TYCO

SIMPLEXGRINNELL

BATTERY RECHARGEABLE LEAD ACID 12V 33AMP HOUR
Buy Surplus As Low As
CAN$134.57
YUASA NP2.1-12
NP2.1-12

YUASA

LEAD ACID BATTERY 12V 2.1AH
Buy Surplus As Low As
CAN$17.94
EATON CORPORATION 2 2710 902 000
2 2710 902 000

EATON CORPORATION

CROUSE HINDS

BATTERY PACK REPLACEMENT, FOR ELLK 92, TYPE 2710-2, LED-DISPLAY
Buy Surplus As Low As
CAN$2,093.36
IN STOCK!
KENWOOD KNB-45L
KNB-45L

KENWOOD

BATTERY, LI-ION, 2000MAH, 7.4VDC, 14.8WH, 12-17HOUR
Buy Surplus As Low As
CAN$67.33
SONY 1-756-541-11
1-756-541-11

SONY

BATTERY HOLDER W/TERMINAL
Buy Surplus As Low As
CAN$43.36
IN STOCK!
ACCUTRONICS 41A030BJ00001
41A030BJ00001

ACCUTRONICS

INDUSTRIAL BATTERY 21.6V 1.5AH
Buy Surplus As Low As
CAN$161.49
INTERSTATE BATTERIES RAD2660
RAD2660

INTERSTATE BATTERIES

BATTERY NICD FOR 2WAY RADIO 7.2V 1000MAH
Buy Surplus As Low As
CAN$58.31
HBC RADIOMATIC BA225030
BA225030

HBC RADIOMATIC

CONTROL BATTERY, NI-MH, 6 V, 1500 MAH
Buy Surplus As Low As
CAN$191.39
IN STOCK!
SCHNEIDER ELECTRIC RBC32
RBC32

SCHNEIDER ELECTRIC

REPLACEMENT BATTERY, CARTRIDGE, #32 UPS, RS 800
Buy Surplus As Low As
CAN$148.03
MATSUSHITA ELECTRIC 44A747665-001R03
44A747665-001R03

MATSUSHITA ELECTRIC

PANASONIC

LITHIUM BATERY 3V 300MAH WIRE LEAD W/CONNECTOR
Buy Surplus As Low As
CAN$67.29
PRIORITYSTART PSI-12V-PROMAX-HOLSTER
PSI-12V-PROMAX-HOLSTER

PRIORITYSTART

12-VOLT PROMAX AUTOMATIC BATTERY PROTECTOR, BUNDLE WITH HOLSTER
Buy Surplus As Low As
CAN$200.36
MIGHTY MAX BATTERY ML5-6S -6
ML5-6S -6

MIGHTY MAX BATTERY

RECHARGEABLE BATTERY, VOLTAGE: 6 VOLT, AMPERAGE: 5 AH, CHEMISTRY: SLA, AGM, TERMINAL: SPRING S2, 2.6 ...
Buy Surplus As Low As
CAN$26.91
BOSCH 0341003004
0341003004

BOSCH

BATTERY MASTER SWITCH
Buy Surplus As Low As
CAN$85.56
IN STOCK!
ATLAS COPCO 8059093086
8059093086

ATLAS COPCO

DISCONTINUED BY MANUFACTURER, BATTERY STWRENCH, 3.75 V, 5.2 AH
Buy Surplus As Low As
CAN$237.47
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!