Home
 > 
Panel Accessories
 > 
Panel Accessory
 > 
INGERSOLL RAND
 > 
TRANE
 > 
PLT07082

PLT07082

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND PLT07082
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$164.94
Save as much as 53%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • PLT07082
  • PROTECTIVE ASM PLATE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #PLT07082
CategoryPanel Accessories
SubcategoryPanel Accessory
If you need a specific firmware or series relating to PLT07082, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$131.66
SKU: 211506832
Save Up To CAN$33.28!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$104.32
SKU: 211506973
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$90.91
SKU: 211506989
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$81.96
SKU: 211507095
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to PLT07082, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND PLT06984
PLT06984

INGERSOLL RAND

TRANE

INSTALLATION PLATE
Buy Surplus As Low As
CAN$65.57
INGERSOLL RAND PLT07085
PLT07085

INGERSOLL RAND

TRANE

DEFLECTOR PLATE
Buy Surplus As Low As
CAN$13.41
EATON CORPORATION FWP-150
FWP-150

EATON CORPORATION

BUSSMANN

FUSE, 150A, FWP, SEMICONDUCTOR, FAST ACTING, 700V, 150AMP
Buy Surplus As Low As
CAN$560.33
IN STOCK!
EATON CORPORATION LP-CC-0.5
LP-CC-0.5

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, 1/2AMP, 600V, CLASS CC
Buy Surplus As Low As
CAN$7.63
EATON CORPORATION FWP-400
FWP-400

EATON CORPORATION

COOPER BUSSMANN

FUSE, 400AMP, 700V, VERY FAST ACTING, SEMICONDUCTOR
Buy Surplus As Low As
CAN$311.46
IN STOCK!
EATON CORPORATION FRS-R-75
FRS-R-75

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, DUAL ELEMENT, TIME-DELAY FUSE, 600 VAC / 300 VDC, CLASS RK5, 75 AMPS
Buy Surplus As Low As
CAN$20.00
IN STOCK!
LITTELFUSE 217004
217004

LITTELFUSE

FUSE, 4A, 250V, FAST ACTING, 5X20MM
Buy Surplus As Low As
CAN$2.70
IN STOCK!
LITTELFUSE FLQ-5
FLQ-5

LITTELFUSE

FUSE, FLQ SERIES, 5 AMP, 500 VAC, TIME DELAY, MIDGET
Buy Surplus As Low As
CAN$19.37
IN STOCK!
LITTELFUSE FLSR030ID
FLSR030ID

LITTELFUSE

FUSE, UL CLASS RK5, DUAL-ELEMENT, TIME-DELAY, INDUSTRIAL CARTRIDGE, 300 VDC (V), 600 VAC (V), 30 AMP ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
LEGRAND 10-13304-4A
10-13304-4A

LEGRAND

FUSE 4 AMP 500V
Buy Surplus As Low As
CAN$14.31
LEGRAND 10-13306-6A
10-13306-6A

LEGRAND

PASS & SEYMOUR

FUSE, 6AMP, 500V
Buy Surplus As Low As
CAN$8.53
IN STOCK!
WESTINGHOUSE 15RBA4-300E
15RBA4-300E

WESTINGHOUSE

FUSE, 15.5 KV, 300 AMP, EXPULSION FUSE REFILL
Buy Surplus As Low As
CAN$652.73
ALLEN BRADLEY X-276119
X-276119

ALLEN BRADLEY

FUSE,250V GLASSFOR STARTER
Buy Surplus As Low As
CAN$23.84
EATON CORPORATION DMM-11
DMM-11

EATON CORPORATION

COOPER BUSSMANN

FUSE, 11 AMP, 1000 V, FAST-ACTING, DMM SERIES, SINGLE ELEMENT, NON INDICATING
Buy Surplus As Low As
CAN$29.81
IN STOCK!
EATON CORPORATION FRN-4
FRN-4

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 4 AMP
Buy Surplus As Low As
CAN$2.98
IN STOCK!
EATON CORPORATION FRN-5
FRN-5

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 5 AMP
Buy Surplus As Low As
CAN$2.24
IN STOCK!
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$58.12
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!