Home
 > 
Panel Accessories
 > 
Relay/Socket
 > 
INGERSOLL RAND
 > 
TRANE
 > 
RLY3825

RLY3825

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND RLY3825
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$163.50
Save as much as 53%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • RLY3825
  • HEAT SEQUENCER RELAY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #RLY3825
CategoryPanel Accessories
SubcategoryRelay/Socket
If you need a specific firmware or series relating to RLY3825, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$130.52
SKU: 211505480
Save Up To CAN$32.99!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$103.41
SKU: 211505753
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$90.11
SKU: 211505986
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$81.25
SKU: 211506276
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to RLY3825, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND RLY3765
RLY3765

INGERSOLL RAND

TRANE

FAN RELAY BOARD
Buy Surplus As Low As
CAN$132.95
INGERSOLL RAND RLY3826
RLY3826

INGERSOLL RAND

TRANE

ELECTRIC HEAT SEQUENCER RELAY
Buy Surplus As Low As
CAN$84.20
EATON CORPORATION FWH-200B
FWH-200B

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, 500 VAC/DC (UL), 200 AMP, 200 KAIC AT 300 VDC, 50 KAIC AT 300 VDC, HIGH SPEED FUSE, BLADE END ...
Buy Surplus As Low As
CAN$126.00
IN STOCK!
EATON CORPORATION FWP-450A
FWP-450A

EATON CORPORATION

BUSSMANN

FUSE, SEMICONDUCTOR, FAST ACTING, SERIES FWP, 450 AMP, 700V
Buy Surplus As Low As
CAN$854.00
IN STOCK!
EATON CORPORATION 170M6611
170M6611

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSETRON, BUSS SEMITRON FUSE
Buy Surplus As Low As
CAN$946.93
IN STOCK!
LITTELFUSE 224008
224008

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$5.95
IN STOCK!
LITTELFUSE CCMR-10
CCMR-10

LITTELFUSE

FUSE, TIME DELAY, DUAL ELEMENT, CLASS CC, 10AMP, 600VAC
Buy Surplus As Low As
CAN$41.00
IN STOCK!
LITTELFUSE FRS-R-12
FRS-R-12

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, 12AMP, 600V, CLASS-RK5, TIME DELAY DUAL ELEMENT
Buy Surplus As Low As
CAN$25.11
SIEMENS 2587679-8013
2587679-8013

SIEMENS

FUSE 5A 250V FOR 500-5061 (O)
Buy Surplus As Low As
CAN$33.98
ALLEN BRADLEY SP-140587
SP-140587

ALLEN BRADLEY

FUSE MAINPOWER 150AMP 700VAC 1-1/2INDIAX5INL
Buy Surplus As Low As
CAN$537.73
GENERAL ELECTRIC 9F60RJD080
9F60RJD080

GENERAL ELECTRIC

FUSE 80AMP 60HZ TYPE EJ0-5C
Buy Surplus As Low As
CAN$146.25
WESTINGHOUSE 151D932G05
151D932G05

WESTINGHOUSE

FUSE 200AMP 600VAC
Buy Surplus As Low As
CAN$1,268.98
Repair Yours
CAN$937.66
ALTECH CORP 63NZ02GL
63NZ02GL

ALTECH CORP

FUSE, NEOZED, D02, 63 A, 380 V, GL, BOTTLE TYPE, TIME DELAY
Buy Surplus As Low As
CAN$5.14
EATON CORPORATION BBS-4
BBS-4

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, 4AMP, 600VAC, NON-INDICATING
Buy Surplus As Low As
CAN$5.81
IN STOCK!
EATON CORPORATION FNQR
FNQR

EATON CORPORATION

COOPER BUSSMANN

FUSE 1AMP 600V T-LAG CC TYPE
Buy Surplus As Low As
CAN$16.25
EATON CORPORATION SC-3
SC-3

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSE, 3A, 600V, TIME DELAY; PRODUCT RANGE:SC SERIES; FUSE CURRENT:3A; VOLTAGE RATING VAC: ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
ECONOMY FUSE ECS-30
ECS-30

ECONOMY FUSE

DISCONTINUED BY MANUFACTURER, FUSE, 30AMP, 600VAC, CLASS RK5
Buy Surplus As Low As
CAN$17.73
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!