Home
 > 
Building Maintenance
 > 
Sealant
 > 
INGERSOLL RAND
 > 
TRANE
 > 
SEL0471

SEL0471

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND SEL0471
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$97.53
Save as much as 53%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • SEL0471
  • SEALANT
  • ACCESSORY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SEL0471
CategoryBuilding Maintenance
SubcategorySealant
If you need a specific firmware or series relating to SEL0471, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$77.45
SKU: 119376147
Save Up To CAN$20.08!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$62.05
SKU: 119376148
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$53.18
SKU: 119376149
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$48.75
SKU: 119376150
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SEL0471, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND BLD0073
BLD0073

INGERSOLL RAND

TRANE

BLADE, HVAC PART
Buy Surplus As Low As
CAN$530.34
INGERSOLL RAND PAN2934
PAN2934

INGERSOLL RAND

TRANE

PAN, ACCESSORY
Buy Surplus As Low As
CAN$90.11
ALLEN BRADLEY 1609-500SBAT
1609-500SBAT

ALLEN BRADLEY

REPLACEMENT BATTERY, STANDARD, 40 DEG C, 500VA, ALSO SEE 1609-500HBAT
Buy Surplus As Low As
CAN$192.05
YUASA NP18-12B
NP18-12B

YUASA

LEAD ACID BATTERY; BATTERY CAPACITY:17AH; BATTERY TECHNOLOGY:LEAD ACID; BATTERY TERMINALS:BOLT; DEPT ...
Buy Surplus As Low As
CAN$122.61
YUASA NP10-6
NP10-6

YUASA

LEAD ACID BATTERY; BATTERY CAPACITY:10AH; BATTERY TECHNOLOGY:LEAD ACID; BATTERY TERMINALS:SOLDER TAB ...
Buy Surplus As Low As
CAN$57.61
IN STOCK!
ISOTIP 7833
7833

ISOTIP

NICKEL CADMIUM-NICAD BATTERY PACK, BATTERY VOLTAGE:2.4V, BATTERY TECHNOLOGY:NICKEL CADMIUM, BATTERY ...
Buy Surplus As Low As
CAN$44.32
DEKA 8AU1H-DEKA
8AU1H-DEKA

DEKA

BATTERY 32.5AH 12V 8.31 X 5.13 X 7.25INCH
Buy Surplus As Low As
CAN$70.91
CSB BATTERY FP1270F2
FP1270F2

CSB BATTERY

BATTERY 12V
Buy Surplus As Low As
CAN$16.25
TOSHIBA ER17500V/3.6V
ER17500V/3.6V

TOSHIBA

DISCONTINUED BY MANUFACTURER, BATTERY, - 3.6V, LITHIUM, 3600 MAH, W/ WIRE LEADS, CONNECTOR LITHLS 17 ...
Buy Surplus As Low As
CAN$39.89
FUJI ELECTRIC CR2/3-8.L
CR2/3-8.L

FUJI ELECTRIC

LITHIUM BATTERY, 1.4AMP, 3V
Buy Surplus As Low As
CAN$8.86
IN STOCK!
ABB THOMAS & BETTS NH362MH
NH362MH

ABB THOMAS & BETTS

LUMACELL

EMERGENCY LIGHT BATTERY PACK 6VAC 5.4W
Buy Surplus As Low As
CAN$150.68
Repair Yours
CAN$250.00
HORMANN HNA-18
HNA-18

HORMANN

EMERGENCY BATTERY FOR GARAGE DOOR 10MP 24VDC
Buy Surplus As Low As
CAN$165.45
Repair Yours
CAN$250.00
KEYSIGHT TECHNOLOGIES E1779A
E1779A

KEYSIGHT TECHNOLOGIES

KEYSIGHT AGILENT HP

BATTERY PACK 19.2V NICAD RECHARGABLE
Buy Surplus As Low As
CAN$1,639.77
Repair Yours
CAN$1,209.03
FANUC 44A747665-001R03
44A747665-001R03

FANUC

GE FANUC

LITHIUM BATERY 3V 300MAH WIRE LEAD W/CONNECTOR
Buy Surplus As Low As
CAN$66.48
PARKER BA471997U021
BA471997U021

PARKER

ENCL BATTERY BOX 1 GEN 3, CMR-CH-SYS-AC_MD-MOBILE
Buy Surplus As Low As
CAN$8,676.01
MULTIPOWER MP26-12
MP26-12

MULTIPOWER

BATTERY LEAD ACID RECHARGEABLE 12V 26AH
SURE POWER INDUSTRIES INC 3203
3203

SURE POWER INDUSTRIES INC

BATTERY ISOLATOR, 6-50VDC, PEAK OUTPUT: 120 AMPS, DC VOLTS 6-50
Buy Surplus As Low As
CAN$311.70
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!