Home
 > 
Building Maintenance
 > 
Sealant
 > 
INGERSOLL RAND
 > 
TRANE
 > 
SEL0880

SEL0880

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND SEL0880
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$104.70
Save as much as 52%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • SEL0880
  • SEALANT
  • ACCESSORY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SEL0880
CategoryBuilding Maintenance
SubcategorySealant
If you need a specific firmware or series relating to SEL0880, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$86.05
SKU: 119396262
Save Up To CAN$18.65!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$67.95
SKU: 119396263
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$59.09
SKU: 119396264
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$53.18
SKU: 119396265
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SEL0880, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND COL3909
COL3909

INGERSOLL RAND

TRANE

EVAPORATOR COIL
Buy Surplus As Low As
CAN$1,642.72
INGERSOLL RAND PIN0874
PIN0874

INGERSOLL RAND

TRANE

PIN, ACCESSORY
Buy Surplus As Low As
CAN$137.39
SOURCE SUPPLY LS39964
LS39964

SOURCE SUPPLY

BATTERY STATION SPILL RESPONSE KIT
Buy Surplus As Low As
CAN$212.73
TELEMOTIVE BT10KP-0
BT10KP-0

TELEMOTIVE

DISCONTINUED BY MANUFACTURER, ALKALINE BATTERY PACK 7.5V
Buy Surplus As Low As
CAN$88.64
IN STOCK!
MATSUSHITA ELECTRIC LC-R064R5P
LC-R064R5P

MATSUSHITA ELECTRIC

PANASONIC

LEAD ACID BATTERY, 6V, 4.5AH, QUICK CONNECT, HEIGHT:101.7MM; EXTERNAL WIDTH:48MM
Buy Surplus As Low As
CAN$38.41
CASIL CA1270
CA1270

CASIL

BATTERY, 7AH CAPACITY, 12VDC, SEALED LEAD ACID, F2 0.25IN TERMINALS
Buy Surplus As Low As
CAN$42.84
IN STOCK!
ASTRALITE INC 20-0002
20-0002

ASTRALITE INC

BATTERY 4.5AH 6V RECHARGEABLE
Buy Surplus As Low As
CAN$19.20
MATSUSHITA ELECTRIC LCR-306P
LCR-306P

MATSUSHITA ELECTRIC

PANASONIC

BATTERY LEAD ACID 7..3-7.5V
Buy Surplus As Low As
CAN$48.75
CSB BATTERY GP6120
GP6120

CSB BATTERY

LEAD ACID BATTERY, QUICK CONNECT, 6V, 12AH
Buy Surplus As Low As
CAN$29.55
IN STOCK!
SCHNEIDER ELECTRIC SYBT5
SYBT5

SCHNEIDER ELECTRIC

APC

BATTERY MODULE, SYMMETRA LX, 120 V, LEAD-ACID, 4 KVA
Buy Surplus As Low As
CAN$1,462.50
IN STOCK!
ABB THOMAS & BETTS RG12S36
RG12S36

ABB THOMAS & BETTS

LUMACELL

BATTERY PACK EMERG. LIGHT 12VDC 36W 30 MIN
Buy Surplus As Low As
CAN$273.30
MOLEX 59210
59210

MOLEX

WOODHEAD

BATTERY MOTIVE CONNECTOR 350AMP 600V TYPE SA GREY
Buy Surplus As Low As
CAN$57.61
IN STOCK!
JAMECO 14162
14162

JAMECO

BATTERY 3V LITHIUM
Buy Surplus As Low As
CAN$1.69
MAKITA BH1220C
BH1220C

MAKITA

BATTERY, 12 VDC OUTPUT, 2.0 AH CAPACITY, NI-MH CHEMISTRY, FOR CORDLESS TOOLS
Buy Surplus As Low As
CAN$217.16
MK BATTERY M50-12 SLD M
M50-12 SLD M

MK BATTERY

INDUSTRIAL BATTERY, 12V 50 AHDEEP CYCLE SEALED AGM(LXWXH): 7.83 X 6.54 X 6.73 IN
Buy Surplus As Low As
CAN$234.89
MULTIPOWER MP5.4-12
MP5.4-12

MULTIPOWER

BATTERY LEAD ACID RECHARGEABLE 12V, 5400MA, 90X70X107MM
Buy Surplus As Low As
CAN$39.13
VISION BATTERY CP1232
CP1232

VISION BATTERY

BATTERY, RECHARGEABLE, 12V, 6 CELL, 3.2AH(20HR)
Buy Surplus As Low As
CAN$25.11
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!