Home
 > 
Building Maintenance
 > 
Sealant
 > 
INGERSOLL RAND
 > 
TRANE
 > 
SEL0911

SEL0911

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND SEL0911
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$83.92
Save as much as 53%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • SEL0911
  • SEALANT
  • ACCESSORY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SEL0911
CategoryBuilding Maintenance
SubcategorySealant
If you need a specific firmware or series relating to SEL0911, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$66.55
SKU: 119430718
Save Up To CAN$17.36!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$52.16
SKU: 119430719
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$46.20
SKU: 119430720
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$41.73
SKU: 119430721
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SEL0911, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND SHE2757
SHE2757

INGERSOLL RAND

TRANE

SHEAVE, ACCESSORY
Buy Surplus As Low As
CAN$3,603.43
INGERSOLL RAND SHE0781
SHE0781

INGERSOLL RAND

TRANE

SHEAVE, ACCESSORY
Buy Surplus As Low As
CAN$327.86
FERRUPS FE5.3KVA
FE5.3KVA

FERRUPS

BATTERY 208V/208V 20MINUTE
Buy Surplus As Low As
CAN$4,502.05
Repair Yours
CAN$3,337.54
ENERWATT WP5-12
WP5-12

ENERWATT

BATTERY, HIGH RATE,12V, 5AH, 21W/CELL/1.67V, 90X70X101MM, F2 TERMINALS, UB1250EBALT1
Buy Surplus As Low As
CAN$47.69
TOSHIBA ER17500V/3.6V
ER17500V/3.6V

TOSHIBA

DISCONTINUED BY MANUFACTURER, BATTERY, - 3.6V, LITHIUM, 3600 MAH, W/ WIRE LEADS, CONNECTOR LITHLS 17 ...
Buy Surplus As Low As
CAN$40.24
FUJI ELECTRIC CR2/3-8.L
CR2/3-8.L

FUJI ELECTRIC

LITHIUM BATTERY, 1.4AMP, 3V
Buy Surplus As Low As
CAN$8.94
IN STOCK!
ENERGIZER EN90-12-EACH
EN90-12-EACH

ENERGIZER

BATTERY INDUSTRIAL SIZE N 1.5V EACH
Buy Surplus As Low As
CAN$0.52
IN STOCK!
IRD MECHANALYSIS 4600
4600

IRD MECHANALYSIS

BATTERY LITHIUM 9V 1.2AH
Buy Surplus As Low As
CAN$7.15
Repair Yours
Contact Us
KENWOOD KNB-45L
KNB-45L

KENWOOD

BATTERY, LI-ION, 2000MAH, 7.4VDC, 14.8WH, 12-17HOUR
Buy Surplus As Low As
CAN$67.11
ACCUTRONICS 41A030BJ00001
41A030BJ00001

ACCUTRONICS

INDUSTRIAL BATTERY 21.6V 1.5AH
Buy Surplus As Low As
CAN$160.95
INTERSTATE BATTERIES RAD2660
RAD2660

INTERSTATE BATTERIES

BATTERY NICD FOR 2WAY RADIO 7.2V 1000MAH
Buy Surplus As Low As
CAN$58.12
ABB THOMAS & BETTS RG12S100
RG12S100

ABB THOMAS & BETTS

LUMACELL

BATTERY PACK EMERGENCY LIGHT .34/.12AMP 120/347V
Buy Surplus As Low As
CAN$143.06
Repair Yours
CAN$250.00
FUJI ELECTRIC V9-BT
V9-BT

FUJI ELECTRIC

MONITOUCH HMI

REPLACEMENT LITHIUM BATTERY, FOR V9 SERIES, *EXCLUDING THE V9071IW/V9060ITD
Buy Surplus As Low As
CAN$44.71
IN STOCK!
EMPIRE NP36-6
NP36-6

EMPIRE

DISCONTINUED BY MANUFACTURER, RECHARGEABLE BATTERY, 6V, 36AH
Buy Surplus As Low As
CAN$35.77
IN STOCK!
STANDARD PRODUCTS INC 57341
57341

STANDARD PRODUCTS INC

BATTERY, RECHARGEABLE, 12V 35AH, NONSPILLABLE, SEALED LEAD-ACID, DRY
Buy Surplus As Low As
CAN$260.79
IN STOCK!
POW-R-SURGE BATTERIES 24AGM
24AGM

POW-R-SURGE BATTERIES

BATTERY, 12V, 24 AGM, 79AH
Buy Surplus As Low As
CAN$360.00
POWER RITE PS-640-F1
PS-640-F1

POWER RITE

EMERGENCY LIGHT BATTERY, 64V.5AH/20HR
Buy Surplus As Low As
CAN$10.73
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!