Home
 > 
Building Maintenance
 > 
Sealant
 > 
INGERSOLL RAND
 > 
TRANE
 > 
SLT0044

SLT0044

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND SLT0044
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$11.58
Save as much as 47%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • SLT0044
  • SEALANT
  • ACCESSORY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SLT0044
CategoryBuilding Maintenance
SubcategorySealant
If you need a specific firmware or series relating to SLT0044, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$10.42
SKU: 119369602
Save Up To CAN$1.16!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$8.16
SKU: 119369603
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$7.08
SKU: 119369604
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$6.44
SKU: 119369605
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SLT0044, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND KIT15274
KIT15274

INGERSOLL RAND

TRANE

E KIT
Buy Surplus As Low As
CAN$39.89
INGERSOLL RAND BRK3553
BRK3553

INGERSOLL RAND

TRANE

DRAIN PAN BRACKET
Buy Surplus As Low As
CAN$73.86
VARTA BATTERIES CR2450
CR2450

VARTA BATTERIES

BATTERY, COIN CELL, 3V, LITHIUM
Buy Surplus As Low As
CAN$7.69
IN STOCK!
MATSUSHITA ELECTRIC LC-R0612P1
LC-R0612P1

MATSUSHITA ELECTRIC

PANASONIC

LEAD ACID BATTERY, 6V, 12AH; BATTERY VOLTAGE:6V; BATTERY TECHNOLOGY:LEAD ACID; BATTERY CAPACITY:12AH ...
Buy Surplus As Low As
CAN$51.70
ASTRALITE INC 20-0002
20-0002

ASTRALITE INC

BATTERY 4.5AH 6V RECHARGEABLE
Buy Surplus As Low As
CAN$19.20
YUASA NP2.1-12
NP2.1-12

YUASA

LEAD ACID BATTERY 12V 2.1AH
Buy Surplus As Low As
CAN$17.73
DIVOLTA 3/LRS
3/LRS

DIVOLTA

BATTERY ALKALINE AA 1.5V W/CASING 3PK
Buy Surplus As Low As
CAN$5.64
KENWOOD KNB-45L
KNB-45L

KENWOOD

BATTERY, LI-ION, 2000MAH, 7.4VDC, 14.8WH, 12-17HOUR
Buy Surplus As Low As
CAN$66.52
STANLEY BLACK & DECKER DC9096-2
DC9096-2

STANLEY BLACK & DECKER

DEWALT

DISCONTINUED BY MANUFACTURER, BATTERY,(PRICE/PK), 18V,XRP ,2.4AH, NI-CD BATTERY (2-PACK)
Buy Surplus As Low As
CAN$265.91
EAGLE PICHER CF12V2
CF12V2

EAGLE PICHER

RECHARGEABLE BATTERY LEAD ACID 12V 2AH
Buy Surplus As Low As
CAN$35.45
IN STOCK!
FANUC 44A747665-001R03
44A747665-001R03

FANUC

GE FANUC

LITHIUM BATERY 3V 300MAH WIRE LEAD W/CONNECTOR
Buy Surplus As Low As
CAN$66.48
MULTIPOWER MP26-12
MP26-12

MULTIPOWER

BATTERY LEAD ACID RECHARGEABLE 12V 26AH
CROWN BATTERIES 27DC115
27DC115

CROWN BATTERIES

DISCONTINUED BY MANUFACTURER, CROWN, DEEP CYCLE, 12V LEAD-ACID, 115 AH BATTERY
Buy Surplus As Low As
CAN$234.89
PORTALAC GT12080-HG
GT12080-HG

PORTALAC

RECHARGEABLE BATTERY, 12 V, 8 AH, F2 TERMINAL
Buy Surplus As Low As
CAN$53.18
MK BATTERY M50-12 SLD M
M50-12 SLD M

MK BATTERY

INDUSTRIAL BATTERY, 12V 50 AHDEEP CYCLE SEALED AGM(LXWXH): 7.83 X 6.54 X 6.73 IN
Buy Surplus As Low As
CAN$234.89
MK BATTERY M40-12-SLD-M
M40-12-SLD-M

MK BATTERY

INUDSTRIAL BATTERY, DEEP CYCLE SEALED, 12 VOLTS, 45AH
Buy Surplus As Low As
CAN$279.20
IN STOCK!
BOSCH 0341003004
0341003004

BOSCH

BATTERY MASTER SWITCH
Buy Surplus As Low As
CAN$84.53
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!