Home
 > 
Building Maintenance
 > 
Building Material
 > 
INGERSOLL RAND
 > 
TRANE
 > 
SUP0255

SUP0255

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND SUP0255
representative photo
click to zoom
Weight: 1.81 kgs
Estimated Value - CAN$797.44
Save as much as 57%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • SUP0255
  • SUPPORT
  • HVAC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SUP0255
CategoryBuilding Maintenance
SubcategoryBuilding Material
If you need a specific firmware or series relating to SUP0255, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$598.08
SKU: 119348504
Save Up To CAN$199.36!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$468.29
SKU: 119348505
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$407.73
SKU: 119348506
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$370.79
SKU: 119348507
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SUP0255, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND HUS1663
HUS1663

INGERSOLL RAND

TRANE

HOUSING W/ 11X10 WHEEL
Buy Surplus As Low As
CAN$357.50
INGERSOLL RAND WIR4348
WIR4348

INGERSOLL RAND

TRANE

WIRING,ACCESSORY
Buy Surplus As Low As
CAN$35.45
SANYO CR2032
CR2032

SANYO

BATTERY, 3VOLT, LITHIUM CELL, ROUND
Buy Surplus As Low As
CAN$8.46
SOURCE SUPPLY LS39964
LS39964

SOURCE SUPPLY

BATTERY STATION SPILL RESPONSE KIT
Buy Surplus As Low As
CAN$212.73
EAGLE PICHER HE-12V7.7FR
HE-12V7.7FR

EAGLE PICHER

BATTERY, RECHARGEABLE ,LEAD ACID , 12 VOLT / 7.7 AH
Buy Surplus As Low As
CAN$28.07
IN STOCK!
TELEMOTIVE BT10KP-0
BT10KP-0

TELEMOTIVE

DISCONTINUED BY MANUFACTURER, ALKALINE BATTERY PACK 7.5V
Buy Surplus As Low As
CAN$88.64
IN STOCK!
BB BATTERY HR5.8-12
HR5.8-12

BB BATTERY

BATTERY RECHARGEABLE 5.5AMP 12V
Buy Surplus As Low As
CAN$23.64
ASTRALITE INC 20-0002
20-0002

ASTRALITE INC

BATTERY 4.5AH 6V RECHARGEABLE
Buy Surplus As Low As
CAN$19.20
SONY CR2450
CR2450

SONY

BATTERY, COIN CELL, 3V, LITHIUM MANGANESE DIOXIDE, 620MAH, NON-RECHARGEABLE
Buy Surplus As Low As
CAN$3.37
IN STOCK!
HBC RADIOMATIC BA225030
BA225030

HBC RADIOMATIC

CONTROL BATTERY, NI-MH, 6 V, 1500 MAH
Buy Surplus As Low As
CAN$189.09
IN STOCK!
INTERSTATE BATTERIES RAD1045
RAD1045

INTERSTATE BATTERIES

BATTERY 7.2V 1300MAH NIMH FOR 2WAY RADIO
Buy Surplus As Low As
CAN$66.48
IN STOCK!
MATSUSHITA ELECTRIC 13C1019
13C1019

MATSUSHITA ELECTRIC

PANASONIC

BATTERY, 3V, LITHIUM, COIN CELL, 225MAH
Buy Surplus As Low As
CAN$0.72
MK BATTERY M50-12 SLD M
M50-12 SLD M

MK BATTERY

INDUSTRIAL BATTERY, 12V 50 AHDEEP CYCLE SEALED AGM(LXWXH): 7.83 X 6.54 X 6.73 IN
Buy Surplus As Low As
CAN$234.89
BB BATTERY BP7-6-T1
BP7-6-T1

BB BATTERY

BATTERY, 6 V, SEALED LEAD ACID (SLA, VRLA), RECHARGEABLE, (SECONDARY) 7AH
Buy Surplus As Low As
CAN$35.45
IN STOCK!
MIGHTY MAX BATTERY ML5-6S -6
ML5-6S -6

MIGHTY MAX BATTERY

RECHARGEABLE BATTERY, VOLTAGE: 6 VOLT, AMPERAGE: 5 AH, CHEMISTRY: SLA, AGM, TERMINAL: SPRING S2, 2.6 ...
Buy Surplus As Low As
CAN$26.59
MOTOROLA SOLUTIONS M359L4-E
M359L4-E

MOTOROLA SOLUTIONS

TWO WAY RADIO REPLACEMENT BATTERY. VOLTAGE:7.2 CAPACITY:2500 MAH CHEMISTRY:LI-ION CELL BRAND:JAPAN B ...
Buy Surplus As Low As
CAN$70.91
EATON CORPORATION PWHR12330W4FR
PWHR12330W4FR

EATON CORPORATION

POWERWARE CORP

BATTERY, HIGH RATE, LONG LIFE,12V, 330W, SEALED LEAD ACID,
Buy Surplus As Low As
CAN$409.00
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!