Home
 > 
Building Maintenance
 > 
Building Material
 > 
INGERSOLL RAND
 > 
TRANE
 > 
SUP0293

SUP0293

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND SUP0293
representative photo
click to zoom
Weight: 5.44 kgs
Estimated Value - CAN$1,168.62
Save as much as 57%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • SUP0293
  • MOTOR SUPPORT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SUP0293
CategoryBuilding Maintenance
SubcategoryBuilding Material
If you need a specific firmware or series relating to SUP0293, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$876.83
SKU: 119373296
Save Up To CAN$291.79!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$687.82
SKU: 119373297
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$596.61
SKU: 119373298
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$542.78
SKU: 119373299
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SUP0293, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND MOT12674
MOT12674

INGERSOLL RAND

TRANE

MOTOR, HVAC PART
Buy Surplus As Low As
CAN$155.51
Repair Yours
CAN$254.49
INGERSOLL RAND MNT1270
MNT1270

INGERSOLL RAND

TRANE

MOUNT, ACCESSORY
Buy Surplus As Low As
CAN$909.11
YUASA NP2-12
NP2-12

YUASA

LEAD ACID BATTERY; BATTERY CAPACITY:2AH; BATTERY TECHNOLOGY:LEAD ACID; BATTERY TERMINALS:QUICK CONNE ...
Buy Surplus As Low As
CAN$82.24
MATSUSHITA ELECTRIC LCR6V10PA-1
LCR6V10PA-1

MATSUSHITA ELECTRIC

PANASONIC

RECHARGEABLY BATTERY 6V 10AH/20HR
Buy Surplus As Low As
CAN$43.36
TYCO STR-112-113
STR-112-113

TYCO

SIMPLEXGRINNELL

BATTERY RECHARGEABLE 12V
Buy Surplus As Low As
CAN$34.39
IN STOCK!
DEKA 8AU1H-DEKA
8AU1H-DEKA

DEKA

BATTERY 32.5AH 12V 8.31 X 5.13 X 7.25INCH
Buy Surplus As Low As
CAN$71.77
FUJI ELECTRIC CR2/3-8.L
CR2/3-8.L

FUJI ELECTRIC

LITHIUM BATTERY, 1.4AMP, 3V
Buy Surplus As Low As
CAN$8.97
IN STOCK!
BOSCH AL2498FC
AL2498FC

BOSCH

BATTERY CHARGER
Buy Surplus As Low As
CAN$67.29
GENESIS NP10-6
NP10-6

GENESIS

BATTERY LEAD-ACID, RECHARGEABLE, 6 V, 12 AH CAPACITY
Buy Surplus As Low As
CAN$58.31
IN STOCK!
MOLEX 59250
59250

MOLEX

WOODHEAD

BATTERY MOTIVE CONNECTOR 350AMP 600 V TYPE SA RED
Buy Surplus As Low As
CAN$74.76
IN STOCK!
EATON CORPORATION 101711105-002
101711105-002

EATON CORPORATION

POWERWARE CORP

101711105-002 - P-PASS CABINET
Buy Surplus As Low As
CAN$4,665.19
Repair Yours
CAN$3,340.74
SEARS SPM6881341713
SPM6881341713

SEARS

BATTERY LITHIUM-ION 18V FOR CORDLESS TOOL
Buy Surplus As Low As
CAN$76.26
ASEA BROWN BOVERI 3BSC760009R1
3BSC760009R1

ASEA BROWN BOVERI

BATTERY UNIT 20AMP 12V
Buy Surplus As Low As
CAN$394.75
Repair Yours
CAN$286.41
EMPIRE NP36-6
NP36-6

EMPIRE

DISCONTINUED BY MANUFACTURER, RECHARGEABLE BATTERY, 6V, 36AH
Buy Surplus As Low As
CAN$35.89
IN STOCK!
MULTIPOWER MP5.4-12
MP5.4-12

MULTIPOWER

BATTERY LEAD ACID RECHARGEABLE 12V, 5400MA, 90X70X107MM
Buy Surplus As Low As
CAN$39.14
VISION BATTERY CP1232
CP1232

VISION BATTERY

BATTERY, RECHARGEABLE, 12V, 6 CELL, 3.2AH(20HR)
Buy Surplus As Low As
CAN$25.42
BOSCH 1 600 Z00 03C
1 600 Z00 03C

BOSCH

BATTERY PACK / LI-ION, PROFESSIONAL, GBA, 4.0 AH, 36 V, COOLPACK TECHNOLOGY, 105 X 160 X 80 MM
Buy Surplus As Low As
CAN$194.38
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!