Home
 > 
Building Maintenance
 > 
Building Material
 > 
INGERSOLL RAND
 > 
TRANE
 > 
SUP0602

SUP0602

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND SUP0602
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$397.77
Save as much as 56%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • SUP0602
  • MOTOR SUPPORT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SUP0602
CategoryBuilding Maintenance
SubcategoryBuilding Material
If you need a specific firmware or series relating to SUP0602, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$300.50
SKU: 119442458
Save Up To CAN$97.26!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$236.25
SKU: 119442459
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$204.85
SKU: 119442460
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$186.91
SKU: 119442461
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SUP0602, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND VAL5884
VAL5884

INGERSOLL RAND

TRANE

VALVE ASSEMBLY ID EXPANSION
Buy Surplus As Low As
CAN$1,638.80
Repair Yours
CAN$1,157.92
INGERSOLL RAND CTR2282
CTR2282

INGERSOLL RAND

TRANE

CONTACTOR, HVAC PART
Buy Surplus As Low As
CAN$195.88
Repair Yours
CAN$254.49
HONEYWELL 14501855-002
14501855-002

HONEYWELL

BATTERY BACKUP 12V
Buy Surplus As Low As
CAN$98.69
EAGLE PICHER HE-12V7.7FR
HE-12V7.7FR

EAGLE PICHER

BATTERY, RECHARGEABLE ,LEAD ACID , 12 VOLT / 7.7 AH
Buy Surplus As Low As
CAN$28.41
IN STOCK!
TYCO STR-112-113
STR-112-113

TYCO

SIMPLEXGRINNELL

BATTERY RECHARGEABLE 12V
Buy Surplus As Low As
CAN$34.39
IN STOCK!
CSB BATTERY FP1270F2
FP1270F2

CSB BATTERY

BATTERY 12V
Buy Surplus As Low As
CAN$16.45
POWER PATROL SLA0955
SLA0955

POWER PATROL

BATTERY, SEALED LEAD-ACID, 10 AH, 6 V, F1 TERMINAL, RECHARGEABLE
Buy Surplus As Low As
CAN$38.88
MATSUSHITA ELECTRIC LCR-306P
LCR-306P

MATSUSHITA ELECTRIC

PANASONIC

BATTERY LEAD ACID 7..3-7.5V
Buy Surplus As Low As
CAN$49.34
EATON CORPORATION 2 2710 902 000
2 2710 902 000

EATON CORPORATION

CROUSE HINDS

BATTERY PACK REPLACEMENT, FOR ELLK 92, TYPE 2710-2, LED-DISPLAY
Buy Surplus As Low As
CAN$2,093.36
IN STOCK!
INTERSTATE BATTERIES RAD1045
RAD1045

INTERSTATE BATTERIES

BATTERY 7.2V 1300MAH NIMH FOR 2WAY RADIO
Buy Surplus As Low As
CAN$67.29
IN STOCK!
ABB THOMAS & BETTS 860.0008
860.0008

ABB THOMAS & BETTS

LIGHTALARMS ELECTRONICS

BATTERY 36AMP 6V
Buy Surplus As Low As
CAN$76.26
TE CONNECTIVITY LSLA4-5-12
LSLA4-5-12

TE CONNECTIVITY

SCHAEVITZ LUCAS

RECHARGABLE BATTERY 4.5AH 12V 20HR
Buy Surplus As Low As
CAN$115.13
ENERGIZER EVEL855BP2
EVEL855BP2

ENERGIZER

LITHIUM BATTERIES, 9V, 2 PACK
RADWELL VERIFIED SUBSTITUTE LCR6V6.5ML/2-SUB
LCR6V6.5ML/2-SUB

RADWELL VERIFIED SUBSTITUTE

REPLACEMENT OF MATSUSHITA ELECTRIC LCR6V6.5ML/2, BATTERY, SEALED LEAD ACID, RECHARGEABLE, 6V, 7AH, F ...
Buy New
CAN$29.91
BEST VALUE
BRIGHT WAY BW 1250 - F2 - 12V 5AH SLA
BW 1250 - F2 - 12V 5AH SLA

BRIGHT WAY

BRIGHT WAY GROUP BW 1250 - F2 - 12V 5AH SLA BATTERY
Buy Surplus As Low As
CAN$34.39
BOSCH 1 600 Z00 03C
1 600 Z00 03C

BOSCH

BATTERY PACK / LI-ION, PROFESSIONAL, GBA, 4.0 AH, 36 V, COOLPACK TECHNOLOGY, 105 X 160 X 80 MM
Buy Surplus As Low As
CAN$194.38
UPS BATTERY SBH 300-12
SBH 300-12

UPS BATTERY

REPLACEMENT BATTERY, 12V, 9AH, F2
Buy Surplus As Low As
CAN$40.00
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!