Home
 > 
Building Maintenance
 > 
Building Material
 > 
INGERSOLL RAND
 > 
TRANE
 > 
SUP1479

SUP1479

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND SUP1479
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$74.58
Save as much as 50%
Last Value Update: 2019-11-07
Product Description
Warranty

Description

  • SUP1479
  • SUPPORT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SUP1479
CategoryBuilding Maintenance
SubcategoryBuilding Material
If you need a specific firmware or series relating to SUP1479, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$64.54
SKU: 119392477
Save Up To CAN$10.04!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$51.70
SKU: 119392478
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$44.32
SKU: 119392479
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$39.89
SKU: 119392480
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SUP1479, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND HTR11988
HTR11988

INGERSOLL RAND

TRANE

HEATER, ELECTRICAL PRODUCT
Buy Surplus As Low As
CAN$367.84
INGERSOLL RAND MOD0960
MOD0960

INGERSOLL RAND

TRANE

MODULE, HVAC PART
Buy Surplus As Low As
CAN$234.89
Repair Yours
CAN$251.43
TYCO STR112-053
STR112-053

TYCO

SIMPLEXGRINNELL

BATTERY RECHARGEABLE LEAD ACID 12V 33AMP HOUR
Buy Surplus As Low As
CAN$132.95
YUASA NP1-6-6V.1.OAH
NP1-6-6V.1.OAH

YUASA

LEAD ACID BATTERY
Buy Surplus As Low As
CAN$20.68
Repair Yours
Contact Us
MATSUSHITA ELECTRIC LCR6V6.5ML/2
LCR6V6.5ML/2

MATSUSHITA ELECTRIC

PANASONIC

BATTERY SEALED RECHARGEABLE LEAD ACID 6V 6.5AH
Buy Surplus As Low As
CAN$48.75
Repair Yours
Contact Us
YAMAHA KR4-M4251-000
KR4-M4251-000

YAMAHA

DISCONTINUED BY MANUFACTURER, BATTERY, 3.6V, 2000MAH
Buy Surplus As Low As
CAN$195.00
IN STOCK!
CSB BATTERY GP12170
GP12170

CSB BATTERY

BATTERY, LEAD ACID, 12V, 17AH, BOLT TERMINALS
Buy Surplus As Low As
CAN$87.16
DIVOLTA 3/LRS
3/LRS

DIVOLTA

BATTERY ALKALINE AA 1.5V W/CASING 3PK
Buy Surplus As Low As
CAN$5.64
EAGLE PICHER CF12V2
CF12V2

EAGLE PICHER

RECHARGEABLE BATTERY LEAD ACID 12V 2AH
Buy Surplus As Low As
CAN$35.45
IN STOCK!
TAIT TOPB200
TOPB200

TAIT

CHARGABLE BATTERY 1500MAH NI-CAD
Buy Surplus As Low As
CAN$178.75
MOLEX 59250
59250

MOLEX

WOODHEAD

BATTERY MOTIVE CONNECTOR 350AMP 600 V TYPE SA RED
Buy Surplus As Low As
CAN$73.86
IN STOCK!
RADIO SHACK CR2450
CR2450

RADIO SHACK

BATTERY 3V LITHIUM
Buy Surplus As Low As
CAN$1.69
PARKER BA471997U021
BA471997U021

PARKER

ENCL BATTERY BOX 1 GEN 3, CMR-CH-SYS-AC_MD-MOBILE
Buy Surplus As Low As
CAN$8,676.01
HYSTER 18-85-27
18-85-27

HYSTER

BATTERY FOR E60XL-33 S/N: C108V18674P VOLTAGE 36
Buy Surplus As Low As
CAN$9,724.87
MAKITA BH1220C
BH1220C

MAKITA

BATTERY, 12 VDC OUTPUT, 2.0 AH CAPACITY, NI-MH CHEMISTRY, FOR CORDLESS TOOLS
Buy Surplus As Low As
CAN$217.16
SURE POWER INDUSTRIES INC 3203
3203

SURE POWER INDUSTRIES INC

BATTERY ISOLATOR, 6-50VDC, PEAK OUTPUT: 120 AMPS, DC VOLTS 6-50
Buy Surplus As Low As
CAN$311.70
MK BATTERY M40-12-SLD-M
M40-12-SLD-M

MK BATTERY

INUDSTRIAL BATTERY, DEEP CYCLE SEALED, 12 VOLTS, 45AH
Buy Surplus As Low As
CAN$279.20
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!