Home
 > 
Building Maintenance
 > 
Building Material
 > 
INGERSOLL RAND
 > 
TRANE
 > 
SUP1499

SUP1499

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND SUP1499
representative photo
click to zoom
Weight: 56.70 kgs
Estimated Value - CAN$1,869.79
Save as much as 57%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • SUP1499
  • LEFT SIDE CENTER SUPPORT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SUP1499
CategoryBuilding Maintenance
SubcategoryBuilding Material
If you need a specific firmware or series relating to SUP1499, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,403.80
SKU: 119363821
Save Up To CAN$466.00!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1,099.01
SKU: 119363822
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$955.47
SKU: 119363823
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$868.74
SKU: 119363824
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SUP1499, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND SHE2320
SHE2320

INGERSOLL RAND

TRANE

SHEAVE, ACCESSORY
Buy Surplus As Low As
CAN$644.45
INGERSOLL RAND BOF1184
BOF1184

INGERSOLL RAND

TRANE

EVAPORATOR COIL BLOCKOFF
Buy Surplus As Low As
CAN$802.95
YUASA NP2-12
NP2-12

YUASA

LEAD ACID BATTERY; BATTERY CAPACITY:2AH; BATTERY TECHNOLOGY:LEAD ACID; BATTERY TERMINALS:QUICK CONNE ...
Buy Surplus As Low As
CAN$82.24
MATSUSHITA ELECTRIC LC-R0612P1
LC-R0612P1

MATSUSHITA ELECTRIC

PANASONIC

LEAD ACID BATTERY, 6V, 12AH; BATTERY VOLTAGE:6V; BATTERY TECHNOLOGY:LEAD ACID; BATTERY CAPACITY:12AH ...
Buy Surplus As Low As
CAN$52.33
CASIL CA1270
CA1270

CASIL

BATTERY, 7AH CAPACITY, 12VDC, SEALED LEAD ACID, F2 0.25IN TERMINALS
Buy Surplus As Low As
CAN$43.36
IN STOCK!
TSC 117178-001
117178-001

TSC

PRINTRONIX

PROM DCU V 3040 2.2AH 3.6V
Buy Surplus As Low As
CAN$34.39
BATTERIES PLUS WKA6-5F
WKA6-5F

BATTERIES PLUS

BATTERY 5AH 6V
Buy Surplus As Low As
CAN$22.43
IN STOCK!
EAGLE PICHER CF12V2
CF12V2

EAGLE PICHER

RECHARGEABLE BATTERY LEAD ACID 12V 2AH
Buy Surplus As Low As
CAN$35.89
IN STOCK!
ACCUTRONICS 41A030BJ00001
41A030BJ00001

ACCUTRONICS

INDUSTRIAL BATTERY 21.6V 1.5AH
Buy Surplus As Low As
CAN$161.49
INTERSTATE BATTERIES RAD2660
RAD2660

INTERSTATE BATTERIES

BATTERY NICD FOR 2WAY RADIO 7.2V 1000MAH
Buy Surplus As Low As
CAN$58.31
TAIT TOPB200
TOPB200

TAIT

CHARGABLE BATTERY 1500MAH NI-CAD
Buy Surplus As Low As
CAN$180.93
SCHNEIDER ELECTRIC RBC32
RBC32

SCHNEIDER ELECTRIC

REPLACEMENT BATTERY, CARTRIDGE, #32 UPS, RS 800
Buy Surplus As Low As
CAN$148.03
KENWOOD TW-BAAKNKNB45
TW-BAAKNKNB45

KENWOOD

BATTERY LI-ION 2000MAH 7.4VDC 14.8WH 12-17HOUR
Buy Surplus As Low As
CAN$68.78
EATON CORPORATION 44A747665-001R03
44A747665-001R03

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, LITHIUM BATTERY, 3 V, 300 MAH, WIRE LEAD W/CONNECTOR
Buy Surplus As Low As
CAN$134.57
Repair Yours
Contact Us
IN STOCK!
RADWELL VERIFIED SUBSTITUTE LCR6V6.5ML/2-SUB
LCR6V6.5ML/2-SUB

RADWELL VERIFIED SUBSTITUTE

REPLACEMENT OF MATSUSHITA ELECTRIC LCR6V6.5ML/2, BATTERY, SEALED LEAD ACID, RECHARGEABLE, 6V, 7AH, F ...
Buy New
CAN$29.91
BEST VALUE
BB BATTERY BP7-6-T1
BP7-6-T1

BB BATTERY

BATTERY, 6 V, SEALED LEAD ACID (SLA, VRLA), RECHARGEABLE, (SECONDARY) 7AH
Buy Surplus As Low As
CAN$35.89
IN STOCK!
MOTOROLA SOLUTIONS M359L4-E
M359L4-E

MOTOROLA SOLUTIONS

TWO WAY RADIO REPLACEMENT BATTERY. VOLTAGE:7.2 CAPACITY:2500 MAH CHEMISTRY:LI-ION CELL BRAND:JAPAN B ...
Buy Surplus As Low As
CAN$71.77
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!