Home
 > 
Building Maintenance
 > 
Building Material
 > 
INGERSOLL RAND
 > 
TRANE
 > 
SUP2127

SUP2127

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND SUP2127
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$132.11
Save as much as 53%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • SUP2127
  • RIGHT HAND BURNER SUPPORT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SUP2127
CategoryBuilding Maintenance
SubcategoryBuilding Material
If you need a specific firmware or series relating to SUP2127, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$105.97
SKU: 119425641
Save Up To CAN$26.13!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$83.73
SKU: 119425642
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$73.27
SKU: 119425643
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$65.79
SKU: 119425644
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SUP2127, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND HUS3667
HUS3667

INGERSOLL RAND

TRANE

HOUSING, COVER
Buy Surplus As Low As
CAN$188.40
INGERSOLL RAND SHE3727
SHE3727

INGERSOLL RAND

TRANE

SHEAVE, ACCESSORY
Buy Surplus As Low As
CAN$2,286.24
FERRUPS ME1.8KVA
ME1.8KVA

FERRUPS

BATTERY 48VDC 1.80KVA 14A 1.2KW 60HZ 33A
Buy Surplus As Low As
CAN$58.31
FERRUPS FE3.1KVA
FE3.1KVA

FERRUPS

DISCONTINUED BY MANUFACTURER, EXTERNAL BATTERY, 500VA,18KVA. 50/60HZ
Buy Surplus As Low As
CAN$2,139.71
Repair Yours
CAN$1,563.80
TYCO STR-112-113
STR-112-113

TYCO

SIMPLEXGRINNELL

BATTERY RECHARGEABLE 12V
Buy Surplus As Low As
CAN$34.39
IN STOCK!
MATSUSHITA ELECTRIC LCR6V10ML/2
LCR6V10ML/2

MATSUSHITA ELECTRIC

PANASONIC

BATTERY RECHARGEABLE LEAD ACID10AMP 6V
Buy Surplus As Low As
CAN$34.39
IN STOCK!
ISOTIP 7833
7833

ISOTIP

NICKEL CADMIUM-NICAD BATTERY PACK, BATTERY VOLTAGE:2.4V, BATTERY TECHNOLOGY:NICKEL CADMIUM, BATTERY ...
Buy Surplus As Low As
CAN$44.86
MATSUSHITA ELECTRIC LC-R064R5P
LC-R064R5P

MATSUSHITA ELECTRIC

PANASONIC

LEAD ACID BATTERY, 6V, 4.5AH, QUICK CONNECT, HEIGHT:101.7MM; EXTERNAL WIDTH:48MM
Buy Surplus As Low As
CAN$38.88
SONY CR2450
CR2450

SONY

BATTERY, COIN CELL, 3V, LITHIUM MANGANESE DIOXIDE, 620MAH, NON-RECHARGEABLE
Buy Surplus As Low As
CAN$3.41
IN STOCK!
EATON CORPORATION HBATD2MSB
HBATD2MSB

EATON CORPORATION

MENVIER

REPLACEMENT BATTERY 2.4V 4AH
Buy Surplus As Low As
CAN$31.40
SCHNEIDER ELECTRIC RBC32
RBC32

SCHNEIDER ELECTRIC

REPLACEMENT BATTERY, CARTRIDGE, #32 UPS, RS 800
Buy Surplus As Low As
CAN$148.03
MOLTECH POWER SYSTEMS 41A030BJ00001
41A030BJ00001

MOLTECH POWER SYSTEMS

INDUSTRIAL BATTERY 21.6V 1.5AH
Buy Surplus As Low As
CAN$148.03
JAMECO 14162
14162

JAMECO

BATTERY 3V LITHIUM
Buy Surplus As Low As
CAN$1.71
ENERGIZER EVEL855BP2
EVEL855BP2

ENERGIZER

LITHIUM BATTERIES, 9V, 2 PACK
TADIRAN BATTERIES SL-761-XDTQ
SL-761-XDTQ

TADIRAN BATTERIES

BATTERY INORGANIC LITHIUM
Buy Surplus As Low As
CAN$12.67
FANUC A05B-2401-C135
A05B-2401-C135

FANUC

FANUC ROBOTICS

DISCONTINUED BY MANUFACTURER, BATTERY UNIT
Buy Surplus As Low As
CAN$143.54
IN STOCK!
STREAMLIGHT STR90339
STR90339

STREAMLIGHT

BATTERY SURVIVOR & KNUCKLEHEAD NIMH COMPATIBLE WITH SURVIVOR (NOT SURVIVOR X) / KNUCKLEHEAD & KN ...
Buy Surplus As Low As
CAN$50.84
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!