Home
 > 
Building Maintenance
 > 
Building Material
 > 
INGERSOLL RAND
 > 
TRANE
 > 
SUP5283

SUP5283

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND SUP5283
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$259.85
Save as much as 53%
Last Value Update: 2019-11-07
Product Description
Warranty

Description

  • SUP5283
  • SUPPORT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SUP5283
CategoryBuilding Maintenance
SubcategoryBuilding Material
If you need a specific firmware or series relating to SUP5283, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$209.05
SKU: 119422438
Save Up To CAN$50.81!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$164.48
SKU: 119422439
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$143.54
SKU: 119422440
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$130.09
SKU: 119422441
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SUP5283, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND CTC0830
CTC0830

INGERSOLL RAND

TRANE

CONTACTOR, HVAC PART
Buy Surplus As Low As
CAN$59.81
Repair Yours
CAN$254.49
INGERSOLL RAND THR0070
THR0070

INGERSOLL RAND

TRANE

THERMOMETER, HVAC
Buy Surplus As Low As
CAN$29.91
Repair Yours
CAN$254.49
PORTALAC PX12090
PX12090

PORTALAC

BATTERY TYPE UB1290 12V 9AMP
Buy Surplus As Low As
CAN$34.39
MATSUSHITA ELECTRIC BR2032
BR2032

MATSUSHITA ELECTRIC

PANASONIC

LITHIUM BATTERY, 3V, COIN CELL; BATTERY VOLTAGE:3V; BATTERY SIZE CODE:2032; BATTERY TECHNOLOGY:LITHI ...
Buy Surplus As Low As
CAN$4.29
IN STOCK!
BB BATTERY HR5.8-12
HR5.8-12

BB BATTERY

BATTERY RECHARGEABLE 5.5AMP 12V
Buy Surplus As Low As
CAN$23.92
TSC 117178-001
117178-001

TSC

PRINTRONIX

PROM DCU V 3040 2.2AH 3.6V
Buy Surplus As Low As
CAN$34.39
POWER PATROL SLA0955
SLA0955

POWER PATROL

BATTERY, SEALED LEAD-ACID, 10 AH, 6 V, F1 TERMINAL, RECHARGEABLE
Buy Surplus As Low As
CAN$38.88
MATSUSHITA ELECTRIC LCR-306P
LCR-306P

MATSUSHITA ELECTRIC

PANASONIC

BATTERY LEAD ACID 7..3-7.5V
Buy Surplus As Low As
CAN$49.34
FUJI ELECTRIC CR2/3-8.L
CR2/3-8.L

FUJI ELECTRIC

LITHIUM BATTERY, 1.4AMP, 3V
Buy Surplus As Low As
CAN$8.97
IN STOCK!
ABB THOMAS & BETTS NH362MH
NH362MH

ABB THOMAS & BETTS

LUMACELL

EMERGENCY LIGHT BATTERY PACK 6VAC 5.4W
Buy Surplus As Low As
CAN$152.52
Repair Yours
CAN$250.00
EAGLE PICHER CF12V2
CF12V2

EAGLE PICHER

RECHARGEABLE BATTERY LEAD ACID 12V 2AH
Buy Surplus As Low As
CAN$35.89
IN STOCK!
MOLEX 660340
660340

MOLEX

WOODHEAD

CONTACTS WIRE SIZE 2/0 TYPE SA CONNECTOR SET OF 2
Buy Surplus As Low As
CAN$32.90
IN STOCK!
ASEA BROWN BOVERI 3BSC760009R1
3BSC760009R1

ASEA BROWN BOVERI

BATTERY UNIT 20AMP 12V
Buy Surplus As Low As
CAN$394.75
Repair Yours
CAN$286.41
CROWN BATTERIES 27DC115
27DC115

CROWN BATTERIES

DISCONTINUED BY MANUFACTURER, CROWN, DEEP CYCLE, 12V LEAD-ACID, 115 AH BATTERY
Buy Surplus As Low As
CAN$237.75
HEIL TEMPSTAR 21006406
21006406

HEIL TEMPSTAR

CO AC/DC BATT BACKUP-INTCONECT
Buy Surplus As Low As
CAN$71.77
POWER RITE PRB64T
PRB64T

POWER RITE

EMERGENCY LIGHT BATTERY, 64V.5AH/20HR
Buy Surplus As Low As
CAN$31.40
IN STOCK!
MULTIPOWER MP5.4-12
MP5.4-12

MULTIPOWER

BATTERY LEAD ACID RECHARGEABLE 12V, 5400MA, 90X70X107MM
Buy Surplus As Low As
CAN$39.14
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!