Home
 > 
Building Maintenance
 > 
Building Material
 > 
INGERSOLL RAND
 > 
TRANE
 > 
SUP5316

SUP5316

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND SUP5316
representative photo
click to zoom
Weight: 0.91 kgs
Estimated Value - CAN$174.98
Save as much as 53%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • SUP5316
  • SIDE PANEL SUPPORT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SUP5316
CategoryBuilding Maintenance
SubcategoryBuilding Material
If you need a specific firmware or series relating to SUP5316, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$140.56
SKU: 119369260
Save Up To CAN$34.42!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$110.80
SKU: 119369261
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$96.02
SKU: 119369262
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$87.16
SKU: 119369263
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SUP5316, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND HED0346
HED0346

INGERSOLL RAND

TRANE

R22 POWER ELEMENT
Buy Surplus As Low As
CAN$85.68
INGERSOLL RAND RLY2949
RLY2949

INGERSOLL RAND

TRANE

RELAY, TIME DELAY
Buy Surplus As Low As
CAN$818.41
Repair Yours
CAN$578.28
CSB BATTERY GP12120F2
GP12120F2

CSB BATTERY

BATTERY VOLTAGE:12V; BATTERY SIZE CODE:-; BATTERY TECHNOLOGY:LEAD ACID; BATTERY CAPACITY:12AH; BATTE ...
Buy Surplus As Low As
CAN$65.00
IN STOCK!
CSB BATTERY GP12120F2-2
GP12120F2-2

CSB BATTERY

BATTERY 12VOLT 12AH F2-TERMINAL SET OF TWO
Buy Surplus As Low As
CAN$146.25
BRIGHT STAR 125
125

BRIGHT STAR

BATTERY 12V WEATHERPROOF HEAVY DUTY LANTERN
Buy Surplus As Low As
CAN$53.18
Repair Yours
Contact Us
IN STOCK!
ENERGIZER EN90-12
EN90-12

ENERGIZER

BATTERY INDUSTRIAL SIZE N 1.5V 12 PACK
Buy Surplus As Low As
CAN$5.64
ACCUTRONICS 41A030BJ00001
41A030BJ00001

ACCUTRONICS

INDUSTRIAL BATTERY 21.6V 1.5AH
Buy Surplus As Low As
CAN$159.55
PARKER BA471997U021
BA471997U021

PARKER

ENCL BATTERY BOX 1 GEN 3, CMR-CH-SYS-AC_MD-MOBILE
Buy Surplus As Low As
CAN$8,676.01
SONNENSCHEIN SL-360/461
SL-360/461

SONNENSCHEIN

DISCONTINUED BY MANUFACTURER, LITHUIM BATTERY, 3.6V, INORGANIC, 2WIRE
Buy Surplus As Low As
CAN$35.45
IN STOCK!
ABB THOMAS & BETTS RG362MT9W
RG362MT9W

ABB THOMAS & BETTS

LUMACELL

DISCONTINUED BY MANUFACTURER, EMERGANCY LIGHT, 2 HEAD
Buy Surplus As Low As
CAN$354.54
Repair Yours
CAN$260.10
STANDARD PRODUCTS INC 57335
57335

STANDARD PRODUCTS INC

BATTERY, RECHARGEABLE, 12V, 35AH, NONSPILLABLE, SEALED LEAD-ACID, DRY
Buy Surplus As Low As
CAN$304.00
IN STOCK!
AJC BATTERY AJC-D26S
AJC-D26S

AJC BATTERY

BATTERY, VRLA, SEALED LEAD ACID, 12 VDC, 26 AH, NON-SPILLABLE, NB TERMINAL
Buy Surplus As Low As
CAN$152.16
IN STOCK!
HILTI 401594
401594

HILTI

BATTERY PACK, B 36/3.9 LI-ION, 36V, 3.9AH, 140.4WH
Buy Surplus As Low As
CAN$676.59
VISION BATTERY CP1232
CP1232

VISION BATTERY

BATTERY, RECHARGEABLE, 12V, 6 CELL, 3.2AH(20HR)
Buy Surplus As Low As
CAN$25.11
DANTONA TOOL-86
TOOL-86

DANTONA

BATTERY, 18V, 2000MAH, NICKEL CADMIUM (NICD), 15 CELLS
Buy Surplus As Low As
CAN$45.80
POWER RITE PS-640-F1
PS-640-F1

POWER RITE

EMERGENCY LIGHT BATTERY, 64V.5AH/20HR
Buy Surplus As Low As
CAN$10.64
MOTOROLA SOLUTIONS M359L4-E
M359L4-E

MOTOROLA SOLUTIONS

TWO WAY RADIO REPLACEMENT BATTERY. VOLTAGE:7.2 CAPACITY:2500 MAH CHEMISTRY:LI-ION CELL BRAND:JAPAN B ...
Buy Surplus As Low As
CAN$70.91
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!