TER0536

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND TER0536
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$350.14
Save as much as 56%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • TER0536
  • TERMINAL: JUMPER FOR "S" CONT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #TER0536
CategoryPanel Accessories
SubcategoryTerminal Blk/Strip Wiring Dev
If you need a specific firmware or series relating to TER0536, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$263.33
SKU: 211507454
Save Up To CAN$86.81!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$207.14
SKU: 211507654
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$180.32
SKU: 211507801
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$163.93
SKU: 211508357
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to TER0536, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND SEN1059
SEN1059

INGERSOLL RAND

TRANE

FLOW RING SENSOR KIT 8"
Buy Surplus As Low As
CAN$154.99
Repair Yours
CAN$253.64
INGERSOLL RAND TER1049
TER1049

INGERSOLL RAND

TRANE

TERMINAL HERMETIC 3 POLE
Buy Surplus As Low As
CAN$269.74
EATON CORPORATION FNM-6/10
FNM-6/10

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, 600MA, TIME DELAY, 250V, 0.6AMP
Buy Surplus As Low As
CAN$7.80
IN STOCK!
EATON CORPORATION JKS-35
JKS-35

EATON CORPORATION

BUSSMANN

GENERAL PURPOSE FUSE, 600 VAC, 35 AMP, FAST-ACTING, FUSE HOLDER MOUNT, 2-3/8" OAL, 200 (RMS) KA RATI ...
Buy Surplus As Low As
CAN$20.00
IN STOCK!
EATON CORPORATION FWP-400
FWP-400

EATON CORPORATION

COOPER BUSSMANN

FUSE, 400AMP, 700V, VERY FAST ACTING, SEMICONDUCTOR
Buy Surplus As Low As
CAN$311.46
IN STOCK!
EATON CORPORATION FNM-7
FNM-7

EATON CORPORATION

BUSSMANN FUSETRON

MIDGET FUSE, FNM SERIES, TIME DELAY, DUAL ELEMENT, 7AMP, 250VAC
Buy Surplus As Low As
CAN$6.60
IN STOCK!
LITTELFUSE 312.002
312.002

LITTELFUSE

FUSE, 2AMP, 250V, FAST ACTING, 3AG
Buy Surplus As Low As
CAN$1.33
IN STOCK!
LITTELFUSE FLQ-4
FLQ-4

LITTELFUSE

TIME DELAY CARTRIDGE FUSE, SLO-BLO, MIDGET, 4 AMPS, 500 VAC, FERRULE END X FERRULE END
Buy Surplus As Low As
CAN$20.86
IN STOCK!
LITTELFUSE FLSR010
FLSR010

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE, AMPS(10)--VOLTS(600/300)
Buy Surplus As Low As
CAN$7.26
IN STOCK!
LITTELFUSE IDSR-050
IDSR-050

LITTELFUSE

DUAL ELEMENT TIME-DELAY FUSE WITH INDICATION, 50A, 600V, UL, CLASS RK5
Buy Surplus As Low As
CAN$24.00
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

ECONOLIM

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$53.65
IN STOCK!
SIEMENS 2587679-8007
2587679-8007

SIEMENS

FUSE 1/5A FOR 500-5009 (O)
Buy Surplus As Low As
CAN$34.28
ALLEN BRADLEY 1336-F1-SP6A
1336-F1-SP6A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE, FRAME E, 600 AMP, 700 VAC, FOR 1336 DRIVE, BOLT-ON, MOUNTABLE
Buy Surplus As Low As
CAN$894.15
IN STOCK!
ALTECH CORP 63NZ02GL
63NZ02GL

ALTECH CORP

FUSE, NEOZED, D02, 63 A, 380 V, GL, BOTTLE TYPE, TIME DELAY
Buy Surplus As Low As
CAN$5.19
EATON CORPORATION FLA16
FLA16

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$11.37
EATON CORPORATION PCC-3
PCC-3

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE, PCB LEADED, 3 A, 250 VAC, PC-TRON SERIES, FAST ACTING, RADIAL LE ...
Buy Surplus As Low As
CAN$25.33
IN STOCK!
EATON CORPORATION FWH-175B
FWH-175B

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, 175 AMP, FWH SERIES, HIGH SPEED FUSE, 1000 VAC, 800 VDC, 175 AMP, 200 KAIC
Buy Surplus As Low As
CAN$159.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!