Home
 > 
Safety Systems
 > 
Safety Interlock Switch
 > 
ITT
 > 
C&K
 > 
23TL402

23TL402

Manufactured by ITT C&K

ITT 23TL402
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$87.10
Save as much as 53%
Last Value Update: 2024-10-31
Product Description
Warranty

Description

  • 23TL402
  • DOOR SWITCH
  • SPDT
  • 15A
  • 250VAC
  • QC
  • PRODUCT RANGE:TL SERIES
  • CONTACT CONFIGURATION:SPDT
  • SWITCH TERMINALS:QUICK CONNECT
  • CONTACT VOLTAGE AC MAX:250V
  • CONTACT CURRENT AC MAX:15A
  • IP RATING:-
  • CONTACT VOLTAGE DC MAX:125V ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #23TL402
CategorySafety Systems
SubcategorySafety Interlock Switch
If you need a specific firmware or series relating to 23TL402, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ITT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$69.68
SKU: 95739381
Save Up To CAN$17.42!
Must Purchase Minimum Quantity Of 500
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$55.32
SKU: 95739382
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$47.85
SKU: 95739383
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$43.36
SKU: 95739384
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Call 1.855.752.9393 for all your repair needs
Average Delivery 5-15 Days
Call For Pricing
o
Rush Available
If you need a specific firmware or series relating to 23TL402, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ITT 23TL404
23TL404

ITT

C&K

INTERLOCK SWITCHES 2 DOOR INTERLOCK SW
Buy Surplus As Low As
CAN$119.62
Repair Yours
CAN$258.39
ALLEN BRADLEY 440P-M18001
440P-M18001

ALLEN BRADLEY

GUARDMASTER LTD

LIMIT SWITCH, METAL SAFETY, FULL SWITCH (HEAD AND BODY), ROLLER PLUNGER, 2 CIRCUITS, CONDUIT ENTRY, ...
Buy Surplus As Low As
CAN$44.86
SCHMERSAL AZ15ZVB3
AZ15ZVB3

SCHMERSAL

INTERLOCK SWITCH W/ACTUATOR
Buy Surplus As Low As
CAN$71.77
EATON CORPORATION J20
J20

EATON CORPORATION

CUTLER HAMMER

AUXILIARY CONTACT, A200 SERIES, 28-600 VAC, 10 AMP, 28-300 VDC, FIELD MOUNTING, 2 NORMALLY CLOSED CO ...
Buy Surplus As Low As
CAN$207.24
IN STOCK!
ALLEN BRADLEY 440N-G02058
440N-G02058

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY INTERLOCK SWITCH, FERROGUARD 21, MAGNETIC NON-CONTACT, 24 VDC, 1 AMP, 2 N.C. SAFETY CONTACTS, ...
Buy Surplus As Low As
CAN$291.57
Repair Yours
CAN$250.00
WESTINGHOUSE L-63
L-63

WESTINGHOUSE

DISCONTINUED BY MANUFACTURER, ELECTRICAL INTERLOCK, 250VDC, 1.2A
Buy Surplus As Low As
CAN$251.20
ALLEN BRADLEY 440K-E33046
440K-E33046

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK, ELF, NO SPECIAL FEATURES, 2 N.C. SAFETY, 2 N.C. SAFETY CONTACTS, NO AUXILLARY CONT ...
Buy Surplus As Low As
CAN$89.72
ALLEN BRADLEY 440K-E33074
440K-E33074

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, ELF: CONTACTS(SAFETY AND AUX): 1 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFERENCE: BR ...
Buy Surplus As Low As
CAN$104.67
Repair Yours
CAN$254.44
ALLEN BRADLEY 440K-T11089
440K-T11089

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, TROJAN 5, STANDARD, 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFERENCE: BREAK BEFORE ...
Buy Surplus As Low As
CAN$103.17
IN STOCK!
ALLEN BRADLEY 440K-T11090
440K-T11090

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY INTERLOCK SWITCH, GUARDMASTER, TROJAN 5, STANDARD ACTUATOR, 2 NC SAFETY CONTACTS, 1 NO AUX CO ...
Buy Surplus As Low As
CAN$104.67
IN STOCK!
ALLEN BRADLEY 440K-T11202
440K-T11202

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, TONGUE, TROJAN 5, STANDARD ACTUATOR, 1/2 INCH NPT
Buy Surplus As Low As
CAN$89.72
ALLEN BRADLEY 440K-A11095
440K-A11095

ALLEN BRADLEY

GUARDMASTER LTD

STANDARD ACTUATOR , TROJAN 5/6 , 440 SERIES, METAL, STAINLESS STEEL, MOUNTABLE
Buy Surplus As Low As
CAN$20.93
IN STOCK!
ALLEN BRADLEY 802F-S62P2
802F-S62P2

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, KEY INTERLOCK SAFETY SWITCH, 10 AMP, 500 VAC
Buy Surplus As Low As
CAN$143.54
IN STOCK!
ALLEN BRADLEY 440K-C21037
440K-C21037

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK, CONTROL, 2 NC, 250 V AC, 2 AMP
Buy Surplus As Low As
CAN$125.60
BANNER ENGINEERING SI-QM100DMSG
SI-QM100DMSG

BANNER ENGINEERING

SPRING LOCKING, STANDARD IN-LINE, SOLENOID VOLTAGE 24V DC, CONTACT CONFIGURATION 1 NC/ 1NO, 1 NC/ 1N ...
Buy Surplus As Low As
CAN$453.06
Repair Yours
CAN$320.59
SCHMERSAL AZ-15-ZV
AZ-15-ZV

SCHMERSAL

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 10AMP, 600VAC, MULTIPLE CODING, DOUBLE-INSULA ...
Buy Surplus As Low As
CAN$121.12
IN STOCK!
MATSUSHITA ELECTRIC AXG106144A
AXG106144A

MATSUSHITA ELECTRIC

AROMAT

NARROW PITCH CONNECTOR,TO BOARD & MEZZANINE CONNECTORS S35(0.35MM PITC
Buy Surplus As Low As
CAN$1.30
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!