Home
 > 
Commercial Product Parts
 > 
Miniature Snap Action Switch
 > 
ITT
 > 
C&K
 > 
2HBL-1

2HBL-1

Manufactured by ITT C&K

ITT 2HBL-1
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$158.50
Save as much as 51%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • 2HBL1
  • SWITCH SNAP ACTION N.O./N.C. SPDT ROLLER LEVER QUICK CONNECT 16A 480VAC 250VDC 186.42VA 2.22N SCREW MOUNT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #2HBL-1
CategoryCommercial Product Parts
SubcategoryMiniature Snap Action Switch
If you need a specific firmware or series relating to 2HBL-1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ITT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$128.59
SKU: 103208397
Save Up To CAN$29.91!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$98.69
SKU: 103208398
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$85.23
SKU: 103208399
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$77.75
SKU: 103208400
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 2HBL-1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ITT C115371-5601
C115371-5601

ITT

C&K

STANDARD DENSITY D-SUB CONNECTOR
Buy Surplus As Low As
CAN$170.46
SELECTA SS508-BG
SS508-BG

SELECTA

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, SPST, ON-OFF, 15A, 6-32VDC, 125VAC
Buy Surplus As Low As
CAN$26.91
SELECTA SS228-BG
SS228-BG

SELECTA

TOGGLE SWITCH, 125/250 VAC; 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC; CONTACT CONFIGURATION SPST, ...
Buy Surplus As Low As
CAN$14.35
RADIO SHACK 275-603
275-603

RADIO SHACK

TOGGLE SWITCH 5AMP 125VAC SPDT 2POS MINIATURE
Buy Surplus As Low As
CAN$2.62
NKK G13JHCF
G13JHCF

NKK

TOGGLE SWITCH, ILLUM, BI-COL; CONTACT CONFIGURATION:SPDT; SWITCH OPERATION:ON-OFF-ON; CONTACT VOLTAG ...
Buy Surplus As Low As
CAN$12.56
NTE 54-333
54-333

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE DPDT 6A 125VAC ON-NONE-ON EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$17.94
MCM ELECTRONICS 26-030
26-030

MCM ELECTRONICS

SWITCH OPERATION:-; CONTACT CONFIGURATION:DPDT; ILLUMINATION:NON ILLUMINATED; PRODUCT RANGE:-; CONTA ...
Buy Surplus As Low As
CAN$2.43
REGAL REXNORD 0801-2312
0801-2312

REGAL REXNORD

MCGILL

PADDLE SWITCH 125-250VAC 20A
Buy Surplus As Low As
CAN$20.93
NKK M2012B2B1W01
M2012B2B1W01

NKK

TOOGLE SWITCH, 6 A, 125 V, 17.50 MM, M12X1, SOLDER LUG, NON-ILLUMINED
Buy Surplus As Low As
CAN$12.83
IN STOCK!
NTE 54-327PC
54-327PC

NTE

SWITCH TOGGLE MINIATURE BAT HANDLE 3PDT 5A 120VAC ON-NONE-(ON) EPOXY SEALED PC MOUNT TERMINALS
Buy Surplus As Low As
CAN$6.32
NTE 54-316PC
54-316PC

NTE

SWITCH TOGGLE MINIATURE BAT HANDLE 4PDT 5A 120VAC ON-NONE-(ON) EPOXY SEALED PC MOUNT TERMINALS
Buy Surplus As Low As
CAN$8.46
MOUNTAIN SWITCH 108-MS-550A
108-MS-550A

MOUNTAIN SWITCH

TOGGLE SWITCH MDGT SPDT 3AMP 125V
Buy Surplus As Low As
CAN$2.14
EATON CORPORATION 9507
9507

EATON CORPORATION

ARROW HART

TOGGLE SWITCH 10A 250V 20A 125V 1-2&3PHA MINIATURE
Buy Surplus As Low As
CAN$43.36
KEYENCE CORP PR-MB30N3
PR-MB30N3

KEYENCE CORP

MINIATURE PHOTOELECTRIC SENSOR, REFLECTIVE, 30MM, NPN, 3M CABLE
Buy Surplus As Low As
CAN$228.77
AMERICAN ZETTLER AZ755-1C-48DE
AZ755-1C-48DE

AMERICAN ZETTLER

20AMP MINI POWER RELAY 48VDC C
Buy Surplus As Low As
CAN$22.43
BOURNS 83A1AB28J10
83A1AB28J10

BOURNS

PRECISION POTENTIOMETER
Buy Surplus As Low As
CAN$7.23
Repair Yours
Contact Us
IN STOCK!
BIMBA MRS-.087-BL-24
MRS-.087-BL-24

BIMBA

MAGNETIC REED SWITCH, PIG TAIL LEAD, 6-24 VOLTS, 500 MA MAX, 1.0 MS ACTUATING TIME AVERAGE
Buy Surplus As Low As
CAN$77.75
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!