Home
 > 
Commercial Product Parts
 > 
Miniature Pushbutton
 > 
ITT
 > 
C&K
 > 
AJ139-Y

AJ139-Y

Manufactured by ITT C&K

ITT AJ139-Y
representative photo
click to zoom
Weight: 0.02 kgs
Estimated Value - CAN$10.96
Save as much as 40%
Last Value Update: 2020-05-12
Product Description
Warranty

Description

  • AJ139Y
  • PUSHBUTTON 1NO 15AMP 125-250VAC MINIATURE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #AJ139-Y
CategoryCommercial Product Parts
SubcategoryMiniature Pushbutton
If you need a specific firmware or series relating to AJ139-Y, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ITT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$10.96
SKU: 20921096
Must Purchase Minimum Quantity Of 100
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$8.33
SKU: 20921097
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$7.23
SKU: 20921098
Save Up To CAN$3.73!
2 in US

Refurbished (Used, Repaired & Tested)

CAN$6.58
SKU: 20921099
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to AJ139-Y, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ITT AJ95-W
AJ95-W

ITT

C&K

DISCONTINUED BY MANUFACTURER, UNIMAX, PUSHBUTTON, 1NC, 15AMP, 125-250VAC, MINIATURE
Buy Surplus As Low As
CAN$17.73
IN STOCK!
ALLEN BRADLEY 855T-L10
855T-L10

ALLEN BRADLEY

STACK LIGHT LAMP, INCANDESCENT, 120 VAC, 7 W, BAYONET (BA15D) BASE, BEST OPTION IS RADWELL 855T-L10- ...
Buy Surplus As Low As
CAN$10.34
IN STOCK!
ALLEN BRADLEY 855E-10TL5
855E-10TL5

ALLEN BRADLEY

STACK LIGHT, LIGHT MODULE, 50 MM, STEADY LED LAMP MODULE, AMBER, 120V AC FULL VOLTAGE, 120 VAC, 20 M ...
Buy Surplus As Low As
CAN$140.34
IN STOCK!
ALLEN BRADLEY 855E-BCB
855E-BCB

ALLEN BRADLEY

CONTROL TOWER STACK LIGHT MOUNTING BASE, SURFACE MOUNT, DIAMETER: 50 MM, COLOR: BLACK
Buy Surplus As Low As
CAN$44.32
IN STOCK!
OMRON EE-SY190
EE-SY190

OMRON

OPTICAL SWITCH, REFLECTIVE, SINGLE CHANNEL, TRANSISTOR OUTPUT, 30 MA INPUT CURRENT MAX
Buy Surplus As Low As
CAN$73.86
IN STOCK!
SELECTA SS208-16
SS208-16

SELECTA

TOGGLE SWITCH DPDT ON-OFF-ON 10AMP 250VAC
Buy Surplus As Low As
CAN$17.73
SELECTA SS1113-BG
SS1113-BG

SELECTA

ROCKER SWITCH 15A 125VAC DPST
Buy Surplus As Low As
CAN$14.60
IN STOCK!
FUJI ELECTRIC AH164-SP1
AH164-SP1

FUJI ELECTRIC

SELECTOR SWITCH 5AMP 250VAC
Buy Surplus As Low As
CAN$23.64
SELECTA SS512-BG
SS512-BG

SELECTA

TOGGLE SWITCH DPDT
Buy Surplus As Low As
CAN$11.27
REGAL REXNORD 0801-2312
0801-2312

REGAL REXNORD

MCGILL

PADDLE SWITCH 125-250VAC 20A
Buy Surplus As Low As
CAN$20.68
GC ELECTRONICS SP-1
SP-1

GC ELECTRONICS

TOGGLE SWITCH 6AMP 125VAC SPST
Buy Surplus As Low As
CAN$3.29
HONEYWELL 112TW39-3DX9
112TW39-3DX9

HONEYWELL

MICROSWITCH

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, O/I SWITCH, NON-ILLUMINATED, SEALED
Buy Surplus As Low As
CAN$1,772.72
EATON CORPORATION 9505
9505

EATON CORPORATION

CROUSE HINDS

TOGGLE SWITCH 20A 250V 1.5-2HP 125-250V MINIATURE
Buy Surplus As Low As
CAN$81.25
GC ELECTRONICS SP-1-2-5
SP-1-2-5

GC ELECTRONICS

TOGGLE SWITCH 2AMP/5AMP 125/250VAC
Buy Surplus As Low As
CAN$4.43
NKK M2023S2A2W30
M2023S2A2W30

NKK

SWITCH, TOGGLE DPDT RT ANGLE BAT 125 V, 250 V 6A, 3A
Buy Surplus As Low As
CAN$8.65
NTE 54-334
54-334

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE DPDT 6A 125VAC ON-OFF-ON EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$14.18
NTE 54-313PC
54-313PC

NTE

SWITCH TOGGLE MINIATURE BAT HANDLE 4PDT 5A 120VAC ON-OFF-ON EPOXY SEALED PC MOUNT TERMINALS
Buy Surplus As Low As
CAN$8.35
NTE 54-327
54-327

NTE

SWITCH TOGGLE MINIATURE BAT HANDLE 3PDT 6A 125VAC ON-NONE-(ON) EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$16.25
ALTRA INDUSTRIAL MOTION 58578
58578

ALTRA INDUSTRIAL MOTION

BOSTON GEAR

RUN/STOP SWITCH KIT
Buy Surplus As Low As
CAN$17.73
Repair Yours
Contact Us
MOUNTAIN SWITCH 108-MS-550A
108-MS-550A

MOUNTAIN SWITCH

TOGGLE SWITCH MDGT SPDT 3AMP 125V
Buy Surplus As Low As
CAN$2.11