Home
 > 
Safety Systems
 > 
Safety Interlock Switch
 > 
ITT
 > 
C&K
 > 
DS2D6CQ2

DS2D6CQ2

Manufactured by ITT C&K

ITT DS2D6CQ2
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$36.17
Save as much as 45%
Last Value Update: 2024-10-31
Product Description
Warranty

Description

  • DS2D6CQ2
  • MICROSWITCH
  • DPDT
  • 10A
  • 250VAC
  • MICROSWITCH TYPE:SNAP ACTION
  • MICROSWITCH ACTUATOR:PUSH-PULL PLUNGER
  • CONTACT CONFIGURATION:DPDT
  • SWITCH TERMINALS:QUICK CONNECT
  • CONTACT CURRENT MAX:10A
  • CONTACT VOLTAGE DC NOM:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #DS2D6CQ2
CategorySafety Systems
SubcategorySafety Interlock Switch
If you need a specific firmware or series relating to DS2D6CQ2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ITT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$31.83
SKU: 95691901
Save Up To CAN$4.34!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$25.33
SKU: 95691902
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$22.35
SKU: 95691903
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$20.86
SKU: 95691904
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Call 1.855.752.9393 for all your repair needs
Average Delivery 5-15 Days
Call For Pricing
o
Rush Available
If you need a specific firmware or series relating to DS2D6CQ2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ITT DS2D6CQ1
DS2D6CQ1

ITT

C&K

INTERLOCK PUSH BUTTON SWITCH
Buy Surplus As Low As
CAN$20.86
ITT DS1D6AQ1
DS1D6AQ1

ITT

C&K

PUSHBUTTON SW SPDT 10A 125/250 VAC SHORT BUTTON
Buy Surplus As Low As
CAN$9.84
EUCHNER NZ1VZ-528-E
NZ1VZ-528-E

EUCHNER

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 250 VAC, 24 VDC, 10 AMP, 1 NC / 1 NO, SWITCHI ...
Buy Surplus As Low As
CAN$357.66
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 440G-S36001
440G-S36001

ALLEN BRADLEY

GUARDMASTER LTD

GUARD LOCKING SWITCH, 440G-MT SOLENOID, SOLENOID VOLTAGE 24 VAC/DC, CONTACTS SAFETY AND AUX, 2 NORMA ...
Buy Surplus As Low As
CAN$500.72
Repair Yours
CAN$396.00
ALLEN BRADLEY 440N-G02013
440N-G02013

ALLEN BRADLEY

GUARDMASTER LTD

SWITCH & ACTUATOR, FERROGARD FRS6, RECTANGULAR, MOLDED ABS RED PLASTIC, 250 VAC (2 A MAX SWITCHING C ...
Buy Surplus As Low As
CAN$309.97
IN STOCK!
ALLEN BRADLEY 440N-G02003
440N-G02003

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, GUARDMASTER, 440N SERIES, NON-CONTACT SWITCH, FERROGARD,IP65 (NEMA 13), MOLDED ABS PL ...
Buy Surplus As Low As
CAN$323.38
Repair Yours
CAN$253.59
IN STOCK!
WESTINGHOUSE L-63
L-63

WESTINGHOUSE

DISCONTINUED BY MANUFACTURER, ELECTRICAL INTERLOCK, 250VDC, 1.2A
Buy Surplus As Low As
CAN$250.36
OMRON D4BL-3CRB-A
D4BL-3CRB-A

OMRON

DISCONTINUED BY MANUFACTURER, SAFETY DOOR LOCK SWITCH, ELECTROMAGNETIC VOLTAGE RATING [AC]: 110V, CU ...
Buy Surplus As Low As
CAN$447.08
Repair Yours
CAN$315.89
ALLEN BRADLEY 440K-E33045
440K-E33045

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, CONTACTS(SAFETY AND AUX): 2 NORMALLY CLOSED, BBM PREFERENCE: N/A, ACTUATOR: 90 DEGREE ...
Buy Surplus As Low As
CAN$74.51
ALLEN BRADLEY 440K-MT55022
440K-MT55022

ALLEN BRADLEY

GUARDMASTER LTD

SWITCH, GUARDMASTER, MT-GD2, TONGUE INTERLOCK, GD2 STANDARD ACTUATOR, 3 NORMALLY CLOSED SAFETY CONTA ...
Buy Surplus As Low As
CAN$134.12
ALLEN BRADLEY 440N-S32023
440N-S32023

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, GUARDMASTER 440N, NON-CONTACT, 1 NO / 1 NC, 5-11 MM RANGE, S2 HOUSING STYLE, ABS, 10 ...
Buy Surplus As Low As
CAN$104.32
IN STOCK!
ALLEN BRADLEY 440K-A11094
440K-A11094

ALLEN BRADLEY

GUARDMASTER LTD

CATCH AND RETAINER KIT, T15 / TROJAN 5 / TROJAN 6, STANDARD MODEL ONLY
Buy Surplus As Low As
CAN$38.75
IN STOCK!
ALLEN BRADLEY 440K-E33014
440K-E33014

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, SAFETY SWITCH, ELF SERIES, 240 VAC, 3 AMP, NORMALLY CLOSED CONTACT CONFIGURATION, WIT ...
Buy Surplus As Low As
CAN$44.71
IN STOCK!
BANNER ENGINEERING SI-LS42DMMJF-46734
SI-LS42DMMJF-46734

BANNER ENGINEERING

46734 - SOLENOID LOCKING: FLEXIBLE IN-LINE; SPECIAL 12-PIN PIGTAIL; SOLENOID VOLTAGE: 24 V AC/DC; CO ...
Buy Surplus As Low As
CAN$591.63
Repair Yours
CAN$418.42
OMRON D4BS-3AFS
D4BS-3AFS

OMRON

DISCONTINUED BY MANUFACTURER, SWITCH, SAFETY INTERLOCK, 2NC, 10A, CONTACT CONFIGURATION:DPST-NC,CONT ...
Buy Surplus As Low As
CAN$84.94
IN STOCK!
SCHMERSAL BNS33-11ZG
BNS33-11ZG

SCHMERSAL

NON-CONTACT SAFETY SENSOR, WITH LED, 1 NO & 1 NC, 24VDC, 1 METER CABLE, 101109210
Buy Surplus As Low As
CAN$105.00
IN STOCK!
SCHMERSAL T5C236-11Z
T5C236-11Z

SCHMERSAL

(101153304), SAFETY HINGE SWITCH, 10AMP, 500V
Buy Surplus As Low As
CAN$117.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!