Home
 > 
Pilot Devices
 > 
Tactile Switch
 > 
ITT
 > 
C&K
 > 
KMR242G LFS

KMR242G LFS

Manufactured by ITT C&K

ITT KMR242G LFS
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$1.72
Save as much as 47%
Last Value Update: 2024-10-31
Product Description
Warranty

Description

  • KMR242GLFS
  • TACT SWITCH
  • SPST-NO
  • 0.05A
  • 32VDC
  • SMD
  • PRODUCT RANGE:KMR2 SERIES
  • ACTUATOR ORIENTATION:TOP ACTUATED
  • SWITCH MOUNTING:SMD
  • ACTUATOR STYLE:OVAL BUTTON
  • ACTUATING FORCE:400GF
  • CONTACT RATING:50MA AT 32VDC
  • SWITCH DIMENSIONS (L X ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #KMR242G LFS
CategoryPilot Devices
SubcategoryTactile Switch
If you need a specific firmware or series relating to KMR242G LFS, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ITT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1.55
SKU: 233333622
Save Up To CAN$0.17!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.21
SKU: 233333623
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.05
SKU: 233333624
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.96
SKU: 233333625
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to KMR242G LFS, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ITT MDMBE-9S-A174-FO
MDMBE-9S-A174-FO

ITT

C&K

MDMBE-9S-A174-FO
ITT KMR423NG LFG
KMR423NG LFG

ITT

C&K

KMR423NG LFG
ALLEN BRADLEY 800T-N77G
800T-N77G

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER,INDICATOR LAMP, LED, AC, GREEN
Buy Surplus As Low As
CAN$111.77
IN STOCK!
ALLEN BRADLEY 800M-XD2R
800M-XD2R

ALLEN BRADLEY

CONTACT BLOCKS, LOGIC REED, QUICK CONNECT, 1 N.C.
Buy Surplus As Low As
CAN$77.49
IN STOCK!
ALLEN BRADLEY 800H-NP52A
800H-NP52A

ALLEN BRADLEY

REPLACEMENT PART, CAP, NEMA 7/9 PUSH BUTTON, RED, NON ILLUMINATED JUMBO PUSH PULL PUSH BUTTON
Buy Surplus As Low As
CAN$96.87
ALLEN BRADLEY 800T-N141
800T-N141

ALLEN BRADLEY

REPLACEMENT LAMP, INCANDESCENT, FULL VOLTAGE, LAMP, 30MM PUSH BUTTON, 12 V DC/AC
Buy Surplus As Low As
CAN$8.94
IN STOCK!
BREMAS TADB709
TADB709

BREMAS

DISCONTINUED BY MANUFACTURER, LAMP HOLDER, W/OUT LAMP,, 250V, 3W
Buy Surplus As Low As
CAN$34.28
IN STOCK!
ALLEN BRADLEY 800E-AF205W
800E-AF205W

ALLEN BRADLEY

22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, BLACK W/ WHITE TEXT, O
Buy Surplus As Low As
CAN$12.79
ALLEN BRADLEY 800E-AF405W
800E-AF405W

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, 22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, RED W/ WHITE TEXT, O
Buy Surplus As Low As
CAN$13.59
IN STOCK!
ALLEN BRADLEY 800E-ALF7
800E-ALF7

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, LENS CAP, PUSH BUTTON, 22.5MM, ROUND, FLUSH, EXTENDED, GUARDED, AND PU ...
Buy Surplus As Low As
CAN$3.79
GENERAL ELECTRIC CR2940U201
CR2940U201

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, SINGLE, 1NO/1NC, 600 V MAX
Buy Surplus As Low As
CAN$321.89
IN STOCK!
GENERAL ELECTRIC CR2940U203
CR2940U203

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCKS, OILTIGHT, DOUBLE BLOCK, FRONT MOUNT, FOR HEAVY-DUTY CR ...
Buy Surplus As Low As
CAN$174.36
IN STOCK!
SIEMENS 52RA1A4
52RA1A4

SIEMENS

FURNAS ELECTRIC CO

CAP FLUSH YELLOW 1 PC = 1 BAG OF 20 CAPS
Buy Surplus As Low As
CAN$9.60
EAO 704-943.5
704-943.5

EAO

FLASHER UNIT, 24 VDC, 85 MA, SCREW TERMINALS
Buy Surplus As Low As
CAN$134.12
IN STOCK!
IDEC LW1P-1C00V-W
LW1P-1C00V-W

IDEC

PILOT LIGHT, LW SERIES, ROUND BEZEL, 22 MM, BLACK PLASTIC BEZEL, FLUSH, SEPARATE TYPE, PC BOARD TERM ...
Buy New
CAN$31.00
SIEMENS 52BAK
52BAK

SIEMENS

FURNAS ELECTRIC CO

CONTACT BLOCK, 30MM, 1NO, HEAVY DUTY, 10AMP, 600V
Buy Surplus As Low As
CAN$27.00
IN STOCK!
EATON CORPORATION 10250TA7
10250TA7

EATON CORPORATION

CUTLER HAMMER

PLUG, 10250T SERIES, GREY, HEAVY DUTY, FOR 30.5 MM, JOYSTICK OPERATOR
Buy Surplus As Low As
CAN$20.86
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!