Home
 > 
Pilot Devices
 > 
Selector Switch
 > 
ITT
 > 
C&K
 > 
KMR433NGLFG

KMR433NGLFG

Manufactured by ITT C&K

ITT KMR433NGLFG
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$2.15
Save as much as 47%
Last Value Update: 2024-10-31
Product Description
Warranty

Description

  • KMR433NGLFG
  • SWITCH
  • NO GROUND
  • 3N
  • PRODUCT RANGE:KMR4 SERIES
  • ACTUATOR ORIENTATION:TOP ACTUATED
  • SWITCH MOUNTING:SMD
  • ACTUATOR STYLE:OVAL BUTTON
  • ACTUATING FORCE:300GF
  • CONTACT RATING:10MA AT 32VDC
  • SWITCH DIMENSIONS (L X W):4.2MM X 2.8MM
  • IP ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #KMR433NGLFG
CategoryPilot Devices
SubcategorySelector Switch
If you need a specific firmware or series relating to KMR433NGLFG, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ITT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1.94
SKU: 43762159
Save Up To CAN$0.22!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.52
SKU: 43762160
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.32
SKU: 43762161
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.20
SKU: 43762162
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to KMR433NGLFG, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ITT KM3301RR05Q
KM3301RR05Q

ITT

C&K

PUSH BUTTON SWITCH
Buy Surplus As Low As
CAN$4.88
ITT KMR433NGULCLFG
KMR433NGULCLFG

ITT

C&K

SWITCH, NO GROUND, 3N, LOW CURRENT; CONTACT CONFIGURATION:SPST-NO; OPERATING FORCE:3N; CONTACT CURRE ...
Buy Surplus As Low As
CAN$2.11
ALLEN BRADLEY 800M-XAR
800M-XAR

ALLEN BRADLEY

CONTACT BLOCK, LOGIC, REED CONTACT, 150VAC MAX, 0.15AMP, FOR PUSH BUTTON, 1 NORMALLY OPEN AND 1 NORM ...
Buy Surplus As Low As
CAN$106.36
IN STOCK!
ALLEN BRADLEY 800A-N51
800A-N51

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, INSULATION SLEEVE, FOR PUSHBUTTON SWITCH
Buy Surplus As Low As
CAN$1.72
IN STOCK!
ALLEN BRADLEY 800E-AHA2
800E-AHA2

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, HOLE ADAPTER, 30 MM TO 22 MM, FOR PUSHBUTTON SWITCH
Buy Surplus As Low As
CAN$51.70
IN STOCK!
GENERAL ELECTRIC CR115B2
CR115B2

GENERAL ELECTRIC

LIMIT SWITCH, SNAP ACTING, BUTTON HEAD, 1 NO, 1 NC, SPDT
Buy Surplus As Low As
CAN$143.30
IN STOCK!
GENERAL ELECTRIC CR2940U201
CR2940U201

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, SINGLE, 1NO/1NC, 600 V MAX
Buy Surplus As Low As
CAN$319.09
IN STOCK!
GENERAL ELECTRIC CR2940U202
CR2940U202

GENERAL ELECTRIC

CONTACT BLOCK, SINGLE BLOCK, ONE DOUBLE-CIRCUIT BLOCK, 1 NO / 1 NC, 600 V, FOR FRONT MOUNTING
Buy Surplus As Low As
CAN$67.94
IN STOCK!
SIEMENS 52RA5P9
52RA5P9

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, ACCESSORY, KIT, PLASTIC LENS, AMBER
Buy Surplus As Low As
CAN$12.41
IN STOCK!
EAO 31-903.6
31-903.6

EAO

(PRICE/EA) LENS, RECTANGULAR, BLUE; LENS SHAPE:RECTANGULAR; SWITCH LENS COLOUR:BLUE; PRODUCT RANGE:- ...
Buy Surplus As Low As
CAN$4.55
GENERAL ELECTRIC CR104G12
CR104G12

GENERAL ELECTRIC

GENERAL ELECTRIC, CR104G12, CONTACT BLOCK, 2NO/2NC ,FOR SELECTOR SWITCH, 150V, MINIATURE, OIL TIGHT
Buy Surplus As Low As
CAN$62.05
IN STOCK!
GENERAL ELECTRIC P9PDNVD
P9PDNVD

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, FOR C-2000 PUSH BUTTONS, P9PDNV0 BASE + LAMP, AC/ ...
Buy Surplus As Low As
CAN$72.39
IN STOCK!
IDEC LT1X-06
LT1X-06

IDEC

SIGNALIGHT TOP CAP
Buy Surplus As Low As
CAN$10.64
IDEC LW1P-1C00V-W
LW1P-1C00V-W

IDEC

PILOT LIGHT, LW SERIES, ROUND BEZEL, 22 MM, BLACK PLASTIC BEZEL, FLUSH, SEPARATE TYPE, PC BOARD TERM ...
Buy New
CAN$31.00
GENERAL ELECTRIC 080B20V
080B20V

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 10AMP, 660VAC, 2 N.O.
Buy Surplus As Low As
CAN$20.68
GENERAL ELECTRIC 080BA9S120LR
080BA9S120LR

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, LED LAMP, MINIATURE, 120VAC/DC, RED
Buy Surplus As Low As
CAN$26.59
IN STOCK!
IDEC HW1A-B4-R
HW1A-B4-R

IDEC

ACCESSORY, HW SERIES, 22 MM, ROUND BEZEL, ENGRAVABLE LENS, 40 MM MUSHROOM, RED
Buy New
CAN$4.36
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!