Home
 > 
Pilot Devices
 > 
Selector Switch
 > 
ITT
 > 
C&K
 > 
KS11R21CQE

KS11R21CQE

Manufactured by ITT C&K

ITT KS11R21CQE
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$8.47
Save as much as 46%
Last Value Update: 2023-08-25
Product Description
Warranty

Description

  • KS11R21CQE
  • PB SWITCH
  • SPST
  • 0.025A
  • 50V
  • THT
  • SWITCH OPERATION:OFF-(ON)
  • CONTACT CONFIGURATION:SPST-NO
  • CONTACT VOLTAGE AC NOM:50V
  • CONTACT VOLTAGE DC NOM:50V
  • CONTACT CURRENT MAX:25MA
  • SWITCH TERMINALS:PC PIN
  • PRODUCT RANGE:KS SERIES
  • SVHC:NO ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #KS11R21CQE
CategoryPilot Devices
SubcategorySelector Switch
If you need a specific firmware or series relating to KS11R21CQE, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ITT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$7.62
SKU: 95693429
Save Up To CAN$0.85!
Must Purchase Minimum Quantity Of 5
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$5.79
SKU: 95693430
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$5.03
SKU: 95693431
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$4.57
SKU: 95693432
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to KS11R21CQE, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ITT KS11R21CBD
KS11R21CBD

ITT

C&K

KEY SWITCH, KS11R21CBD
Buy Surplus As Low As
CAN$12.48
ITT KS11R22CBD
KS11R22CBD

ITT

C&K

KEY SWITCH
Buy Surplus As Low As
CAN$5.99
ALLEN BRADLEY 800M-XD2R
800M-XD2R

ALLEN BRADLEY

CONTACT BLOCKS, LOGIC REED, QUICK CONNECT, 1 N.C.
Buy Surplus As Low As
CAN$77.28
IN STOCK!
ALLEN BRADLEY 800M-XD2S
800M-XD2S

ALLEN BRADLEY

CONTACT BLOCK, STANDARD, SMALL SCREW TERMINAL WITH PRESSURE PLATES, 1 N.C.
Buy Surplus As Low As
CAN$40.13
ALLEN BRADLEY 800H-N115H
800H-N115H

ALLEN BRADLEY

MUSHROOM CAP, REPLACEMENT, JUMBO, BLACK, 30MM NON ILLUMINATED MUSHROOM CAP
Buy Surplus As Low As
CAN$52.02
ALLEN BRADLEY 800H-N143
800H-N143

ALLEN BRADLEY

MOUNTING RING, TYPE 2 GUARDED FOR PUSHBUTTON SWITCH, ALSO CONVERTS FLUSH TO GUARDED
Buy Surplus As Low As
CAN$7.13
IN STOCK!
ALLEN BRADLEY 800H-NP23B
800H-NP23B

ALLEN BRADLEY

INSERT KIT, FOR NEMA 7/9 PUSH-BUTTON, BLUE, KIT, PUSH-BUTTON ACCESSORY
Buy Surplus As Low As
CAN$13.38
IN STOCK!
ALLEN BRADLEY 800T-N212
800T-N212

ALLEN BRADLEY

LAMP, 30 MM, REPLACEMENT, FLASHING, 6.3 V
Buy Surplus As Low As
CAN$20.06
IN STOCK!
ALLEN BRADLEY 800E-AP7
800E-AP7

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, LENS CAP, STANDARD STYLE, 22.5MM, CLEAR COLOR, FOR PILOT LIGHT
Buy Surplus As Low As
CAN$40.13
IN STOCK!
EATON CORPORATION E22V51
E22V51

EATON CORPORATION

CUTLER HAMMER

SELECTOR SWITCH, 22.5 MM SIZE, 2 POSITION, LEVER KNOB, 45 DEGREE ROTATON, BLACK W/ WHITE INSERT, MAI ...
Buy Surplus As Low As
CAN$17.00
IN STOCK!
EATON CORPORATION E22D12
E22D12

EATON CORPORATION

CUTLER HAMMER

LIGHT MODULE FULL VOLTAGE 12VAC DC W LAMP 756
Buy Surplus As Low As
CAN$23.00
IN STOCK!
GENERAL ELECTRIC CR104PXC91
CR104PXC91

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 1 NO / 1 NC, 10 AMP, 600 VAC
Buy Surplus As Low As
CAN$35.67
IN STOCK!
EAO 19-951.5
19-951.5

EAO

(PRICE/EA) LENS, SQUARE, GREEN; LENS SHAPE:SQUARE; SWITCH LENS COLOUR:GREEN; PRODUCT RANGE:-; FOR US ...
Buy Surplus As Low As
CAN$3.05
IDEC LT1A-0135P
LT1A-0135P

IDEC

3TIER 120V STDY PLA
Buy New
CAN$122.65
SIEMENS 3SB1400-5U
3SB1400-5U

SIEMENS

FURNAS ELECTRIC CO

LAMPHOLDER TRANSFORMER 22MM 440/480VAC
Buy Surplus As Low As
CAN$169.43
Repair Yours
Contact Us
IN STOCK!
IDEC HW1A-B2-B
HW1A-B2-B

IDEC

CAP, BUTTON, PUSH BUTTON ACCESSORY
Buy New
CAN$0.43
IN STOCK!
IDEC LT1A-0115P
LT1A-0115P

IDEC

KEY SELECTOR SWITCH OPERATOR
Buy New
CAN$108.22
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!