Home
 > 
Commercial Product Parts
 > 
Miniature Snap Action Switch
 > 
ITT
 > 
C&K
 > 
LCA10150P00SC

LCA10150P00SC

Manufactured by ITT C&K

ITT LCA10150P00SC
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$4.67
Save as much as 46%
Last Value Update: 2023-08-25
Product Description
Warranty

Description

  • LCA10150P00SC
  • MICROSWITCH
  • SPDT
  • PLUNGER
  • 10.1A
  • 250V
  • MICROSWITCH TYPE:SUBMINIATURE
  • MICROSWITCH ACTUATOR:PIN PLUNGER
  • CONTACT CONFIGURATION:SPDT
  • SWITCH TERMINALS:SOLDER LUG
  • CONTACT CURRENT MAX:10.1A
  • CONTACT VOLTAGE DC NOM:-
  • PRODUCT RANGE:LCAROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #LCA10150P00SC
CategoryCommercial Product Parts
SubcategoryMiniature Snap Action Switch
If you need a specific firmware or series relating to LCA10150P00SC, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ITT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$4.20
SKU: 95743035
Save Up To CAN$0.47!
Must Purchase Minimum Quantity Of 100
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$3.19
SKU: 95743036
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.77
SKU: 95743037
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2.52
SKU: 95743038
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to LCA10150P00SC, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ITT LCA10150P00QC
LCA10150P00QC

ITT

C&K

SWITCHES SUBMINIATURE SNAP-ACTING SWITCH
Buy Surplus As Low As
CAN$3.93
ITT LCA06150S06LY
LCA06150S06LY

ITT

C&K

SWITCH SNAP ACTION N.O. SPST SIMULATED ROLLER LEVER 6A 250VAC 250VDC 0.46N THRU-HOLE PC PINS
Buy Surplus As Low As
CAN$5.27
SELECTA SS208D-BG
SS208D-BG

SELECTA

DISCONTINUED BY MANUFACTURER, HEAVY DUTY TOGGLE SWITCH, 125 VAC, 15 A/10 A, 3/4 HP, DPST
Buy Surplus As Low As
CAN$32.90
IN STOCK!
SELECTA SS404-BG
SS404-BG

SELECTA

TRIGGER SWITCH OVERHANG SPST 16AMP 125VAC
Buy Surplus As Low As
CAN$14.77
IN STOCK!
SELECTA SS410
SS410

SELECTA

DISCONTINUED BY MANUFACTURER, TRIGGER SWITCH, FOR POWER TOOLS, 4 AMP, 125 VAC
Buy Surplus As Low As
CAN$26.91
IN STOCK!
SELECTA SS511-BG
SS511-BG

SELECTA

TOGGLE SWITCH DPDT ON-ON
Buy Surplus As Low As
CAN$17.94
BANNER ENGINEERING SM312L
SM312L

BANNER ENGINEERING

SENSOR, 39008, INFRARED, RETRO MINIBEAM, 10 TO 30 VDC, 1MS (MIN.)
Buy Surplus As Low As
CAN$287.09
SENSATA TECHNOLOGIES AP1-1RC-51-203
AP1-1RC-51-203

SENSATA TECHNOLOGIES

AIRPAX

TOGGLE SWITCH 50V 1NO/1NC
Buy Surplus As Low As
CAN$121.12
EATON CORPORATION MS24655-231
MS24655-231

EATON CORPORATION

CUTLER HAMMER

TOGGLE SWITCH
Buy Surplus As Low As
CAN$46.35
MIYAMA ELECTRIC DS-413
DS-413

MIYAMA ELECTRIC

TOGGLE SWITCH WHITE 10AMP 125VAC
Buy Surplus As Low As
CAN$11.41
GC ELECTRONICS SP-1-2-5
SP-1-2-5

GC ELECTRONICS

TOGGLE SWITCH 2AMP/5AMP 125/250VAC
Buy Surplus As Low As
CAN$4.49
NTE 54-342
54-342

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE 3PDT 6A 125VAC ON-NONE-ON EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$16.45
NTE 54-310
54-310

NTE

SWITCH TOGGLE MINIATURE BAT HANDLE DPDT 6A 125VAC ON-OFF-(ON) EPOXY SEALED SOLDER TERMINALS
Buy Surplus As Low As
CAN$6.15
NTE 54-324
54-324

NTE

SWITCH TOGGLE MINIATURE BAT HANDLE 3PDT 6A 125VAC ON-OFF-ON EPOXY SEALED SOLDER TERMINALS
Buy Surplus As Low As
CAN$20.93
MOUNTAIN SWITCH 108-MS-550A
108-MS-550A

MOUNTAIN SWITCH

TOGGLE SWITCH MDGT SPDT 3AMP 125V
Buy Surplus As Low As
CAN$2.14
HIOKI 3421
3421

HIOKI

DISCONTINUED BY MANUFACTURER, LUX HI TESTER, MEASURING RANGE: 300/1000/3000 1X, RESOLUTION: 5.1X, 70 ...
Buy Surplus As Low As
CAN$546.90
Repair Yours
CAN$359.81
IN STOCK!
LEUZE DMA-PHOTOEYE-02
DMA-PHOTOEYE-02

LEUZE

PHOTO EYE FOR LOGISTICS, CONNECTING CABLE, REFECTOR, 80/20 MOUNTING SCREWS AND NUTS,
Buy Surplus As Low As
CAN$761.08
Repair Yours
CAN$541.80
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!