Home
 > 
Cable and Wire
 > 
Electrical Cable/Wire
 > 
ITT
 > 
ITT CANNON
 > 
WIRE 26AWG 19/38 STRD TFE GY

WIRE 26AWG 19/38 STRD TFE GY

Manufactured by ITT ITT CANNON

ITT WIRE 26AWG 19/38 STRD TFE GY
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$0.11
Save as much as 47%
Last Value Update: 2024-10-31
Product Description
Warranty

Description

  • WIRE26AWG1938STRDTFEGY
  • MICROS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #WIRE 26AWG 19/38 STRD TFE GY
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to WIRE 26AWG 19/38 STRD TFE GY, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ITT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.10
SKU: 232733738
Save Up To CAN$0.01!
Must Purchase Minimum Quantity Of 24000
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.08
SKU: 232733739
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.07
SKU: 232733740
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.06
SKU: 232733741
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to WIRE 26AWG 19/38 STRD TFE GY, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ITT WIRE 26AWG 19/38 STRD TFE BLU
WIRE 26AWG 19/38 STRD TFE BLU

ITT

ITT CANNON

MICROS
ITT WIRE 26AWG 19/38 STRD TFE ORN
WIRE 26AWG 19/38 STRD TFE ORN

ITT

ITT CANNON

MICROS
SIEMENS 6GT23911BN25
6GT23911BN25

SIEMENS

CABLE EXTENSION 6GT2391 MOBY E/F (25M)
Buy Surplus As Low As
CAN$1,292.61
ALLEN BRADLEY 2090-UXNFBMP-S20
2090-UXNFBMP-S20

ALLEN BRADLEY

FEEDBACK CABLE, NON-FLEXIBLE, HIGH RESOLUTION AND INCREMENTAL ENCODER FEEDBACK, 300V, MOTOR END BAYO ...
Buy Surplus As Low As
CAN$825.79
OMRON E3Z-L81
E3Z-L81

OMRON

PHOTOELECTRIC SENSOR, 12-24 VDC, PNP DARK-ON/LIGHT-ON SELECTABLE, 1 MS RESPONSE TIME, REFLECTIVE/DIF ...
Buy Surplus As Low As
CAN$263.58
OMRON G79-I200C-175
G79-I200C-175

OMRON

DISCONTINUED BY MANUFACTURER, CONNECTOR CABLE, 2M LENGTH
Buy Surplus As Low As
CAN$265.91
IN STOCK!
OMRON V600-H51 2M
V600-H51 2M

OMRON

R/W HEAD W/2M CABLE
Buy Surplus As Low As
CAN$1,350.23
OMRON V700A4310M
V700A4310M

OMRON

EXTENSION CABLE, ANTENNA AMPLIFIER EXTENSION CABLE, 10 M
Buy Surplus As Low As
CAN$748.98
IN STOCK!
ALLEN BRADLEY 1485C-P1A500
1485C-P1A500

ALLEN BRADLEY

CABLE, 1485C DEVICENET MEDIA,THICK, ROUND CABLE, 500 METER SPOOL, PVC, LIGHT GREY, 24VDC 4A
Buy Surplus As Low As
CAN$5,618.06
ALLEN BRADLEY 43PT-NJS56FS
43PT-NJS56FS

ALLEN BRADLEY

PHOTOSWITCH

FIBER OPTIC CABLE, PLASTIC, TRANSMITTED BEAM, STANDARD BUNDLE, 1 MM DIAMETER, STAINLESS STEEL, SINGL ...
Buy Surplus As Low As
CAN$76.82
IN STOCK!
DYNISCO 929020
929020

DYNISCO

CABLE ASSEMBLY, USING PT06A-10-6S (SR), USING MATING CONNECTOR 711600), B SERIES, 6 PIN, 20'
Buy Surplus As Low As
CAN$150.68
IN STOCK!
HUBBELL SHC1037
SHC1037

HUBBELL

CORD CONNECTOR, STRAIGHT MALE, ALUMINUM, 19.05MM; THREAD SIZE - IMPERIAL:3/4 NPT; THREAD SIZE - METR ...
Buy New
CAN$31.32
IN STOCK!
LANTECH S-007616
S-007616

LANTECH

WIRE, NICHROME, .032 X.66, OHMS/FT, (PRICE PER FOOT)
Buy Surplus As Low As
CAN$6.32
IN STOCK!
OMRON CS1W-CN311
CS1W-CN311

OMRON

CBL.CS1 TO C200HW EXP I/O,30CM
Buy Surplus As Low As
CAN$255.57
OMRON E39-C1 5M
E39-C1 5M

OMRON

DISCONTINUED BY MANUFACTURER, CABLE CONNECTOR, SENSOR I/O CONNECTOR, FOR E3MC SENSOR, 8 PIN, FEMALE, ...
Buy Surplus As Low As
CAN$292.50
IN STOCK!
OMRON XW2Z-100J-B1
XW2Z-100J-B1

OMRON

1MCABLE UP DRIVER TO XW2BXXJ6
Buy Surplus As Low As
CAN$181.70
IN STOCK!
OMRON R88A-CPW003M2
R88A-CPW003M2

OMRON

CABLE FOR MC MODULE, 3M,2 AXIS
Buy Surplus As Low As
CAN$647.04
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!