Home
 > 
Cable and Wire
 > 
Electrical Cable/Wire
 > 
ITT
 > 
ITT CANNON
 > 
WIRE 26AWG 19/38 STRD TFE ORN

WIRE 26AWG 19/38 STRD TFE ORN

Manufactured by ITT ITT CANNON

ITT WIRE 26AWG 19/38 STRD TFE ORN
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$0.11
Save as much as 47%
Last Value Update: 2024-10-31
Product Description
Warranty

Description

  • WIRE26AWG1938STRDTFEORN
  • MICROS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #WIRE 26AWG 19/38 STRD TFE ORN
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to WIRE 26AWG 19/38 STRD TFE ORN, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ITT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.10
SKU: 232733743
Save Up To CAN$0.01!
Must Purchase Minimum Quantity Of 24000
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.08
SKU: 232733744
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.07
SKU: 232733745
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.06
SKU: 232733746
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to WIRE 26AWG 19/38 STRD TFE ORN, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ITT WIRE 26AWG 19/38 STRD TFE GY
WIRE 26AWG 19/38 STRD TFE GY

ITT

ITT CANNON

MICROS
ITT WIRE 26AWG 19/38 STRD TFE VIO
WIRE 26AWG 19/38 STRD TFE VIO

ITT

ITT CANNON

MICROS
BELDEN 8777
8777

BELDEN

CABLE 22AWG 6COND 3PAIRED STRANDED PRICE/FOOT
Buy Surplus As Low As
CAN$0.67
ALPHA WIRE 1173C
1173C

ALPHA WIRE

DISCONTINUED BY MANUFACTURER, COMMUNICATIONS CABLE, 3-22AWG, 3-CONDUCTOR, 2576 STYLE
Buy Surplus As Low As
CAN$85.23
ALLEN BRADLEY 2090-UXNFBMP-S20
2090-UXNFBMP-S20

ALLEN BRADLEY

FEEDBACK CABLE, NON-FLEXIBLE, HIGH RESOLUTION AND INCREMENTAL ENCODER FEEDBACK, 300V, MOTOR END BAYO ...
Buy Surplus As Low As
CAN$835.85
ALLEN BRADLEY 845-CA-D-100
845-CA-D-100

ALLEN BRADLEY

PREWIRED CABLE ASSEMBLY, 845 ENCODER ACCESSORY, 19-PIN (845D / G / GM), 100 FT
Buy Surplus As Low As
CAN$874.72
OMRON CS1W-CN223
CS1W-CN223

OMRON

CONNECTING CABLE, CS1 EXP I/O, 2 METER LENGTH, FOR USE WITH CS1 SERIES
Buy Surplus As Low As
CAN$454.56
IN STOCK!
OMRON CS1W-CN323
CS1W-CN323

OMRON

CONTROLLER CABLE, CS1 SERIES, I/O, RECTANGULAR CONNECTOR, 3 M LENGTH, BLACK
Buy Surplus As Low As
CAN$693.80
IN STOCK!
OMRON CS1W-CN523
CS1W-CN523

OMRON

I/O CABLE ASSEMBLY, CS1W SERIES, RECTANGULAR CONNECTOR, 5 M LENGTH
Buy Surplus As Low As
CAN$622.03
IN STOCK!
OMRON CS1W-CN624
CS1W-CN624

OMRON

CABLE,CS1/ C200H-PRO27,6M
Buy Surplus As Low As
CAN$442.60
OMRON CS1W-CN625
CS1W-CN625

OMRON

CBL,PROG;DSUB25,6M,PC98
Buy Surplus As Low As
CAN$435.12
OMRON R88A-CPW002M2
R88A-CPW002M2

OMRON

CABLE FOR MC MODULE, 2M,2 AXIS
Buy Surplus As Low As
CAN$765.57
IN STOCK!
ALLEN BRADLEY 1771-WI
1771-WI

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, WIRING ARM, THERMOCOUPLE, 18 TERMINALS, FOR IXE
Buy Surplus As Low As
CAN$67.29
IN STOCK!
AMPHENOL MS3057-4A
MS3057-4A

AMPHENOL

CABLE CLAMP, SIZE 10, ALUMINIUM ALLOY; CONNECTOR SHELL SIZE:10; CABLE DIAMETER MAX:7.93MM; STRAIN RE ...
Buy Surplus As Low As
CAN$6.54
IN STOCK!
BELDEN 3092A
3092A

BELDEN

CABLE MULTIPAIRED SHIELDED 18AWG PER/FT
Buy Surplus As Low As
CAN$475.49
OMRON C200H-CN711
C200H-CN711

OMRON

CABLE ASSEMBLY, SPECIALIZED I/O CABLE, C200H, 7 M
Buy Surplus As Low As
CAN$711.74
IN STOCK!
OMRON XW2Z-100J-B1
XW2Z-100J-B1

OMRON

1MCABLE UP DRIVER TO XW2BXXJ6
Buy Surplus As Low As
CAN$183.92
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!