Home
 > 
Cable and Wire
 > 
Electrical Cable/Wire
 > 
ITT
 > 
ITT CANNON
 > 
WIRE 26AWG 19/38 STRD TFE VIO

WIRE 26AWG 19/38 STRD TFE VIO

Manufactured by ITT ITT CANNON

ITT WIRE 26AWG 19/38 STRD TFE VIO
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$0.11
Save as much as 47%
Last Value Update: 2024-10-31
Product Description
Warranty

Description

  • WIRE26AWG1938STRDTFEVIO
  • MICROS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #WIRE 26AWG 19/38 STRD TFE VIO
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to WIRE 26AWG 19/38 STRD TFE VIO, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ITT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.10
SKU: 232733748
Save Up To CAN$0.01!
Must Purchase Minimum Quantity Of 24000
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.08
SKU: 232733749
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.07
SKU: 232733750
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.06
SKU: 232733751
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to WIRE 26AWG 19/38 STRD TFE VIO, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ITT WIRE 26AWG 19/38 STRD TFE ORN
WIRE 26AWG 19/38 STRD TFE ORN

ITT

ITT CANNON

MICROS
ITT WIRE 26AWG 19/38 STRD TFE WHT
WIRE 26AWG 19/38 STRD TFE WHT

ITT

ITT CANNON

MICROS
BELDEN 8777
8777

BELDEN

CABLE 22AWG 6COND 3PAIRED STRANDED PRICE/FOOT
Buy Surplus As Low As
CAN$0.66
ALLEN BRADLEY 440E-A17028
440E-A17028

ALLEN BRADLEY

GUARDMASTER LTD

CABLE, LIFELINE, POLYPROPYLENE COVERED STEEL CABLE, RED, 100 M (328 FT)
Buy Surplus As Low As
CAN$387.47
ALLEN BRADLEY 43GR-TBB25ML
43GR-TBB25ML

ALLEN BRADLEY

PHOTOSWITCH

GLASS FIBER OPTIC CABLE,DIFFUSE(BIFURCATED),GLASS,FOR USE WITH LARGE APERTURES,BRASS,TB THREADED 5/1 ...
Buy Surplus As Low As
CAN$141.57
3M 5743
5743

3M

SPLICE KITS, COLD SHRINK, NON-SHIELDED CABLE, 3 SPLICES/KIT
Buy Surplus As Low As
CAN$661.67
IN STOCK!
ALLEN BRADLEY 845-CA-D-100
845-CA-D-100

ALLEN BRADLEY

PREWIRED CABLE ASSEMBLY, 845 ENCODER ACCESSORY, 19-PIN (845D / G / GM), 100 FT
Buy Surplus As Low As
CAN$871.80
OMRON CS1W-CN223
CS1W-CN223

OMRON

CONNECTING CABLE, CS1 EXP I/O, 2 METER LENGTH, FOR USE WITH CS1 SERIES
Buy Surplus As Low As
CAN$453.04
IN STOCK!
OMRON 3F88LCR010SA
3F88LCR010SA

OMRON

10M CABLE FOR RS15W
Buy Surplus As Low As
CAN$892.66
OMRON G79-O500C-475
G79-O500C-475

OMRON

5M CABLE W/2CON (OUTPUT)
Buy Surplus As Low As
CAN$412.80
IN STOCK!
OMRON R88A-CTU002N
R88A-CTU002N

OMRON

DISCONTINUED BY MANUFACTURER, CONTROL CABLE, DRIVE-TERMIN./GENER, 2-METER LENGTH, FOR CN1
Buy Surplus As Low As
CAN$384.48
ALLEN BRADLEY 1485C-P1A500
1485C-P1A500

ALLEN BRADLEY

CABLE, 1485C DEVICENET MEDIA,THICK, ROUND CABLE, 500 METER SPOOL, PVC, LIGHT GREY, 24VDC 4A
Buy Surplus As Low As
CAN$5,667.43
ALLEN BRADLEY 43GT-TBB25SL
43GT-TBB25SL

ALLEN BRADLEY

PHOTOSWITCH

FIBER OPTIC CABLE, GLASS, 36 INCH LENGTH, THREADED TIP, TRANSMITTED BEAM,FOR USE WITH LARGE APERTURE ...
Buy Surplus As Low As
CAN$117.73
AMPHENOL MS3057-4A
MS3057-4A

AMPHENOL

CABLE CLAMP, SIZE 10, ALUMINIUM ALLOY; CONNECTOR SHELL SIZE:10; CABLE DIAMETER MAX:7.93MM; STRAIN RE ...
Buy Surplus As Low As
CAN$6.52
IN STOCK!
BELDEN 8723
8723

BELDEN

(PRICE/MR) SHLD MULTIPAIR, 2 PAIR, 22AWG; CABLE SHIELDING:SHIELDED; NO. OF PAIRS:2 PAIR; WIRE GAUGE: ...
Buy Surplus As Low As
CAN$3.13
HONEYWELL 394800-30
394800-30

HONEYWELL

RESIDEO

IGNITION CABLE ASSEMBLY, 30", INTERMITTENT PILOT, RIGHT ANGLE BOOT FOR PILOT CONNECTION, USED WITH S ...
Buy Surplus As Low As
CAN$96.87
OMRON CS1W-CN226
CS1W-CN226

OMRON

CONVERSION CABLE, 9PIN, D-SUB TO CS/CJ SERIES, PLCS PERIPHERAL PORT
Buy Surplus As Low As
CAN$306.99
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!