Home
 > 
Cable and Wire
 > 
Electrical Cable/Wire
 > 
ITT
 > 
ITT CANNON
 > 
WIRE 26AWG 19/38 STRD TFE WHT

WIRE 26AWG 19/38 STRD TFE WHT

Manufactured by ITT ITT CANNON

ITT WIRE 26AWG 19/38 STRD TFE WHT
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$0.11
Save as much as 47%
Last Value Update: 2024-10-31
Product Description
Warranty

Description

  • WIRE26AWG1938STRDTFEWHT
  • MICROS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #WIRE 26AWG 19/38 STRD TFE WHT
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to WIRE 26AWG 19/38 STRD TFE WHT, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ITT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.10
SKU: 232733753
Save Up To CAN$0.01!
Must Purchase Minimum Quantity Of 24000
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.08
SKU: 232733754
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.07
SKU: 232733755
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.06
SKU: 232733756
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to WIRE 26AWG 19/38 STRD TFE WHT, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ITT WIRE 26AWG 19/38 STRD TFE VIO
WIRE 26AWG 19/38 STRD TFE VIO

ITT

ITT CANNON

MICROS
ITT WIRE 26AWG 19/38 STRD TFE YEL
WIRE 26AWG 19/38 STRD TFE YEL

ITT

ITT CANNON

MICROS
SIEMENS 6ES7393-4AA10-0AA0
6ES7393-4AA10-0AA0

SIEMENS

SIMATIC S7-300, CABLE GUIDE LK 393 FOR F MODULES CONNECTIONS L+ AND M ARE SAFETY-ORIENTED THE TERMIN ...
Buy Surplus As Low As
CAN$41.00
IN STOCK!
ALLEN BRADLEY 2090-U3AE-D4403
2090-U3AE-D4403

ALLEN BRADLEY

CABLE, TWO AXIS TO LOGIX 1756MOAE2 CARD, 3M
Buy Surplus As Low As
CAN$736.18
IN STOCK!
ALLEN BRADLEY 802C-TCB-100
802C-TCB-100

ALLEN BRADLEY

RED PVC GALVANIZED STEEL CABLE, 100M
Buy Surplus As Low As
CAN$938.86
OMRON V600-H11-5 0.5M
V600-H11-5 0.5M

OMRON

RFID MODULE, READ/WRITE HEAD, .5M CABLE, RECTANGULAR HEAD
Buy Surplus As Low As
CAN$1,260.75
OMRON V600-HS61 2M
V600-HS61 2M

OMRON

RFID READ/WRITE HEAD, ANTENNA TYPE:-, OPERATING FREQUENCY:-, ANTENNA CONNECTOR:-, ANTENNA CABLE LENG ...
Buy Surplus As Low As
CAN$663.16
IN STOCK!
BELDEN 3092A
3092A

BELDEN

CABLE MULTIPAIRED SHIELDED 18AWG PER/FT
Buy Surplus As Low As
CAN$473.90
DANAHER CONTROLS PBW02900P028
PBW02900P028

DANAHER CONTROLS

EAGLE SIGNAL

CABLE ASSEMBLY
Buy New
CAN$61.10
EMERSON ECF-015
ECF-015

EMERSON

DISCONTINUED BY MANUFACTURER, DB RESISTOR, 120OHMS, 1500WATTS, ENCLOSED WITH NORMALLY CLOSED THERMOS ...
Buy Surplus As Low As
CAN$402.37
DWYER 9-A64
9-A64

DWYER

9-A64 MERCURY SWITCH
Buy Surplus As Low As
CAN$1,040.20
HONEYWELL R1061012
R1061012

HONEYWELL

DISCONTINUED BY MANUFACTURER, IGNITION, FLAME ROD CABLE, 350F, (ONE FOOT)
Buy Surplus As Low As
CAN$47.69
NATIONAL INSTRUMENTS 763000-01
763000-01

NATIONAL INSTRUMENTS

POWER CABLE, 120V, 2.3M, TEST EQUIPMENT, ACCESSORY TYPE:POWER CABLE, FOR USE WITH:NI TEST EQUIPMENTS ...
Buy Surplus As Low As
CAN$40.24
OMRON E39-C1
E39-C1

OMRON

DISCONTINUED BY MANUFACTURER, CABLE CONNECTOR, SENSOR I/O CONNECTOR, FOR E3MC, 8 PIN, FEMALE, 7 WIRE ...
Buy Surplus As Low As
CAN$223.54
OMRON G79-A200C
G79-A200C

OMRON

CABLE, WIRES TO I/O BLK, 2M
Buy Surplus As Low As
CAN$174.36
OMRON Y96E44SA5
Y96E44SA5

OMRON

CABLE, 5M, 4PIN FEMALE, 4WIRE, YELLOW,
Buy Surplus As Low As
CAN$147.53
IN STOCK!
PYROMATION INC S20-5-304
S20-5-304

PYROMATION INC

STOCK THERMOCOUPLE EXTENSION WIRE,TYPE S,20 AWG,SOLID,GLASS BRAID STD.,0.056 X 0.096
Buy Surplus As Low As
CAN$0.83
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!