Home
 > 
Cable and Wire
 > 
Electrical Cable/Wire
 > 
ITT
 > 
ITT CANNON
 > 
WIRE 26AWG 19/38 STRD TFE YEL

WIRE 26AWG 19/38 STRD TFE YEL

Manufactured by ITT ITT CANNON

ITT WIRE 26AWG 19/38 STRD TFE YEL
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$0.11
Save as much as 47%
Last Value Update: 2024-10-31
Product Description
Warranty

Description

  • WIRE26AWG1938STRDTFEYEL
  • MICROS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #WIRE 26AWG 19/38 STRD TFE YEL
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to WIRE 26AWG 19/38 STRD TFE YEL, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ITT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.10
SKU: 232733758
Save Up To CAN$0.01!
Must Purchase Minimum Quantity Of 24000
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.08
SKU: 232733759
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.07
SKU: 232733760
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.06
SKU: 232733761
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to WIRE 26AWG 19/38 STRD TFE YEL, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ITT WIRE 26AWG 19/38 STRD TFE WHT
WIRE 26AWG 19/38 STRD TFE WHT

ITT

ITT CANNON

MICROS
ITT WIRE 26AWG 19/38 STRD WHT/GY
WIRE 26AWG 19/38 STRD WHT/GY

ITT

ITT CANNON

MICROS
BELDEN 9366
9366

BELDEN

CABLE 16AWG 3COND SHIELDED STRANDED PVC PER FOOT
Buy Surplus As Low As
CAN$6.66
ALPHA WIRE 1173C
1173C

ALPHA WIRE

DISCONTINUED BY MANUFACTURER, COMMUNICATIONS CABLE, 3-22AWG, 3-CONDUCTOR, 2576 STYLE
Buy Surplus As Low As
CAN$85.23
ALLEN BRADLEY 2711-NC12
2711-NC12

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CABLE W/CONNECTOR, 10 METER / 32.7 FEET
Buy Surplus As Low As
CAN$663.89
OMRON CS1W-CN323
CS1W-CN323

OMRON

CONTROLLER CABLE, CS1 SERIES, I/O, RECTANGULAR CONNECTOR, 3 M LENGTH, BLACK
Buy Surplus As Low As
CAN$693.80
IN STOCK!
OMRON V600-H11-5 0.5M
V600-H11-5 0.5M

OMRON

RFID MODULE, READ/WRITE HEAD, .5M CABLE, RECTANGULAR HEAD
Buy Surplus As Low As
CAN$1,264.99
ALLEN BRADLEY 43PT-NJS56FS
43PT-NJS56FS

ALLEN BRADLEY

PHOTOSWITCH

FIBER OPTIC CABLE, PLASTIC, TRANSMITTED BEAM, STANDARD BUNDLE, 1 MM DIAMETER, STAINLESS STEEL, SINGL ...
Buy Surplus As Low As
CAN$77.75
IN STOCK!
ALLEN BRADLEY 43GT-MOS10ML
43GT-MOS10ML

ALLEN BRADLEY

PHOTOSWITCH

FIBER OPTIC CABLE, GLASS, TRANSMITTED BEAM (INDIVIDUAL CABLE), STANDARD BUNDLE 1.2MM (0.046IN), STAI ...
Buy Surplus As Low As
CAN$152.52
ASEA BROWN BOVERI 3E 031078
3E 031078

ASEA BROWN BOVERI

CABLE
Buy Surplus As Low As
CAN$1,332.27
ALLEN BRADLEY 889N-R4AE-6F
889N-R4AE-6F

ALLEN BRADLEY

PHOTOSWITCH

MINI CABLE, FEMALE, RT ANGLE (INT THREADS), FEMALE, RIGHT ANGLE (INT THREA, 4-PINS, CABLE, NO CONNEC ...
Buy Surplus As Low As
CAN$37.38
BELDEN 3084A
3084A

BELDEN

DEVICENET THIN CABLE - 2 PAIRS, (1) 22 AWG (19X34)
Buy Surplus As Low As
CAN$8.56
MITSUBISHI AC05TB-E
AC05TB-E

MITSUBISHI

CABLE, 0.5 METER, TO A6TBXY TB, SOURCE
Buy Surplus As Low As
CAN$161.49
IN STOCK!
LAPP USA 602003
602003

LAPP USA

(PRICE/SP OF 100)UNSHLD FLEX CABLE, 3COND, 20AWG, 100FT; CABLE SHIELDING:UNSHIELDED; NO. OF CONDUCTO ...
Buy Surplus As Low As
CAN$103.17
OMRON CS1W-CN226
CS1W-CN226

OMRON

CONVERSION CABLE, 9PIN, D-SUB TO CS/CJ SERIES, PLCS PERIPHERAL PORT
Buy Surplus As Low As
CAN$308.02
IN STOCK!
OMRON XS3W-M421-402-R
XS3W-M421-402-R

OMRON

E2J EXTENSION CABLE-2M
Buy Surplus As Low As
CAN$53.83
OMRON R88A-CNU01C
R88A-CNU01C

OMRON

CN1 I/O CONNECTOR GN
Buy Surplus As Low As
CAN$103.17
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!