Home
 > 
Cable and Wire
 > 
Electrical Cable/Wire
 > 
ITT
 > 
ITT CANNON
 > 
WIRE 26AWG 19/38 STRD WHT/GY

WIRE 26AWG 19/38 STRD WHT/GY

Manufactured by ITT ITT CANNON

ITT WIRE 26AWG 19/38 STRD WHT/GY
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$0.16
Save as much as 47%
Last Value Update: 2024-10-31
Product Description
Warranty

Description

  • WIRE26AWG1938STRDWHTGY
  • MICROS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #WIRE 26AWG 19/38 STRD WHT/GY
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to WIRE 26AWG 19/38 STRD WHT/GY, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ITT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.14
SKU: 232733763
Save Up To CAN$0.02!
Must Purchase Minimum Quantity Of 12000
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.11
SKU: 232733764
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.10
SKU: 232733765
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.09
SKU: 232733766
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to WIRE 26AWG 19/38 STRD WHT/GY, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ITT WIRE 26AWG 19/38 STRD TFE YEL
WIRE 26AWG 19/38 STRD TFE YEL

ITT

ITT CANNON

MICROS
ITT WIRE 26AWG 19/38 STRD WHT/VIO
WIRE 26AWG 19/38 STRD WHT/VIO

ITT

ITT CANNON

MICROS
BELDEN 8777
8777

BELDEN

CABLE 22AWG 6COND 3PAIRED STRANDED PRICE/FOOT
Buy Surplus As Low As
CAN$0.66
ALLEN BRADLEY 1492-CABLE050L
1492-CABLE050L

ALLEN BRADLEY

PRE-WIRED CABLE, FOR DIGITAL I/O MODULES, CABLE TYPE L, 20 CONDUCTOR, 22 AWG, W/ 1771-WN CONNECTOR, ...
Buy Surplus As Low As
CAN$717.95
IN STOCK!
SIEMENS 6GT23911BN25
6GT23911BN25

SIEMENS

CABLE EXTENSION 6GT2391 MOBY E/F (25M)
Buy Surplus As Low As
CAN$1,292.61
SIEMENS 6GT24911CH20
6GT24911CH20

SIEMENS

CABLE ASM450 SLG 8X PRE MOBY F (2M)
Buy Surplus As Low As
CAN$850.91
SIEMENS 6ES7902-2AB00-0AA0
6ES7902-2AB00-0AA0

SIEMENS

SIMATIC S7/M7, CABLE FOR POINT-TO-POINT CONNECTIONS TTY-TTY 9-POLE D-SUB PINS RESPECTIVELY 5 M LENGT ...
Buy Surplus As Low As
CAN$233.00
IN STOCK!
OMRON E2C-X1R5A-5
E2C-X1R5A-5

OMRON

M25,4MMX1.5MCABLEW/PLUG
Buy Surplus As Low As
CAN$321.05
ALLEN BRADLEY 1492-ACABLE010H
1492-ACABLE010H

ALLEN BRADLEY

PRE-WIRED CABLE FOR ANALOG I/O MODULES, CABLE TYPE H, 9 TWISTED PAIR (1 PAIR NOT CONNECTED TO I/O MO ...
Buy Surplus As Low As
CAN$366.36
IN STOCK!
ALLEN BRADLEY 889N-R3AFC-6F
889N-R3AFC-6F

ALLEN BRADLEY

PHOTOSWITCH

MINI CABLE, FEMALE, RT ANGLE (INT THREADS), FEMALE, RIGHT ANGLE (INT THREA, 3-PINS, CABLE, NO CONNEC ...
Buy Surplus As Low As
CAN$29.55
BELDEN 8723
8723

BELDEN

(PRICE/MR) SHLD MULTIPAIR, 2 PAIR, 22AWG; CABLE SHIELDING:SHIELDED; NO. OF PAIRS:2 PAIR; WIRE GAUGE: ...
Buy Surplus As Low As
CAN$3.10
BELDEN 9368
9368

BELDEN

CABLE 18AWG PAIR SHIELDED PER FOOT
Buy Surplus As Low As
CAN$4.70
EMERSON CMDS075
CMDS075

EMERSON

DISCONTINUED BY MANUFACTURER, SERVO POWER CABLE, 75FT.
Buy Surplus As Low As
CAN$617.50
ELECTRONIC MACHINE PARTS B2314
B2314

ELECTRONIC MACHINE PARTS

ALARM CABLE
Buy Surplus As Low As
CAN$62.05
OMRON CS1W-CN713
CS1W-CN713

OMRON

CABLE ASSEMBLY, CS1W SERIES, RECTANGULAR CONNECTOR, CS1 EXP I/O, DOUBLE ENDED, FEMALE CONNECTION, 0. ...
Buy Surplus As Low As
CAN$332.39
IN STOCK!
PYROMATION INC RT24-4-509
RT24-4-509

PYROMATION INC

RTD WIRE & CABLE, FOUR CONDUCTOR, 22 - STRANDED TINNED COPPER, 0.066 OHMS, FLUOROPOLYMER, PRICE/FT
Buy Surplus As Low As
CAN$1.91
PYROMATION INC J16-5-502
J16-5-502

PYROMATION INC

STOCK THERMOCOUPLE EXTENSION WIRE,TYPE J,16AWG,SOLID,POLYVINYL STD.,0.111 X 0.188
Buy Surplus As Low As
CAN$1.12
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!