Home
 > 
Cable and Wire
 > 
Electrical Cable/Wire
 > 
ITT
 > 
ITT CANNON
 > 
WIRE 26AWG 19/38 WHT/BLK/RED

WIRE 26AWG 19/38 WHT/BLK/RED

Manufactured by ITT ITT CANNON

ITT WIRE 26AWG 19/38 WHT/BLK/RED
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$0.16
Save as much as 47%
Last Value Update: 2024-10-31
Product Description
Warranty

Description

  • WIRE26AWG1938WHTBLKRED
  • MICROS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #WIRE 26AWG 19/38 WHT/BLK/RED
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to WIRE 26AWG 19/38 WHT/BLK/RED, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ITT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.14
SKU: 232733778
Save Up To CAN$0.02!
Must Purchase Minimum Quantity Of 12000
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.11
SKU: 232733779
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.10
SKU: 232733780
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.09
SKU: 232733781
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to WIRE 26AWG 19/38 WHT/BLK/RED, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ITT WIRE 26AWG 19/38 WHT/BLK/BLU
WIRE 26AWG 19/38 WHT/BLK/BLU

ITT

ITT CANNON

MICROS
ITT WIRE 26AWG 19/38 WHT/BRN/BLU
WIRE 26AWG 19/38 WHT/BRN/BLU

ITT

ITT CANNON

MICROS
BELDEN 9366
9366

BELDEN

CABLE 16AWG 3COND SHIELDED STRANDED PVC PER FOOT
Buy Surplus As Low As
CAN$6.58
ALPHA WIRE 58413
58413

ALPHA WIRE

CABLE 22AWG 3-PAIRED SHIELDED
Buy Surplus As Low As
CAN$1.13
MATSUSHITA ELECTRIC AFC15VT0-US
AFC15VT0-US

MATSUSHITA ELECTRIC

SUNX LTD

CABLE
Buy Surplus As Low As
CAN$246.70
ALLEN BRADLEY 1485C-P1A50
1485C-P1A50

ALLEN BRADLEY

CABLE, 1485C DEVICENET MEDIA, THICK, ROUND CABLE, 50 METER SPOOL, PVC, LIGHT GREY, 24 VDC, 4 AMP
Buy Surplus As Low As
CAN$614.54
OMRON CS1W-CN321
CS1W-CN321

OMRON

CABLE, CS1 TO C200H I/O CONNECTING CABLE, 3M CABLE LENGTH
Buy Surplus As Low As
CAN$540.68
OMRON R88A-CPU002-S
R88A-CPU002-S

OMRON

SMART STEP SERIES SERVO CONTROL CABLE, 2M
Buy Surplus As Low As
CAN$197.95
IN STOCK!
OMRON R88A-CAU005S
R88A-CAU005S

OMRON

DISCONTINUED BY MANUFACTURER, POWER CABLE 5M
Buy Surplus As Low As
CAN$514.09
OMRON V600-H11-5 0.5M
V600-H11-5 0.5M

OMRON

RFID MODULE, READ/WRITE HEAD, .5M CABLE, RECTANGULAR HEAD
Buy Surplus As Low As
CAN$1,249.77
ASEA BROWN BOVERI C19000053
C19000053

ASEA BROWN BOVERI

RIBBON CABLE ASSEMBLY, FOR DOOR, TYPE C1900
Buy Surplus As Low As
CAN$122.61
OMRON C200H-CN329-EU
C200H-CN329-EU

OMRON

CABLE ASSEMBLY INTERFACE, 9.84', INTERFACE CABLE ASSEMBLY, OMRON C SERIES (3.00M),D-SUB CONNECTOR
Buy Surplus As Low As
CAN$748.98
OMRON CS1W-CN114
CS1W-CN114

OMRON

PLC CABLE ADAPTER; CURRENT RATING:-; PRODUCT RANGE:-; ACCESSORY TYPE:PERIPHERAL PORT CONVERSION CABL ...
Buy Surplus As Low As
CAN$234.89
IN STOCK!
OMRON CS1W-CN711
CS1W-CN711

OMRON

I/O EXTENSION CABLE, CS1 SERIES, 2.3', 2.30' (700.00MM), RECTANGULAR CONNECTOR
Buy Surplus As Low As
CAN$361.93
OMRON XW2Z-050J-A6
XW2Z-050J-A6

OMRON

50CM CABLE FROM NC113/XW2B
Buy Surplus As Low As
CAN$208.30
OMRON SP10-CN221
SP10-CN221

OMRON

DISCONTINUED BY MANUFACTURER, CONNECTING CABLE, LENGTH 2 M, FOR USE WITH NT SERIES CONTROLLERS
Buy Surplus As Low As
CAN$146.25
IN STOCK!
OMRON R88A-CPW002M1
R88A-CPW002M1

OMRON

CABLE FOR MC MODULE, SPECIALIZED CABLE CB MC MDL 1AXIS, 2M
Buy Surplus As Low As
CAN$370.79
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!