Home
 > 
Cable and Wire
 > 
Electrical Cable/Wire
 > 
ITT
 > 
ITT CANNON
 > 
WIRE 26AWG 19/38 WHT/BRN/BLU

WIRE 26AWG 19/38 WHT/BRN/BLU

Manufactured by ITT ITT CANNON

ITT WIRE 26AWG 19/38 WHT/BRN/BLU
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$0.38
Save as much as 47%
Last Value Update: 2024-10-31
Product Description
Warranty

Description

  • WIRE26AWG1938WHTBRNBLU
  • MICROS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #WIRE 26AWG 19/38 WHT/BRN/BLU
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to WIRE 26AWG 19/38 WHT/BRN/BLU, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ITT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.34
SKU: 232733783
Save Up To CAN$0.04!
Must Purchase Minimum Quantity Of 12000
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.27
SKU: 232733784
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.23
SKU: 232733785
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.21
SKU: 232733786
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to WIRE 26AWG 19/38 WHT/BRN/BLU, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ITT WIRE 26AWG 19/38 WHT/BLK/RED
WIRE 26AWG 19/38 WHT/BLK/RED

ITT

ITT CANNON

MICROS
ITT WIRE 26AWG 19/38 WHT/BRN/RED
WIRE 26AWG 19/38 WHT/BRN/RED

ITT

ITT CANNON

MICROS
ALPHA WIRE 1173C
1173C

ALPHA WIRE

DISCONTINUED BY MANUFACTURER, COMMUNICATIONS CABLE, 3-22AWG, 3-CONDUCTOR, 2576 STYLE
Buy Surplus As Low As
CAN$85.23
ALPHA WIRE 2466C
2466C

ALPHA WIRE

DISCONTINUED BY MANUFACTURER, COMMUNICATION AND CONTROL CABLE, 22 AWG, TYPE PAIR, FOIL SHIELDED, 300 ...
Buy Surplus As Low As
CAN$0.79
IN STOCK!
ALPHA WIRE 58413
58413

ALPHA WIRE

CABLE 22AWG 3-PAIRED SHIELDED
Buy Surplus As Low As
CAN$1.14
OMRON CS1W-CN133
CS1W-CN133

OMRON

CS1, I/O CONNECTING CABLE, CONNECTS A CPU BACKPLANE OR CS1 EXPANSION BACKPLANE TO A, CS1 EXPANSION B ...
Buy Surplus As Low As
CAN$1,146.86
OMRON CS1W-CN624
CS1W-CN624

OMRON

CABLE,CS1/ C200H-PRO27,6M
Buy Surplus As Low As
CAN$442.60
OMRON 3F88LCR010SA
3F88LCR010SA

OMRON

10M CABLE FOR RS15W
Buy Surplus As Low As
CAN$895.66
SIEMENS 3RX9010-0AA00
3RX9010-0AA00

SIEMENS

FURNAS ELECTRIC CO

AS-I CABLE, SHAPED YELLOW, RUBBER 2X 1.5 MM2, 100 M CONSISTS OF 100 M CABLE
Buy Surplus As Low As
CAN$293.00
ALLEN BRADLEY 889D-R4ACDM-2
889D-R4ACDM-2

ALLEN BRADLEY

PHOTOSWITCH

PATCHCORD, DC MICRO M12, FEMALE RIGHT ANGLE, 4 PIN, PVC CABLE, YELLOW, UNSHIELDED, DC MICRO, STRAIGH ...
Buy Surplus As Low As
CAN$39.77
IN STOCK!
BELDEN 8723
8723

BELDEN

(PRICE/MR) SHLD MULTIPAIR, 2 PAIR, 22AWG; CABLE SHIELDING:SHIELDED; NO. OF PAIRS:2 PAIR; WIRE GAUGE: ...
Buy Surplus As Low As
CAN$3.14
FANUC A02B-0236-K813
A02B-0236-K813

FANUC

CABLE W/CONNECTORS, CA55/MD - A660-2042-T143#L450R0
Buy Surplus As Low As
CAN$125.60
IN STOCK!
EMERSON CMDS075
CMDS075

EMERSON

DISCONTINUED BY MANUFACTURER, SERVO POWER CABLE, 75FT.
Buy Surplus As Low As
CAN$625.02
OMRON E2EZ-X8D1-N
E2EZ-X8D1-N

OMRON

M30 8MM 2W DC NO 2M CBL
Buy Surplus As Low As
CAN$331.63
OMRON CS1W-CN227
CS1W-CN227

OMRON

CBL,PROG; 1/2 PITCH2M,PC98
Buy Surplus As Low As
CAN$312.51
OMRON CS1W-CN313
CS1W-CN313

OMRON

EXPANSION CABLE, FOR USE W/ CS1W SERIES, INPUT/OUTPUT BACKPLANES, 0.3 M CABLE LENGTH, (224548)
Buy Surplus As Low As
CAN$203.35
IN STOCK!
OMRON G79-I150C-125
G79-I150C-125

OMRON

DISCONTINUED BY MANUFACTURER, CONNECTING CABLE, INPUT, 1.5 METER LENGTH
Buy Surplus As Low As
CAN$224.29
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!