Home
 > 
Cable and Wire
 > 
Electrical Cable/Wire
 > 
ITT
 > 
ITT CANNON
 > 
WIRE 26AWG 19/38 WHT/BRN/ORN

WIRE 26AWG 19/38 WHT/BRN/ORN

Manufactured by ITT ITT CANNON

ITT WIRE 26AWG 19/38 WHT/BRN/ORN
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$0.38
Save as much as 47%
Last Value Update: 2024-10-31
Product Description
Warranty

Description

  • WIRE26AWG1938WHTBRNORN
  • MICROS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #WIRE 26AWG 19/38 WHT/BRN/ORN
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to WIRE 26AWG 19/38 WHT/BRN/ORN, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ITT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.34
SKU: 232732272
Save Up To CAN$0.04!
Must Purchase Minimum Quantity Of 12000
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.26
SKU: 232732273
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.23
SKU: 232732274
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.21
SKU: 232732275
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to WIRE 26AWG 19/38 WHT/BRN/ORN, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ITT WIRE 26AWG 19/38 WHT/BRN/GY
WIRE 26AWG 19/38 WHT/BRN/GY

ITT

ITT CANNON

MICROS
ITT WIRE 26AWG 19/38 WHT/BRN/VIO
WIRE 26AWG 19/38 WHT/BRN/VIO

ITT

ITT CANNON

MICROS
ALPHA WIRE 2466C
2466C

ALPHA WIRE

DISCONTINUED BY MANUFACTURER, COMMUNICATION AND CONTROL CABLE, 22 AWG, TYPE PAIR, FOIL SHIELDED, 300 ...
Buy Surplus As Low As
CAN$0.78
IN STOCK!
MITUTOYO 965013
965013

MITUTOYO

MICROMETER SPC CABLE USE WITH ALL MICROMETERSINDICATOR SERIES: 543-11X543-13X543-14X543-18X543-17XBO ...
Buy Surplus As Low As
CAN$103.41
IN STOCK!
ALLEN BRADLEY 43GR-TMC25FL
43GR-TMC25FL

ALLEN BRADLEY

FIBER OPTIC CABLE, GLASS, DIFFUSE (BIFURCATED CABLE), STANDARD BUNDLE 3.2MM (0.125IN), COMBINATION B ...
Buy Surplus As Low As
CAN$307.27
OMRON CS1W-CN133
CS1W-CN133

OMRON

CS1, I/O CONNECTING CABLE, CONNECTS A CPU BACKPLANE OR CS1 EXPANSION BACKPLANE TO A, CS1 EXPANSION B ...
Buy Surplus As Low As
CAN$1,133.07
OMRON CS1W-CN133-B2
CS1W-CN133-B2

OMRON

CS1, I/O CONNECTING CABLE, CONNECTS CPU BACKPLANE/CS1 EXPANSION BACKPLANE TO CS1 EXPANSION BACKPLANE ...
Buy Surplus As Low As
CAN$1,249.77
OMRON CS1W-CN521
CS1W-CN521

OMRON

CONNECTION CABLE, CS1-C200H BACKPLANE CONNECTING, 5M CABLE LENGTH
Buy Surplus As Low As
CAN$778.52
IN STOCK!
OMRON 3F88L-CR010C
3F88L-CR010C

OMRON

10M CABLE FOR RS17/T
Buy Surplus As Low As
CAN$398.86
IN STOCK!
OMRON R88A-CPU002-S
R88A-CPU002-S

OMRON

SMART STEP SERIES SERVO CONTROL CABLE, 2M
Buy Surplus As Low As
CAN$197.95
IN STOCK!
OMRON V600-H51 2M
V600-H51 2M

OMRON

R/W HEAD W/2M CABLE
Buy Surplus As Low As
CAN$1,350.23
SIEMENS 6FX80025CA411AH0
6FX80025CA411AH0

SIEMENS

POWER CABLE, PREFAB, TRAILING, MC800, 7M
Buy Surplus As Low As
CAN$948.41
TRI-TRONICS SPBIX97
SPBIX97

TRI-TRONICS

DISCONTINUED BY MANUFACTURER, INCOMPLETE PART # - SEE SPBIX97F4
Buy Surplus As Low As
CAN$423.98
BELDEN 3092A
3092A

BELDEN

CABLE MULTIPAIRED SHIELDED 18AWG PER/FT
Buy Surplus As Low As
CAN$469.77
BELDEN 8489
8489

BELDEN

CABLE 4COND 18AWG WHITE/BLACK/RED/GREEN
Buy Surplus As Low As
CAN$1.60
HONEYWELL R1061012
R1061012

HONEYWELL

DISCONTINUED BY MANUFACTURER, IGNITION, FLAME ROD CABLE, 350F, (ONE FOOT)
Buy Surplus As Low As
CAN$47.27
LAPP USA 1600118
1600118

LAPP USA

OLFLEX

CABLE, FLEXIBLE, 3 CONDUCTOR, 3G2.5, 12.5 MM, HAR CERTIFIED,14AWG, U0/U: 450 / 750 VOLT, BLACK, UNSH ...
Buy Surplus As Low As
CAN$7.52
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!