Home
 > 
Cable and Wire
 > 
Electrical Cable/Wire
 > 
ITT
 > 
ITT CANNON
 > 
WIRE 26AWG 19/38 WHT/RED/BLU

WIRE 26AWG 19/38 WHT/RED/BLU

Manufactured by ITT ITT CANNON

ITT WIRE 26AWG 19/38 WHT/RED/BLU
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$0.38
Save as much as 47%
Last Value Update: 2024-10-31
Product Description
Warranty

Description

  • WIRE26AWG1938WHTREDBLU
  • MICROS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #WIRE 26AWG 19/38 WHT/RED/BLU
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to WIRE 26AWG 19/38 WHT/RED/BLU, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ITT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.34
SKU: 232733813
Save Up To CAN$0.04!
Must Purchase Minimum Quantity Of 12000
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.27
SKU: 232733814
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.23
SKU: 232733815
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.21
SKU: 232733816
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to WIRE 26AWG 19/38 WHT/RED/BLU, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ITT WIRE 26AWG 19/38 WHT/ORN/YEL
WIRE 26AWG 19/38 WHT/ORN/YEL

ITT

ITT CANNON

MICROS
ITT WIRE 26AWG 19/38 WHT/RED/GY
WIRE 26AWG 19/38 WHT/RED/GY

ITT

ITT CANNON

MICROS
BELDEN 8302-060-500
8302-060-500

BELDEN

(PRICE/SP OF 500) SHIELDED CABLE MULTIPAIR, 2PAIR, 22AWG, 500FT, 300V; CABLE SHIELDING:SHIELDED; NO. ...
Buy Surplus As Low As
CAN$1,943.29
BELDEN 9729
9729

BELDEN

CABLE 24AWG 4CONDUCTOR 2PAIRED STRANDED
Buy Surplus As Low As
CAN$0.76
ALPHA WIRE 1245
1245

ALPHA WIRE

CABLE 20AWG 3-CONDUCTOR RUBBER JACKET
Buy Surplus As Low As
CAN$2.13
OMRON V600-H51 2M
V600-H51 2M

OMRON

R/W HEAD W/2M CABLE
Buy Surplus As Low As
CAN$1,362.09
OMRON V600-HS61 2M
V600-HS61 2M

OMRON

RFID READ/WRITE HEAD, ANTENNA TYPE:-, OPERATING FREQUENCY:-, ANTENNA CONNECTOR:-, ANTENNA CABLE LENG ...
Buy Surplus As Low As
CAN$663.16
IN STOCK!
YASKAWA ELECTRIC UWR00103-1
UWR00103-1

YASKAWA ELECTRIC

DISCONTINUED BY MANUFACTURER, CABLE CONNECTING ASSEMBLY, RS-232C PC INTERFACE FOR G5, 2 METER
Buy Surplus As Low As
CAN$93.89
ALLEN BRADLEY 1770-CD10
1770-CD10

ALLEN BRADLEY

DATA HWY TWINAXIAL CABLE, 1000 FT/305 M
Buy Surplus As Low As
CAN$4,940.18
AMPHENOL MS3057-4A
MS3057-4A

AMPHENOL

CABLE CLAMP, SIZE 10, ALUMINIUM ALLOY; CONNECTOR SHELL SIZE:10; CABLE DIAMETER MAX:7.93MM; STRAIN RE ...
Buy Surplus As Low As
CAN$6.52
IN STOCK!
BELDEN 8898-500
8898-500

BELDEN

WIRE 18 AWG RUBBER INSULATED 10000V PRICE PER FOOT
Buy Surplus As Low As
CAN$1.14
EMERSON ECF-015
ECF-015

EMERSON

DISCONTINUED BY MANUFACTURER, DB RESISTOR, 120OHMS, 1500WATTS, ENCLOSED WITH NORMALLY CLOSED THERMOS ...
Buy Surplus As Low As
CAN$402.37
OMRON C200H-CN711
C200H-CN711

OMRON

CABLE ASSEMBLY, SPECIALIZED I/O CABLE, C200H, 7 M
Buy Surplus As Low As
CAN$709.36
IN STOCK!
OMRON G79-A200C
G79-A200C

OMRON

CABLE, WIRES TO I/O BLK, 2M
Buy Surplus As Low As
CAN$174.36
PYROMATION INC RT24-4-509
RT24-4-509

PYROMATION INC

RTD WIRE & CABLE, FOUR CONDUCTOR, 22 - STRANDED TINNED COPPER, 0.066 OHMS, FLUOROPOLYMER, PRICE/FT
Buy Surplus As Low As
CAN$1.92
OMRON R88A-CAU003S
R88A-CAU003S

OMRON

POWER CABLE 3M
Buy Surplus As Low As
CAN$283.15
IN STOCK!
PYROMATION INC J16-5-502
J16-5-502

PYROMATION INC

STOCK THERMOCOUPLE EXTENSION WIRE,TYPE J,16AWG,SOLID,POLYVINYL STD.,0.111 X 0.188
Buy Surplus As Low As
CAN$1.13
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!