Home
 > 
Cable and Wire
 > 
Electrical Cable/Wire
 > 
ITT
 > 
ITT CANNON
 > 
WIRE 26AWG 19/38 WHT/RED/GY

WIRE 26AWG 19/38 WHT/RED/GY

Manufactured by ITT ITT CANNON

ITT WIRE 26AWG 19/38 WHT/RED/GY
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$0.38
Save as much as 47%
Last Value Update: 2024-10-31
Product Description
Warranty

Description

  • WIRE26AWG1938WHTREDGY
  • MICROS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #WIRE 26AWG 19/38 WHT/RED/GY
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to WIRE 26AWG 19/38 WHT/RED/GY, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ITT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.34
SKU: 232733818
Save Up To CAN$0.04!
Must Purchase Minimum Quantity Of 12000
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.26
SKU: 232733819
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.23
SKU: 232733820
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.21
SKU: 232733821
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to WIRE 26AWG 19/38 WHT/RED/GY, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ITT WIRE 26AWG 19/38 WHT/RED/BLU
WIRE 26AWG 19/38 WHT/RED/BLU

ITT

ITT CANNON

MICROS
ITT WIRE 26AWG 19/38 WHT/RED/ORN
WIRE 26AWG 19/38 WHT/RED/ORN

ITT

ITT CANNON

MICROS
ALPHA WIRE 58413
58413

ALPHA WIRE

CABLE 22AWG 3-PAIRED SHIELDED
Buy Surplus As Low As
CAN$1.13
AMPHENOL 137-2099-991
137-2099-991

AMPHENOL

FLAT CABLE 20AWG 3-CONDUCTOR SPECTRA STRIP
Buy Surplus As Low As
CAN$0.28
OMRON SCPL-SYSC-E
SCPL-SYSC-E

OMRON

CABLE ASSEMBLY
Buy Surplus As Low As
CAN$787.39
SIEMENS 6FX80025CA411AH0
6FX80025CA411AH0

SIEMENS

POWER CABLE, PREFAB, TRAILING, MC800, 7M
Buy Surplus As Low As
CAN$948.41
ALLEN BRADLEY 1770-CD5
1770-CD5

ALLEN BRADLEY

DATA HWY TWINAXIAL CABLE, 500 FT/152 M
Buy Surplus As Low As
CAN$2,496.59
Repair Yours
CAN$1,633.97
ALLEN BRADLEY 43PT-NJS56FS
43PT-NJS56FS

ALLEN BRADLEY

PHOTOSWITCH

FIBER OPTIC CABLE, PLASTIC, TRANSMITTED BEAM, STANDARD BUNDLE, 1 MM DIAMETER, STAINLESS STEEL, SINGL ...
Buy Surplus As Low As
CAN$76.82
IN STOCK!
ALLEN BRADLEY 889D-B4AC-5
889D-B4AC-5

ALLEN BRADLEY

PHOTOSWITCH

DC MICRO CABLE, FEMALE, STRAIGHT, LED PNP, FEMALE, STRAIGHT, LED PNP, 4 PINS, CABLE, NO CONNECTOR, C ...
Buy Surplus As Low As
CAN$33.98
IN STOCK!
FANUC A02B-0236-K813
A02B-0236-K813

FANUC

CABLE W/CONNECTORS, CA55/MD - A660-2042-T143#L450R0
Buy Surplus As Low As
CAN$124.09
IN STOCK!
DWYER 9-A64
9-A64

DWYER

9-A64 MERCURY SWITCH
Buy Surplus As Low As
CAN$1,031.13
ELECTRONIC MACHINE PARTS B2314
B2314

ELECTRONIC MACHINE PARTS

ALARM CABLE
Buy Surplus As Low As
CAN$62.05
OMRON C200H-CN711
C200H-CN711

OMRON

CABLE ASSEMBLY, SPECIALIZED I/O CABLE, C200H, 7 M
Buy Surplus As Low As
CAN$703.18
IN STOCK!
OMRON F39JA3A
F39JA3A

OMRON

CABLE PAIR 10M
Buy Surplus As Low As
CAN$556.93
OMRON Y96E-43RD10
Y96E-43RD10

OMRON

DISCONTINUED BY MANUFACTURER, CABLE, 10M, 90DEG DIN-DC YELLOW, 22AWG
Buy Surplus As Low As
CAN$48.75
OMRON XW2Z-050J-A6
XW2Z-050J-A6

OMRON

50CM CABLE FROM NC113/XW2B
Buy Surplus As Low As
CAN$208.30
PYROMATION INC RT24-4-509
RT24-4-509

PYROMATION INC

RTD WIRE & CABLE, FOUR CONDUCTOR, 22 - STRANDED TINNED COPPER, 0.066 OHMS, FLUOROPOLYMER, PRICE/FT
Buy Surplus As Low As
CAN$1.91
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!