Home
 > 
Cable and Wire
 > 
Electrical Cable/Wire
 > 
ITT
 > 
ITT CANNON
 > 
WIRE 26AWG 19/38 WHT/RED/ORN

WIRE 26AWG 19/38 WHT/RED/ORN

Manufactured by ITT ITT CANNON

ITT WIRE 26AWG 19/38 WHT/RED/ORN
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$0.38
Save as much as 47%
Last Value Update: 2024-10-31
Product Description
Warranty

Description

  • WIRE26AWG1938WHTREDORN
  • MICROS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #WIRE 26AWG 19/38 WHT/RED/ORN
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to WIRE 26AWG 19/38 WHT/RED/ORN, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ITT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.34
SKU: 232733823
Save Up To CAN$0.04!
Must Purchase Minimum Quantity Of 12000
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.27
SKU: 232733824
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.23
SKU: 232733825
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.21
SKU: 232733826
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to WIRE 26AWG 19/38 WHT/RED/ORN, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ITT WIRE 26AWG 19/38 WHT/RED/GY
WIRE 26AWG 19/38 WHT/RED/GY

ITT

ITT CANNON

MICROS
ITT WIRE 26AWG 19/38 WHT/RED/YEL
WIRE 26AWG 19/38 WHT/RED/YEL

ITT

ITT CANNON

MICROS
BELDEN 9729
9729

BELDEN

CABLE 24AWG 4CONDUCTOR 2PAIRED STRANDED
Buy Surplus As Low As
CAN$0.76
ALLEN BRADLEY 440E-A17028
440E-A17028

ALLEN BRADLEY

GUARDMASTER LTD

CABLE, LIFELINE, POLYPROPYLENE COVERED STEEL CABLE, RED, 100 M (328 FT)
Buy Surplus As Low As
CAN$387.47
MATSUSHITA ELECTRIC AFC15VT0-US
AFC15VT0-US

MATSUSHITA ELECTRIC

SUNX LTD

CABLE
Buy Surplus As Low As
CAN$248.87
SIEMENS 6GT24911CH20
6GT24911CH20

SIEMENS

CABLE ASM450 SLG 8X PRE MOBY F (2M)
Buy Surplus As Low As
CAN$858.38
ALLEN BRADLEY 1485C-P1A50
1485C-P1A50

ALLEN BRADLEY

CABLE, 1485C DEVICENET MEDIA, THICK, ROUND CABLE, 50 METER SPOOL, PVC, LIGHT GREY, 24 VDC, 4 AMP
Buy Surplus As Low As
CAN$619.94
OMRON CS1W-CN133
CS1W-CN133

OMRON

CS1, I/O CONNECTING CABLE, CONNECTS A CPU BACKPLANE OR CS1 EXPANSION BACKPLANE TO A, CS1 EXPANSION B ...
Buy Surplus As Low As
CAN$1,143.02
OMRON 3F88LCR010SA
3F88LCR010SA

OMRON

10M CABLE FOR RS15W
Buy Surplus As Low As
CAN$892.66
OMRON V600-H51 2M
V600-H51 2M

OMRON

R/W HEAD W/2M CABLE
Buy Surplus As Low As
CAN$1,362.09
OMRON V700A4310M
V700A4310M

OMRON

EXTENSION CABLE, ANTENNA AMPLIFIER EXTENSION CABLE, 10 M
Buy Surplus As Low As
CAN$755.56
IN STOCK!
ASEA BROWN BOVERI 3E 031078
3E 031078

ASEA BROWN BOVERI

CABLE
Buy Surplus As Low As
CAN$1,327.81
EATON CORPORATION 900073001
900073001

EATON CORPORATION

CUTLER HAMMER

CABLE COMM
Buy Surplus As Low As
CAN$52.16
EMERSON CMDS075
CMDS075

EMERSON

DISCONTINUED BY MANUFACTURER, SERVO POWER CABLE, 75FT.
Buy Surplus As Low As
CAN$622.93
EMERSON ECF-015
ECF-015

EMERSON

DISCONTINUED BY MANUFACTURER, DB RESISTOR, 120OHMS, 1500WATTS, ENCLOSED WITH NORMALLY CLOSED THERMOS ...
Buy Surplus As Low As
CAN$402.37
OMRON Y96E-43RD10
Y96E-43RD10

OMRON

DISCONTINUED BY MANUFACTURER, CABLE, 10M, 90DEG DIN-DC YELLOW, 22AWG
Buy Surplus As Low As
CAN$49.18
OMRON XW2Z-050J-A6
XW2Z-050J-A6

OMRON

50CM CABLE FROM NC113/XW2B
Buy Surplus As Low As
CAN$210.13
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!