Home
 > 
Building Maintenance
 > 
Lubricant
 > 
JOHNSON CONTROLS
 > 
YORK
 > 
011-00312-000

011-00312-000

Manufactured by JOHNSON CONTROLS YORK

JOHNSON CONTROLS 011-00312-000
representative photo
click to zoom
Weight: 22.68 kgs
Estimated Value - CAN$1,360.04
Save as much as 57%
Last Value Update: 2024-08-22
Product Description
Warranty

Description

  • 01100312000
  • REFRIGERATION OIL
  • 5 GALLON
  • C-TYPE
  • GENUINE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #011-00312-000
CategoryBuilding Maintenance
SubcategoryLubricant
If you need a specific firmware or series relating to 011-00312-000, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for JOHNSON CONTROLS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,020.03
SKU: 40252985
Save Up To CAN$340.01!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$798.77
SKU: 40252986
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$694.46
SKU: 40252987
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$630.38
SKU: 40252988
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 011-00312-000, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

JOHNSON CONTROLS YKDCU13110
YKDCU13110

JOHNSON CONTROLS

YORK

DISCONTINUED BY MANUFACTURER, CONTROL BOARD
Buy Surplus As Low As
CAN$804.74
Repair Yours
CAN$590.37
JOHNSON CONTROLS 011-00434-000
011-00434-000

JOHNSON CONTROLS

YORK

5 GALLON TYPE F OIL
Buy Surplus As Low As
CAN$549.90
EATON CORPORATION C320KGS1
C320KGS1

EATON CORPORATION

CUTLER HAMMER

(PRICE/EA) CONTACTOR AUXILIARY CONTACT; FOR USE WITH:STARTERS AND CONTACTORS; AUXILIARY CONTACT CONF ...
Buy Surplus As Low As
CAN$64.78
IN STOCK!
ALLEN BRADLEY 800A-L2CR24
800A-L2CR24

ALLEN BRADLEY

PUSH BUTTON, 16 MM, UNASSEMBLED, STAB TYPE TERMINATION - PILOT LIGHT,, RECTANGULAR EXTENDED HEAD, RE ...
Buy Surplus As Low As
CAN$80.47
IN STOCK!
ALLEN BRADLEY 800A-M2C
800A-M2C

ALLEN BRADLEY

PUSH BUTTON, 16 MM, UNASSEMBLED, STAB TYPE TERMINATION - MOMENTARY PUSH BUTTON,, RECTANGULAR EXTENDE ...
Buy Surplus As Low As
CAN$106.55
IN STOCK!
ALLEN BRADLEY 1609-500SBAT
1609-500SBAT

ALLEN BRADLEY

REPLACEMENT BATTERY, STANDARD, 40 DEG C, 500VA, ALSO SEE 1609-500HBAT
Buy Surplus As Low As
CAN$193.73
YUASA NP4-6
NP4-6

YUASA

LEAD ACID BATTERY; BATTERY CAPACITY:4AH; BATTERY TECHNOLOGY:LEAD ACID; BATTERY TERMINALS:SOLDER TAB; ...
Buy Surplus As Low As
CAN$29.81
IN STOCK!
CASIL CA1270
CA1270

CASIL

BATTERY, 7AH CAPACITY, 12VDC, SEALED LEAD ACID, F2 0.25IN TERMINALS
Buy Surplus As Low As
CAN$43.22
IN STOCK!
YAMAHA KR4-M4251-000
KR4-M4251-000

YAMAHA

DISCONTINUED BY MANUFACTURER, BATTERY, 3.6V, 2000MAH
Buy Surplus As Low As
CAN$196.71
IN STOCK!
ENERGIZER EN90-12-EACH
EN90-12-EACH

ENERGIZER

BATTERY INDUSTRIAL SIZE N 1.5V EACH
Buy Surplus As Low As
CAN$0.52
IN STOCK!
KENWOOD KNB-45L
KNB-45L

KENWOOD

BATTERY, LI-ION, 2000MAH, 7.4VDC, 14.8WH, 12-17HOUR
Buy Surplus As Low As
CAN$67.11
EAGLE PICHER CF12V2
CF12V2

EAGLE PICHER

RECHARGEABLE BATTERY LEAD ACID 12V 2AH
Buy Surplus As Low As
CAN$35.77
IN STOCK!
INTERSTATE BATTERIES RAD1045
RAD1045

INTERSTATE BATTERIES

BATTERY 7.2V 1300MAH NIMH FOR 2WAY RADIO
Buy Surplus As Low As
CAN$67.06
IN STOCK!
ABB THOMAS & BETTS RG12S36
RG12S36

ABB THOMAS & BETTS

LUMACELL

BATTERY PACK EMERG. LIGHT 12VDC 36W 30 MIN
Buy Surplus As Low As
CAN$275.70
FANUC 44A747665-001R03
44A747665-001R03

FANUC

GE FANUC

LITHIUM BATERY 3V 300MAH WIRE LEAD W/CONNECTOR
Buy Surplus As Low As
CAN$67.06
FUJI ELECTRIC V9-BT
V9-BT

FUJI ELECTRIC

MONITOUCH HMI

REPLACEMENT LITHIUM BATTERY, FOR V9 SERIES, *EXCLUDING THE V9071IW/V9060ITD
Buy Surplus As Low As
CAN$44.71
IN STOCK!
ALCAD MC90P
MC90P

ALCAD

SINGLE CELL POCKET PLATE NICAD BATTERY, 1.2V, M RANGE, 9AH-335AH
Buy Surplus As Low As
CAN$304.01
PORTALAC GT12080-HG
GT12080-HG

PORTALAC

RECHARGEABLE BATTERY, 12 V, 8 AH, F2 TERMINAL
Buy Surplus As Low As
CAN$53.65
TROJAN 56388582
56388582

TROJAN

BATTERY, 6 VOLT, 420AH, WET, FOR NILFISK ADVANCE CLARKE VIPER MACHINES
Buy Surplus As Low As
CAN$569.28
ALERTON ACM-BATT
ACM-BATT

ALERTON

BATTERY FOR BUILDING CONTROL
Buy Surplus As Low As
CAN$403.86