Home
 > 
HVAC
 > 
HVAC Accessory & Rebuild Kit & Seal Kit
 > 
JOHNSON CONTROLS
 > 
YORK
 > 
064-46634-000

064-46634-000

Manufactured by JOHNSON CONTROLS YORK

JOHNSON CONTROLS 064-46634-000
JOHNSON CONTROLS 064-46634-000
JOHNSON CONTROLS 064-46634-000 0
JOHNSON CONTROLS 064-46634-000 1
representative photo
click to zoom
Weight: 3.05 kgs
Estimated Value - CAN$1,226.11
Save as much as 40%
Last Value Update: 2020-02-07
Product Description
Warranty

Description

  • 06446634000
  • DISCONTINUED BY MANUFACTURER
  • COMPRESSOR AIR COVER SEAL
  • 7 INCH OUTER DIAMETER
  • 2 INCH INNER DIAMETER
  • 4 BOLT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #064-46634-000
CategoryHVAC
SubcategoryHVAC Accessory & Rebuild Kit & Seal Kit
If you need a specific firmware or series relating to 064-46634-000, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for JOHNSON CONTROLS

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$933.04
SKU: 119743728
Save Up To CAN$293.07!
1 in US

Never Used Radwell Packaging (Surplus)

CAN$810.43
SKU: 119743729
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$735.66
SKU: 119743730
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 064-46634-000, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SUNON KD2406PTS1
KD2406PTS1

SUNON

FAN 24V 60X60X25MM
Buy Surplus As Low As
CAN$10.77
EBM PAPST 4314HR-312
4314HR-312

EBM PAPST

DISCONTINUED BY MANUFACTURER, AXIAL FAN, 25 VDC, 12-27 VDC, 2800 PRM, 5 WATTS, 100.1 CFM AIRFLOW, IP ...
Buy Surplus As Low As
CAN$628.01
IN STOCK!
SIEMENS 6GT23050AB00
6GT23050AB00

SIEMENS

MODULE SER I/F SIM 70 W/ANT MOBY E
Buy Surplus As Low As
CAN$13,964.18
EBM PAPST W2E200-DE63-52
W2E200-DE63-52

EBM PAPST

FAN, AC AXIAL, 115VAC, 80W, 520CFM, 6MF
Buy Surplus As Low As
CAN$340.92
Repair Yours
CAN$250.00
IN STOCK!
BROAN NUTONE CFS-2T
CFS-2T

BROAN NUTONE

TIMER 12HOUR 2SPEED SELECTOR SWITCH
Buy Surplus As Low As
CAN$58.31
SPC 3405
3405

SPC

SPC TECHNOLOGY

FAN COLLING WHEATSINK 12VDC
Buy Surplus As Low As
CAN$22.43
Repair Yours
Contact Us
SIEMENS EWN:5193001001000
EWN:5193001001000

SIEMENS

DI CS MC GMC MOTOR SPARES, FAN ONLY FOR 1PH710, NDE-DE
Buy Surplus As Low As
CAN$1,465.35
SUNON GNV1200220
GNV1200220

SUNON

DISCONTINUED BY MANUFACTURER, FAN, 50M3/HR, 1PH, 230VAC, 50/60HZ, 130X130MM
Buy Surplus As Low As
CAN$113.64
IN STOCK!
BROAN NUTONE 671
671

BROAN NUTONE

BROAN MFG

FAN 70CFM 6.0 SONES VENTILATION FAN
Buy Surplus As Low As
CAN$58.31
RITTAL 3325.107
3325.107

RITTAL

DISCONTINUED BY MANUFACTURER, (SK-3325.107) FAN / FILTER, IN RAL 7035, WITH FILTER MAT, 230/250 CUBI ...
Buy Surplus As Low As
CAN$430.63
IN STOCK!
RITTAL 7968035
7968035

RITTAL

FILTER FAN PANEL 85CFM 220V FOR TS 600W X 800D RAL7035
Buy Surplus As Low As
CAN$798.47
IN STOCK!
RITTAL 3340230
3340230

RITTAL

19IN RACKMOUNT FAN TRAY 2 FANS 230VAC, 85MM FAN DEPTH
Buy Surplus As Low As
CAN$710.25
RITTAL 9964163
9964163

RITTAL

FAN ROOF 550 CFM 115V 50-60HZ, ROOFMTG, WITH FINGER GUARD, 6" CORD,
Buy Surplus As Low As
CAN$276.62
CROUZET 99485901
99485901

CROUZET

FAN 80MM FINGER GUAR
Buy New
CAN$11.52
CROUZET 99487411
99487411

CROUZET

DISCONTINUED BY MANUFACTURER, FAN 0.21A 115VAC 50/60HZ 120X120X38MM 18/20WATT
Buy Surplus As Low As
CAN$58.31
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$128.04
IN STOCK!