V4NCT7

Manufactured by JOHNSON ELECTRIC SAIA BURGESS

JOHNSON ELECTRIC V4NCT7
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$5.76
Save as much as 47%
Last Value Update: 2024-11-06
Product Description
Warranty

Description

  • V4NCT7
  • MICROSWITCH
  • PLUNGER
  • SPDT-CO
  • 5A
  • MICROSWITCH TYPE:SNAP ACTION
  • MICROSWITCH ACTUATOR:PLUNGER
  • CONTACT CONFIGURATION:SPDT
  • SWITCH TERMINALS:SOLDER
  • CONTACT CURRENT MAX:5A
  • CONTACT VOLTAGE DC NOM:30VDC
  • PRODUCT RANGE:V4N SERIES ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #V4NCT7
CategoryCommercial Product Parts
SubcategoryMiniature Snap Action Switch
If you need a specific firmware or series relating to V4NCT7, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for JOHNSON ELECTRIC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$5.19
SKU: 65261198
Save Up To CAN$0.58!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$4.06
SKU: 65261199
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$3.52
SKU: 65261200
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3.20
SKU: 65261201
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to V4NCT7, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

JOHNSON ELECTRIC V4NS
V4NS

JOHNSON ELECTRIC

SAIA BURGESS

DISCONTINUED BY MANUFACTURER, MICROSWITCH, 4VNS SERIES, 5 AMP, 250 VAC, SNAP ACTION, SEALED, SPDT, N ...
Buy Surplus As Low As
CAN$12.52
IN STOCK!
ALLEN BRADLEY 1746-P2
1746-P2

ALLEN BRADLEY

POWER SUPPLY, SLC RACK MOUNTING, 85-132 / 170-265 VAC LINE VOLTAGE, 47-63 HZ, 180 VA TYPICAL LINE PO ...
Buy Surplus As Low As
CAN$439.62
Repair Yours
CAN$286.80
IN STOCK!
ALLEN BRADLEY 700-HA32A1
700-HA32A1

ALLEN BRADLEY

TUBE BASE RELAY, W/ PIN TERMINALS (SINGLE CONTACT), DPDT, 2 POLE, 2 FORM C, SINGLE AGNI CONTACT, 10 ...
Buy Surplus As Low As
CAN$31.30
IN STOCK!
ALLEN BRADLEY 800F-X01
800F-X01

ALLEN BRADLEY

CONTACT BLOCK, NO LATCH, FRONT MOUNT, 22.5 MM, 1 N/C, 10 AMP, 690 VAC, MOUNTABLE
Buy Surplus As Low As
CAN$13.41
IN STOCK!
SELECTA SS404-BG
SS404-BG

SELECTA

TRIGGER SWITCH OVERHANG SPST 16AMP 125VAC
Buy Surplus As Low As
CAN$14.72
IN STOCK!
SELECTA SS508-BG
SS508-BG

SELECTA

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, SPST, ON-OFF, 15A, 6-32VDC, 125VAC
Buy Surplus As Low As
CAN$26.82
BANNER ENGINEERING DS186E-81865
DS186E-81865

BANNER ENGINEERING

81865 - DS186E-81865 45 FT CABLE NO THD BASE BRACKET
Buy Surplus As Low As
CAN$211.62
RADIO SHACK 275-603
275-603

RADIO SHACK

TOGGLE SWITCH 5AMP 125VAC SPDT 2POS MINIATURE
Buy Surplus As Low As
CAN$2.61
TE CONNECTIVITY FTS0904
FTS0904

TE CONNECTIVITY

ALCOSWITCH

TOGGLE SWITCH, DPDT, 6A, 125V, SWITCH OPERATION:(ON)-OFF-(ON), CONTACT CONFIGURATION:DPDT, ILLUMINAT ...
Buy Surplus As Low As
CAN$17.88
ITT 7201J51CQE22
7201J51CQE22

ITT

C&K

SWITCH ROCKER DPDT 5A 120V
Buy Surplus As Low As
CAN$26.82
GC ELECTRONICS SP-1
SP-1

GC ELECTRONICS

TOGGLE SWITCH 6AMP 125VAC SPST
Buy Surplus As Low As
CAN$3.32
APEM COMPONENT 5639A9
5639A9

APEM COMPONENT

TOGGLE SW, SPDT, 6A, 125V, PANEL; SWITCH OPERATION:ON-OFF-ON; CONTACT CONFIGURATION:SPDT; ILLUMINATI ...
Buy Surplus As Low As
CAN$22.35
ITT 7205
7205

ITT

C&K

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH MINIATURE 2AMP 250VAC
Buy Surplus As Low As
CAN$40.24
IN STOCK!
ITT 7203LY1CQE
7203LY1CQE

ITT

C&K

TOGGLE SWITCH 2MP/5AMP 120VAC/150VAC
Buy Surplus As Low As
CAN$5.69
HONEYWELL HOA6990-T55
HOA6990-T55

HONEYWELL

MICROSWITCH

IC,PHOTO GAP DETECTOR,1-CHANNEL,GAP-1A ;ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$11.37
ASEA BROWN BOVERI 23AE23
23AE23

ASEA BROWN BOVERI

INPUT MODULE 8CHANNEL ANALOG 12BIT RES 0-20VDC
Buy Surplus As Low As
CAN$190.75
Repair Yours
CAN$250.00
IN STOCK!
SIEMENS BPW-33
BPW-33

SIEMENS

PHOTODIODE SILICON
Buy Surplus As Low As
CAN$0.36
IN STOCK!
EATON CORPORATION 9505
9505

EATON CORPORATION

ARROW HART

TOGGLE SWITCH 20A 250V 1.5-2HP 125-250V MINIATURE
Buy Surplus As Low As
CAN$107.30
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!