XCF3-J1Z1

Manufactured by JOHNSON ELECTRIC SAIA BURGESS

JOHNSON ELECTRIC XCF3-J1Z1
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$6.72
Save as much as 47%
Last Value Update: 2024-11-06
Product Description
Warranty

Description

  • XCF3J1Z1
  • MICROSWITCH
  • V4
  • LEVER
  • CONTACT CONFIGURATION:SPST-CO
  • MICROSWITCH TYPE:SNAP ACTION
  • ACTUATOR STYLE:LEVER
  • SWITCH OPERATION:OFF-ON
  • OPERATING FORCE MA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #XCF3-J1Z1
CategoryCommercial Product Parts
SubcategoryMiniature Snap Action Switch
If you need a specific firmware or series relating to XCF3-J1Z1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for JOHNSON ELECTRIC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$6.04
SKU: 65261390
Save Up To CAN$0.67!
Must Purchase Minimum Quantity Of 5000
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$4.73
SKU: 65261391
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$4.11
SKU: 65261392
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3.74
SKU: 65261393
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to XCF3-J1Z1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

JOHNSON ELECTRIC XC3-11
XC3-11

JOHNSON ELECTRIC

SAIA BURGESS

SWITCH LEVER TYPE 250VAC 3BLADE
Buy Surplus As Low As
CAN$5.69
JOHNSON ELECTRIC XCF3-Z1
XCF3-Z1

JOHNSON ELECTRIC

SAIA BURGESS

MICROSWITCH, PLUNGER, SPDT-CO, 10A, MICROSWITCH TYPE:SNAP ACTION, MICROSWITCH ACTUATOR:PLUNGER, CONT ...
Buy Surplus As Low As
CAN$2.00
BECKHOFF KL1114
KL1114

BECKHOFF

DIGITAL INPUT TERMINAL, 4-CHANNEL, 24 VDC, FILTER 0.2 MS, 2 INPUTS 3-WIRE SYSTEM, 2 INPUTS 1-WIRE SY ...
Buy Surplus As Low As
CAN$67.06
IN STOCK!
BECKHOFF KL2114
KL2114

BECKHOFF

BUS TERMINAL, DIGITAL OUTPUT, 4-CHANNEL, 24 VDC, 0.5 AMP, 2-/3-WIRE, IP20
Buy Surplus As Low As
CAN$89.42
IN STOCK!
EATON CORPORATION C306GN3
C306GN3

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 75 AMP MAX., 600 VAC, 3 POLE, USED W/ HEATER P ...
Buy Surplus As Low As
CAN$431.17
IN STOCK!
OMRON EESB5VE
EESB5VE

OMRON

OPTOSWITCH, NO. OF PINS:4, OPTO CASE STYLE:MODULE, NO. OF CHANNELS:1, OPERATING TEMPERATURE RANGE:-2 ...
Buy Surplus As Low As
CAN$35.77
SELECTA SS208-16
SS208-16

SELECTA

TOGGLE SWITCH DPDT ON-OFF-ON 10AMP 250VAC
Buy Surplus As Low As
CAN$17.88
SELECTA SS230
SS230

SELECTA

TOGGLE SWITCH SPDT
Buy Surplus As Low As
CAN$17.88
LEGRAND 714
714

LEGRAND

PASS & SEYMOUR

TOGGLE SWITCH 15A 125VAC
Buy Surplus As Low As
CAN$23.84
IN STOCK!
ITT 7201
7201

ITT

C&K

INCOMPLETE PART NUMBER
Buy Surplus As Low As
CAN$5.69
TE CONNECTIVITY TT-13
TT-13

TE CONNECTIVITY

ALCOSWITCH

TOGGLE SWITCH MINIATURE 3PIN MALE 3AMP 125V
Buy Surplus As Low As
CAN$7.15
IN STOCK!
ITT 7101SD9V3BE
7101SD9V3BE

ITT

C&K

TOGGLE SWITCH,STRAIGHT,SPDT,ON-ON,PC TAIL TERMINAL,TOGGLE BAT,PCB HOLE COUNT:7 ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$17.88
NKK G13JHCF
G13JHCF

NKK

TOGGLE SWITCH, ILLUM, BI-COL; CONTACT CONFIGURATION:SPDT; SWITCH OPERATION:ON-OFF-ON; CONTACT VOLTAG ...
Buy Surplus As Low As
CAN$12.52
REGAL REXNORD 0121-0010
0121-0010

REGAL REXNORD

MCGILL

TOGGLE SWITCH, BAT-HANDLE, 15AMP, 125VAC, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY
Buy Surplus As Low As
CAN$28.61
REGAL REXNORD 0801-2312
0801-2312

REGAL REXNORD

MCGILL

PADDLE SWITCH 125-250VAC 20A
Buy Surplus As Low As
CAN$20.86
SEAWARD S820
S820

SEAWARD

CLARE INSTRUMENTS

SWITCH KEYBOARD 4PIN
Buy Surplus As Low As
CAN$16.39
Repair Yours
Contact Us
IN STOCK!
ITT L202011SS03Q
L202011SS03Q

ITT

C&K

SWITCH, TOP SLIDE DPDT 4A 125VDC 250VAC SOLDER LUG
Buy Surplus As Low As
CAN$14.31
IN STOCK!
NTE 54-332
54-332

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE SPDT 6A 125VAC ON-NONE-(ON) EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$11.62
BAUMER ELECTRIC 11234881
11234881

BAUMER ELECTRIC

O200 SOLUTION BOX
Buy Surplus As Low As
CAN$1,672.00
IDEC SA1P-UC24V
SA1P-UC24V

IDEC

SENSOR CHECKER USB POWERED
Buy New
CAN$202.00