Home
 > 
RF
 > 
RF Assembly
 > 
KEYSIGHT TECHNOLOGIES
 > 
KEYSIGHT AGILENT HP
 > 
34945A

34945A

Manufactured by KEYSIGHT TECHNOLOGIES KEYSIGHT AGILENT HP

KEYSIGHT TECHNOLOGIES 34945A
representative photo
click to zoom
Weight: 4.54 kgs
Estimated Value - CAN$4,263.86
Save as much as 57%
Last Value Update: 2020-10-26
Product Description
Warranty

Description

  • 34945A
  • MICROWAVE SWITCH MODULE
  • ACCESSORY TYPE:MICROWAVE SWITCH
  • ATTENUATOR DRIVER
  • FOR USE WITH:KEYSIGHT 34980A MAINFRAME
  • PRODUCT RANGE:-
  • NO. OF CHANNELS:32CHANNELS ROHS COMPLIANT: NA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #34945A
CategoryRF
SubcategoryRF Assembly
If you need a specific firmware or series relating to 34945A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for KEYSIGHT TECHNOLOGIES

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$3,198.98
SKU: 56957774
Save Up To CAN$1,064.88!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2,505.11
SKU: 56957775
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2,175.77
SKU: 56957776
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1,977.56
SKU: 56957777
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 34945A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

KEYSIGHT TECHNOLOGIES 34946A-004
34946A-004

KEYSIGHT TECHNOLOGIES

KEYSIGHT AGILENT HP

MICROWAVE SWITCH MODULE; ACCESSORY TYPE:DUAL SPDT TERMINATED MICROWAVE SWITCH; FOR USE WITH:KEYSIGHT ...
Buy Surplus As Low As
CAN$2,278.59
COMMSCOPE 223158
223158

COMMSCOPE

ANDREW

GROUNDING KIT FOR 1/4INCH - 3/8INCH RF CABLE
Buy Surplus As Low As
CAN$34.28
MURR ELEKTRONIK 4000-71003-0101403
4000-71003-0101403

MURR ELEKTRONIK

GROUNDING STRIP ACCESSORIES, SCREWING SET M3
Buy Surplus As Low As
CAN$11.62
BURNDY BE18
BE18

BURNDY

BUR BE18 340A COP BRAID GROUND
Buy Surplus As Low As
CAN$156.48
MAGSWITCH 8100818
8100818

MAGSWITCH

MAGJIG 60
Buy Surplus As Low As
CAN$34.28
CHAUVIN ARNOUX GROUP 2135.36
2135.36

CHAUVIN ARNOUX GROUP

AEMC INSTRUMENTS

TEST KIT FOR 4-POINT TESTING, KIT (CARRYING BAG, [2] 300 FT COLOR-CODED LEADS ON SPOOLS (RED/BLUE), ...
Buy Surplus As Low As
CAN$727.24
Repair Yours
CAN$526.79
GRAINGER 22A926
22A926

GRAINGER

GRAINGER APPROVED VENDOR

BRAID GROUND
Buy Surplus As Low As
CAN$138.59
Repair Yours
Contact Us
SIEMENS IG21C
IG21C

SIEMENS

INS. GROUND BAR KIT
Buy Surplus As Low As
CAN$62.00
MURR ELEKTRONIK 4000-71001-1630008
4000-71001-1630008

MURR ELEKTRONIK

GROUNDING STRIP 16MM² 300MM FOR M8, TINNED COPPER
Buy Surplus As Low As
CAN$28.31
TE CONNECTIVITY G2-MOD
G2-MOD

TE CONNECTIVITY

AMP

GROUNDING KIT BLOCKED 1.1X2.25IN SHIELD 24IN BRAID
Buy Surplus As Low As
CAN$5.69
Repair Yours
Contact Us
MURR ELEKTRONIK 4005-71001-1620006
4005-71001-1620006

MURR ELEKTRONIK

GROUNDING STRIP 16MM² 200MM FOR M6
Buy Surplus As Low As
CAN$1,005.92
MURR ELEKTRONIK 4001-71001-1620008
4001-71001-1620008

MURR ELEKTRONIK

GROUNDING STRIP 16MM² 200MM FOR M8
Buy Surplus As Low As
CAN$187.77
MURR ELEKTRONIK 4005-71001-0620004
4005-71001-0620004

MURR ELEKTRONIK

GROUNDING STRIP 6MM² 200MM FOR M4
Buy Surplus As Low As
CAN$1,205.61
EATON CORPORATION CHGN8
CHGN8

EATON CORPORATION

CROUSE HINDS

3 COMMERCIAL GROUND NUT
Buy Surplus As Low As
CAN$38.75
HAMMOND MANUFACTURING GRDBARV16
GRDBARV16

HAMMOND MANUFACTURING

GROUND BAR 1 X .125 TAPPED - FITS 1600H- COPPER ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$289.11
SIEMENS US2:EC3GB272
US2:EC3GB272

SIEMENS

SIEMENS LOW VOLTAGE RESIDENTIAL SPECIALTY LOAD CENTERS: GROUND BAR KITS FOR ES AND PL LOAD CENTERS. ...
Buy Surplus As Low As
CAN$8.40
COMMSCOPE SG114-12B2U
SG114-12B2U

COMMSCOPE

ANDREW

GROUNDING KIT, FOR 1.25IN COAXIAL CABLE, 2 HOLE LUG
Buy Surplus As Low As
CAN$52.16
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!