Home
 > 
Components
 > 
Connector/Terminal/Pin
 > 
KYOCERA
 > 
ELCO CONNECTORS
 > 
00206325000000000

00206325000000000

Manufactured by KYOCERA ELCO CONNECTORS

KYOCERA 00206325000000000
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$32.79
Save as much as 45%
Last Value Update: 2010-05-17
Product Description
Warranty

Description

  • 00206325000000000
  • CARD EDGE CONNECTOR
  • CONNECTOR TYPE:CARD EDGE
  • GENDER:SOCKET
  • NO. OF CONTACTS:98
  • PITCH SPACING:1MM
  • CONTACT TERMINATION:SOLDER
  • CONTACT MATERIAL:PHOS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #00206325000000000
CategoryComponents
SubcategoryConnector/Terminal/Pin
If you need a specific firmware or series relating to 00206325000000000, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for KYOCERA

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$29.80
SKU: 48555541
Save Up To CAN$2.98!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$23.84
SKU: 48555542
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$20.86
SKU: 48555543
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$17.88
SKU: 48555544
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 00206325000000000, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

KYOCERA 00177200000000000
00177200000000000

KYOCERA

ELCO CONNECTORS

HARD METRIC CONNECTOR; CONNECTOR TYPE:HARD METRIC (HM); GENDER:HEADER; NO. OF CONTACTS:154; PITCH SP ...
Buy Surplus As Low As
CAN$17.88
KYOCERA 00208284000000000
00208284000000000

KYOCERA

ELCO CONNECTORS

I/O CONNECTOR; GENDER:SOCKET; NO. OF CONTACTS:8; CONTACT TERMINATION:IDC/IDT; CONTACT MATERIAL:PHOSP ...
Buy Surplus As Low As
CAN$7.58
SIEMENS 3NE3332-0B
3NE3332-0B

SIEMENS

FUSE LINK, SITOR, 400 AMP, 1000 VAC, FRONT INDICATOR, AR CLASS, NH2, WITH SLOTTED BLADE CONTACTS
Buy Surplus As Low As
CAN$327.00
IN STOCK!
SIEMENS 3NE4117
3NE4117

SIEMENS

FUSE LINK, SITOR, 50 AMP, 1000 VAC, 250 VDC, 50 KA, FRONT INDICATOR, BLADED CONTACTS, -20 TO +50 DEG ...
Buy Surplus As Low As
CAN$84.00
IN STOCK!
SIEMENS 6SY70000AC45
6SY70000AC45

SIEMENS

FUSE INSERT FNQ-R-6/10, 0.6A, 600V
Buy Surplus As Low As
CAN$76.00
OMRON B7AM-8B36
B7AM-8B36

OMRON

I/O LINK MODULE, 8IN8OUTNPN HI
Buy Surplus As Low As
CAN$1,308.44
SIEMENS 3NA3032
3NA3032

SIEMENS

LV HRC FUSE ELEMENT, NH0, IN: 125 A, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$32.00
IN STOCK!
SIEMENS 3NA3110
3NA3110

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE LINK, LV HRC, 25AMP, 500VAC, 120KA, GL/GG, SIZE 1
Buy Surplus As Low As
CAN$110.28
IN STOCK!
SIEMENS 3NA3144
3NA3144

SIEMENS

FUSE LINK, 250 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 18.2 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV ...
Buy Surplus As Low As
CAN$30.00
IN STOCK!
SIEMENS 3NA3230
3NA3230

SIEMENS

FUSE LINK, 100 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 18.2 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV ...
Buy Surplus As Low As
CAN$36.00
IN STOCK!
SIEMENS 3NA3244-6
3NA3244-6

SIEMENS

LV HRC FUSE ELEMENT, NH2, IN: 250 A, GG, UN AC: 690 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$147.00
SIEMENS 3NA3801-6
3NA3801-6

SIEMENS

FUSE LINK, 6 AMP, 690 VOLT AC, 250 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$174.00
IN STOCK!
SIEMENS 3NA3824-7
3NA3824-7

SIEMENS

FUSE LINK, 80 AMP, 500 VAC, 250 VDC, 120 KA, 5.8 W, FRONT INDICATOR, LIVE GRIP LUGS, - 50 TO 40 DEGR ...
Buy Surplus As Low As
CAN$15.00
IN STOCK!
SIEMENS 3NA6260
3NA6260

SIEMENS

LV HRC FUSE ELEMENT, NH2, IN: 400 A, GG, UN AC: 500 V, UN DC: 440 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$157.97
SIEMENS 3NW7131
3NW7131

SIEMENS

FURNAS ELECTRIC CO

SENTRON, CYLINDRICAL FUSE HOLDER, 14X51 MM, 3-POLE, IN: 50 A, UN AC: 690 V
Buy Surplus As Low As
CAN$77.00
IN STOCK!
SIEMENS 3NC1450
3NC1450

SIEMENS

CARTRIDGE FUSE, CYLINDRICAL, SITOR, 50 AMP, 690 VAC, 700 VDC, 9 W, CLASS AR
Buy Surplus As Low As
CAN$24.00
IN STOCK!
SIEMENS 3NA3-230
3NA3-230

SIEMENS

ITE SIEMENS

FUSE LINK, 100 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 18.2 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV ...
Buy Surplus As Low As
CAN$55.14
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!